AMADA Weld Tech Fiber Laser Welder - 1kW LF1000A

Description
The new LF1000A 1kW fiber laser welder has a number of features unique to Miyachi Unitek lasers which enable both high speed and penetration welding of steel and aluminums with high process stability and reliability. These features include real time power feedback, a 100% optically isolated cavity, energy and time share options, and laser characteristics specifically tuned for laser welding. 1kW power Real time power feedback Energy and time share options Simple, touchscreen user interface Unique optical feedback protection
Description
The new LF1000A 1kW fiber laser welder has a number of features unique to Miyachi Unitek lasers which enable both high speed and penetration welding of steel and aluminums with high process stability and reliability. These features include real time power feedback, a 100% optically isolated cavity, energy and time share options, and laser characteristics specifically tuned for laser welding. 1kW power Real time power feedback Energy and time share options Simple, touchscreen user interface Unique optical feedback protection

Suppliers

Company
Product
Description
Supplier Links
Fiber Laser Welder - 1kW - LF1000A - AMADA Weld Tech
Monrovia, CA, United States
Fiber Laser Welder - 1kW
LF1000A
Fiber Laser Welder - 1kW LF1000A
The new LF1000A 1kW fiber laser welder has a number of features unique to Miyachi Unitek lasers which enable both high speed and penetration welding of steel and aluminums with high process stability and reliability. These features include real time power feedback, a 100% optically isolated cavity, energy and time share options, and laser characteristics specifically tuned for laser welding. 1kW power Real time power feedback Energy and time share options Simple, touchscreen user interface Unique optical feedback protection

The new LF1000A 1kW fiber laser welder has a number of features unique to Miyachi Unitek lasers which enable both high speed and penetration welding of steel and aluminums with high process stability and reliability. These features include real time power feedback, a 100% optically isolated cavity, energy and time share options, and laser characteristics specifically tuned for laser welding.

  • 1kW power
  • Real time power feedback
  • Energy and time share options
  • Simple, touchscreen user interface
  • Unique optical feedback protection

Technical Specifications

  AMADA Weld Tech
Product Category Laser Processing Equipment
Product Number LF1000A
Product Name Fiber Laser Welder - 1kW
Type Complete or Turnkey System
Options / Components Laser Optics or Beam Delivery Components; Splitter
Automation / Control Manual
Laser Operation Welding
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 12 - CO2 Desktop Laser Engraver - 12x24Inch - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
DOE HP(532nm/1064nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Optical Fiber Transmission System -  - CASTECH, Inc.
Specs
Type Complete or Turnkey System
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details