AMADA Weld Tech High Speed Laser Welders - 300 to 600W LW400A

Description
The LW300A – 600A industrial laser welders are specifically designed for high speed seam laser welding applications. They feature high peak power and pulse stability to meet virtually any production laser welding application requirement. The lasers can be configured with up to four time or energy share outputs: utilize one laser to support up to four workstations processing different parts with different weld schedules! 300 - 600W Average Power Up to 10kW Peak Power and 100J Pulses 500 Hz Repetition Rate 300 micron Core Fiber Delivery Four Energy Share or Time Share Excellent Pulse to Pulse Power Stability Seam Power Fade In / Fade Out Function
Description
The LW300A – 600A industrial laser welders are specifically designed for high speed seam laser welding applications. They feature high peak power and pulse stability to meet virtually any production laser welding application requirement. The lasers can be configured with up to four time or energy share outputs: utilize one laser to support up to four workstations processing different parts with different weld schedules! 300 - 600W Average Power Up to 10kW Peak Power and 100J Pulses 500 Hz Repetition Rate 300 micron Core Fiber Delivery Four Energy Share or Time Share Excellent Pulse to Pulse Power Stability Seam Power Fade In / Fade Out Function

Suppliers

Company
Product
Description
Supplier Links
High Speed Laser Welders - 300 to 600W - LW400A - AMADA Weld Tech
Monrovia, CA, United States
High Speed Laser Welders - 300 to 600W
LW400A
High Speed Laser Welders - 300 to 600W LW400A
The LW300A – 600A industrial laser welders are specifically designed for high speed seam laser welding applications. They feature high peak power and pulse stability to meet virtually any production laser welding application requirement. The lasers can be configured with up to four time or energy share outputs: utilize one laser to support up to four workstations processing different parts with different weld schedules! 300 - 600W Average Power Up to 10kW Peak Power and 100J Pulses 500 Hz Repetition Rate 300 micron Core Fiber Delivery Four Energy Share or Time Share Excellent Pulse to Pulse Power Stability Seam Power Fade In / Fade Out Function

The LW300A – 600A industrial laser welders are specifically designed for high speed seam laser welding applications. They feature high peak power and pulse stability to meet virtually any production laser welding application requirement. The lasers can be configured with up to four time or energy share outputs: utilize one laser to support up to four workstations processing different parts with different weld schedules!

  • 300 - 600W Average Power
  • Up to 10kW Peak Power and 100J Pulses
  • 500 Hz Repetition Rate
  • 300 micron Core Fiber Delivery
  • Four Energy Share or Time Share
  • Excellent Pulse to Pulse Power Stability
  • Seam Power Fade In / Fade Out Function
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Laser Processing Equipment
Product Number LW400A
Product Name High Speed Laser Welders - 300 to 600W
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery
Laser Operation Cutting; Marking
View Details
1535nm Laser Module -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Laser Range Finder, LiDAR, Meteorological Radar
View Details
Fiber - Free Space Isolators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details