AMADA Weld Tech Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
| Product Name | Notes |
|---|---|
| All are precision, low inertia, force-fireddesigns, with a narrow vertical profile. Theyare ideal for both production line and benchapplications and can operate at speedsgreater than 3600 welds per hour. | |
| Designed for repair and low volume production applications, the Emerald Series flat panel display repair stations can handle a range of different panel sizes using a variety of pulsed or... | |
| Designed for use in either automation or benchtop welding, Miyachi Unitek’s 70 Series Weld heads offer stable, repeatable electrode force for a wide range of resistance welding applications. Choose from... | |
| Designed for use in either automation or benchtop welding, Miyachi Unitek’s 73 Series Weld Head offers fast, repeatable electrode motion control for a wide range of resistance welding applications. The... | |
| Designed specifically for more robust resistance and spot welding applications, Miyachi Unitek's MH series weld heads are rugged, high performance machines particularly suited to applications such as motor armature fusing,... | |
| Miniature welds are highly sensitive to even the smallest heat profile fluctuations during the resistance welding process: overheating deforms and destroys parts, while under heating results in a weak, unacceptable... | |
| Miyachi Unitek MX2000 gloveboxes can be configured using any combination of ovens and antechambers, gas analyzers, moisture monitors, environmental controls, additional environmental chambers, and more - to meet your unique... | |
| Miyachi Unitek offers a variety of thermodes for different reflow soldering and bonding applications. The three-dimensional (TD) family is designed for use with Miyachi Unitek SA Series reflow soldering heads. | |
| Miyachi Unitek's AX5000 Atmospheric Enclosure is a rugged, tight, Windows® controlled atmospheric enclosure. It provides a safe, easy-to-access, easy-to-use enclosure optimized for hermetic sealing applications. Constructed of Type 304 internally... | |
| Miyachi Unitek's Desktop Bonders are table top hot-bar systems which utilize pulsed heat thermode technology for reflow-soldering and heat seal bonding. With a quick and inexpensive tooling and thermode retrofit,... | |
| Miyachi Unitek's high-throughput Uni-Turn Plus heat sealing system fulfills even the most demanding manufacturing requirements. The motorized rotary table can be set for 2 to 6 positions, each of which... | |
| Miyachi Unitek's MC-1301 spot welder / wire compactor is ideal for solid and stranded wire welding applications. The unique compacting mechanism creates a solid fused joint with single or multiple... | |
| Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging... | |
| Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)),... | |
| MM-315 is a portable, multi-function monitor for resistance spot welders. It is one-sixth (1/6) the size and one-third (1/3) the weight of our conventional weld checkers - perfect for troubleshooting... | |
| Packed with advanced features, the Windows®-based SM8500, reliably performs hermetic resistance welding, brazing, and soldering processes on a variety of metals, alloys, plated materials, and solder pre-forms. SM8500 can be... | |
| The all-new Uniflow 3 provides targeted heating and precision temperature control for applications such as the connection of flexible circuits, ribbon cables, wires, SMT components, single or dual sided edge... | |
| The Alpha Series Gloveboxes are cost-efficient, manually operated gloveboxes with vacuum bakeout, interchange and gas control. The fully-functional Alpha Series atmospheric enclosures are versatile, field-proven and compact, with quality construction... | |
| The Autoflow system is flexible enough to meet the ever-increasing demands of lid placement and seam sealing applications. It can be configured either as a stand-alone unit or as part... | |
| The DC25 Linear DC resistance welding control is ideal for microjoining applications which require exceptional control and highest quality throughput. Weld energy may be programmed in current, voltage, or power... | |
| The full featured Phasemaster 7 has 10 programmable welding functions and exclusive, context sensitive help screens to quickly guide the user through even the most complex program. A unique automatic... | |
| The hand-held MM-380 resistance weld checkers have been designed to provide fast, precise and comprehensive measurements of the resistance welding process. The checkers utilize a weld sensor to measure current,... | |
| The HF2 is a 2kHz, state-of-the-art DC inverter resistance welding control used to join small parts at high speed. Model HF2S includes a built-in Weld Sentry for resistance weld monitoring... | |
| The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a... | |
| The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently... | |
| The machine mountable MM-370A resistance weld monitor can measure current, voltage, force and displacement simultaneously. It's 5" color display shows precise graphical waveforms of measured parameters. These weld monitors also... | |
| The MFP-Z motorized weld pliers offer outstanding dynamic response and follow-up to match compression during welding, thus assuring optimal results even with very short weld cycles. The motorized heads have... | |
| The Miyachi Unitek Series 300 electromagnetic weld head system includes both a linear magnetic force actuator and a microprocessor-based electronic control, for precisely controlled weld force for welding miniature and... | |
| The Miyachi Unitek TCW thermocouple welder welds thermocouple wires together to form a uniform bead junction, consistent in size and quality, without detrimental oxide layers. The TCW will make thermocouples... | |
| The MM-122A is a full function, cost effective unit designed to monitor every type of resistance welding control. It's miniature design allows it to be mounted in any position on... | |
| The Pulsar resistance welding power supply and high-efficiency weld transformers may be combined with a KN weld head to form a single station projection weld system. Production proven in industrial... | |
| The Series 50 Light Force Microjoining Weld Heads are precision, low inertia heads designed specifically for delicate, parallel gap welding, thermocompression bonding and reflow soldering. True vertical electrode motion eliminates... | |
| The STA-Series are the most advanced, yet simplest welding controls on the market. The range spans from the single contactor STA-100A to the STA-800A with space for up to eight... | |
| The stand-alone Uni-Base hot bar reflow soldering system is the first in a line of (semi-) automatic systems developed for Hot Bar Reflow Soldering, Heat-Sealing and ACF-bonding. Flexible enough for... | |
| The UB25 linear DC welder (successor to the Unibond II) provides unsurpassed levels of control for micro-miniature resistance welding. This DC welder power supply should be used for smaller applications... | |
| The Uni-Slide bonding system is designed for use in high mix/low volume production or R&D environments. Product is manually loaded, aligned and unloaded in the front position of the slide,... | |
| The Uni-Turn stand-alone bonding system is designed for use in high mix/low volume production or R&D environments. Product is loaded on one side of the two-position rotary table, while being... | |
| The value-priced, microprocessor controlled Phasemaster 6 features a simple digital display and the ability to save up to 8 unique weld schedules, 7 of which may be protected from unauthorized... | |
| Uni-Slide Plus is a stand-alone pulsed-heat hot-bar system designed for manufacturing environments where force levels, product positions, and process settings need to be changed often. Uni-Slide Plus employs a motorized... | |
| With an ever-increasing emphasis on accountability, Miyachi Unitek’s new Advanced Data Analysis Monitor (ADAM) is the most advanced resistance welding monitor available from any manufacturer. It offers more of the... | |
| With increased emphasis on accountability, the MG3 Digital Process Sentry offers the tools required for process development, production monitoring, data collection, and analysis to support your ISO, GMP and TQM... |