AMADA Weld Tech Nd:YVO4 Laser Markers - 10W LMV1000

Description
The LMV1000 Nd:YVO4 laser marker is designed for high speed marking applications in both plastics and metals. The LMV1000 features a short pulse width and high peak power density which is ideal for fine marking of heat sensitive materials and high-resolution characters and graphics. This mark resolution combined with a precision laser marking head makes the LMV1000 suitable for the most demanding marking and engraving applications. High speed, High Contrast, Superior Appearance Marking of Metals and Plastics Non-contact, Clean Process Compact, 110v power, Air Cooled Optional Workstations and Accessories available Diode Pumped Nd:YVO4 Technology Windows Based XP Software Supports Text, Graphics, Bar Codes, Data Matrix Codes
Description
The LMV1000 Nd:YVO4 laser marker is designed for high speed marking applications in both plastics and metals. The LMV1000 features a short pulse width and high peak power density which is ideal for fine marking of heat sensitive materials and high-resolution characters and graphics. This mark resolution combined with a precision laser marking head makes the LMV1000 suitable for the most demanding marking and engraving applications. High speed, High Contrast, Superior Appearance Marking of Metals and Plastics Non-contact, Clean Process Compact, 110v power, Air Cooled Optional Workstations and Accessories available Diode Pumped Nd:YVO4 Technology Windows Based XP Software Supports Text, Graphics, Bar Codes, Data Matrix Codes

Suppliers

Company
Product
Description
Supplier Links
Nd:YVO4 Laser Markers - 10W - LMV1000 - AMADA Weld Tech
Monrovia, CA, United States
Nd:YVO4 Laser Markers - 10W
LMV1000
Nd:YVO4 Laser Markers - 10W LMV1000
The LMV1000 Nd:YVO4 laser marker is designed for high speed marking applications in both plastics and metals. The LMV1000 features a short pulse width and high peak power density which is ideal for fine marking of heat sensitive materials and high-resolution characters and graphics. This mark resolution combined with a precision laser marking head makes the LMV1000 suitable for the most demanding marking and engraving applications. High speed, High Contrast, Superior Appearance Marking of Metals and Plastics Non-contact, Clean Process Compact, 110v power, Air Cooled Optional Workstations and Accessories available Diode Pumped Nd:YVO4 Technology Windows Based XP Software Supports Text, Graphics, Bar Codes, Data Matrix Codes

The LMV1000 Nd:YVO4 laser marker is designed for high speed marking applications in both plastics and metals. The LMV1000 features a short pulse width and high peak power density which is ideal for fine marking of heat sensitive materials and high-resolution characters and graphics. This mark resolution combined with a precision laser marking head makes the LMV1000 suitable for the most demanding marking and engraving applications.

  • High speed, High Contrast, Superior Appearance Marking of Metals and Plastics
  • Non-contact, Clean Process
  • Compact, 110v power, Air Cooled
  • Optional Workstations and Accessories available
  • Diode Pumped Nd:YVO4 Technology
  • Windows Based XP Software
  • Supports Text, Graphics, Bar Codes, Data Matrix Codes
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Laser Processing Equipment
Product Number LMV1000
Product Name Nd:YVO4 Laser Markers - 10W
Type Complete or Turnkey System
Options / Components Laser Optics or Beam Delivery Components; FiberDelivery; PointingDiode
Automation / Control PC_Control
Laser Operation Marking
Unlock Full Specs
to access all available technical data

Similar Products

755nm Laser Module(40J) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Laser Hair Removal
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details
Free Space Isolators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details