Cirrus Logic, Inc. 24-bit 192 kHz Stereo D/A Converter with 2VRMS Ground Referenced Line Output WM1824

Description
The WM1824 is a stereo digital/analog converter (DAC) with integral charge pump and 2 VRMS line driver that provides outputs using a single 3.3 V power supply rail. The WM1824 has a 3.3V tolerant digital interface to allow logic up to 3.3 V and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. The audio interface operates in slave mode and features ground-referenced outputs and the use of a DC servo to eliminate line driving coupling capacitors to effectively eliminate power on pops and clicks. Features Hardware control mode Data formats: LJ, I²S Maximum 1 mV DC offset on line outputs Pop, click suppressed Power up/down sequencer AVDD, LINEVDD and DBVDD can operate at +3.3 V ±10% allowing single supply
Datasheet
Description
The WM1824 is a stereo digital/analog converter (DAC) with integral charge pump and 2 VRMS line driver that provides outputs using a single 3.3 V power supply rail. The WM1824 has a 3.3V tolerant digital interface to allow logic up to 3.3 V and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. The audio interface operates in slave mode and features ground-referenced outputs and the use of a DC servo to eliminate line driving coupling capacitors to effectively eliminate power on pops and clicks. Features Hardware control mode Data formats: LJ, I²S Maximum 1 mV DC offset on line outputs Pop, click suppressed Power up/down sequencer AVDD, LINEVDD and DBVDD can operate at +3.3 V ±10% allowing single supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-bit 192 kHz Stereo D/A Converter with 2VRMS Ground Referenced Line Output - WM1824 - Cirrus Logic, Inc.
Austin, TX, USA
24-bit 192 kHz Stereo D/A Converter with 2VRMS Ground Referenced Line Output
WM1824
24-bit 192 kHz Stereo D/A Converter with 2VRMS Ground Referenced Line Output WM1824
The WM1824 is a stereo digital/analog converter (DAC) with integral charge pump and 2 VRMS line driver that provides outputs using a single 3.3 V power supply rail. The WM1824 has a 3.3V tolerant digital interface to allow logic up to 3.3 V and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. The audio interface operates in slave mode and features ground-referenced outputs and the use of a DC servo to eliminate line driving coupling capacitors to effectively eliminate power on pops and clicks. Features Hardware control mode Data formats: LJ, I²S Maximum 1 mV DC offset on line outputs Pop, click suppressed Power up/down sequencer AVDD, LINEVDD and DBVDD can operate at +3.3 V ±10% allowing single supply

The WM1824 is a stereo digital/analog converter (DAC) with integral charge pump and 2 VRMS line driver that provides outputs using a single 3.3 V power supply rail. The WM1824 has a 3.3V tolerant digital interface to allow logic up to 3.3 V and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. The audio interface operates in slave mode and features ground-referenced outputs and the use of a DC servo to eliminate line driving coupling capacitors to effectively eliminate power on pops and clicks.

Features

  • Hardware control mode
  • Data formats: LJ, I²S
  • Maximum 1 mV DC offset on line outputs
  • Pop, click suppressed
  • Power up/down sequencer
  • AVDD, LINEVDD and DBVDD can operate at +3.3 V ±10% allowing single supply
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM1824
Product Name 24-bit 192 kHz Stereo D/A Converter with 2VRMS Ground Referenced Line Output
Package Type 24 QFN
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905414 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
DAC3161 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3161IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5304BRM - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
10 channel in QFN Small Package 10 bit D/A Converters - BU22210MUV - ROHM Semiconductor GmbH
Specs
Interface Type 3-wire
Package Type VQFN016V3030
Screening Level Commercial
View Details