Cirrus Logic, Inc. Stereo ADC WM8738

Description
The WM8738 is a high performance stereo audio ADC designed for consumer applications. Stereo line-level audio inputs are provided, along with a control input pin to allow operation of the audio interface in either one of two industry standard modes. The device also has a selectable digital high pass filter to remove residual DC offsets. Stereo 24-bit multi-bit Delta Sigma ADCs are provided, along with oversampling digital interpolation filters. 24-bit digital audio output word lengths and sampling rates from 8 kHz to 96 kHz are supported. The device is available in a small 14-pin SOIC package. Features 3.0 -5.5V analog supply operation 3.0 -3.6V digital supply operation ADC sampling frequency: 32 kHz - 96 kHz selectable ADC high pass filter selectable audio data interface modes I²S or left justified 14-pin SOIC package
Description
The WM8738 is a high performance stereo audio ADC designed for consumer applications. Stereo line-level audio inputs are provided, along with a control input pin to allow operation of the audio interface in either one of two industry standard modes. The device also has a selectable digital high pass filter to remove residual DC offsets. Stereo 24-bit multi-bit Delta Sigma ADCs are provided, along with oversampling digital interpolation filters. 24-bit digital audio output word lengths and sampling rates from 8 kHz to 96 kHz are supported. The device is available in a small 14-pin SOIC package. Features 3.0 -5.5V analog supply operation 3.0 -3.6V digital supply operation ADC sampling frequency: 32 kHz - 96 kHz selectable ADC high pass filter selectable audio data interface modes I²S or left justified 14-pin SOIC package

Suppliers

Company
Product
Description
Supplier Links
Stereo ADC - WM8738 - Cirrus Logic, Inc.
Austin, TX, USA
Stereo ADC
WM8738
Stereo ADC WM8738
The WM8738 is a high performance stereo audio ADC designed for consumer applications. Stereo line-level audio inputs are provided, along with a control input pin to allow operation of the audio interface in either one of two industry standard modes. The device also has a selectable digital high pass filter to remove residual DC offsets. Stereo 24-bit multi-bit Delta Sigma ADCs are provided, along with oversampling digital interpolation filters. 24-bit digital audio output word lengths and sampling rates from 8 kHz to 96 kHz are supported. The device is available in a small 14-pin SOIC package. Features 3.0 -5.5V analog supply operation 3.0 -3.6V digital supply operation ADC sampling frequency: 32 kHz - 96 kHz selectable ADC high pass filter selectable audio data interface modes I²S or left justified 14-pin SOIC package

The WM8738 is a high performance stereo audio ADC designed for consumer applications. Stereo line-level audio inputs are provided, along with a control input pin to allow operation of the audio interface in either one of two industry standard modes. The device also has a selectable digital high pass filter to remove residual DC offsets. Stereo 24-bit multi-bit Delta Sigma ADCs are provided, along with oversampling digital interpolation filters. 24-bit digital audio output word lengths and sampling rates from 8 kHz to 96 kHz are supported. The device is available in a small 14-pin SOIC package.

Features

  • 3.0 -5.5V analog supply operation
  • 3.0 -3.6V digital supply operation
  • ADC sampling frequency: 32 kHz - 96 kHz
  • selectable ADC high pass filter
  • selectable audio data interface modes
  • I²S or left justified
  • 14-pin SOIC package
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8738
Product Name Stereo ADC
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers