WM8783 - Stereo Low Power 96Khz ADC
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 402684-WM8783GED
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Sampling Rate: 96k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC ADC 24BIT STER 98KHZ 8SOIC Product overview: WM8783GED from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 98KHZ. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, 98KHZ, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8783GED can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | WM8783GED | 402684-WM8783GED | 768-WM8783GED |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8783GED | 24BIT 98KHZ Analog-to-Digital Converter IC | |
| Package Type | SOIC; SOIC8 | SOIC; 8-SOIC | Reel - TR |
| Interface Type | I2S | I2S | |
| Packing Method | Tape Reel; Reel - TR | Reel - TR |