Cirrus Logic, Inc. Mono ADC With Microphone Input WM8950

Description
The WM8950 is a low power, high quality mono ADC designed for portable applications such as digital still camera, digital voice recorder or games console accessories. The device integrates support for a differential or single ended mic. External component requirements are reduced as no separate microphone amplifiers are required. Advanced Delta Sigma converters are used along with digital decimation filters to give high quality audio at sample rates from 8 to 48ks/s. Additional digital filtering options are available, to cater for application filtering such as wind noise reduction, noise rejection, plus an advanced mixed signal ALC function with noise gate is provided. An on-chip PLL is provided to generate the required master clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. The WM8950 operates at supply voltages from 2.5 to 3.6V, although the digital supplies can operate at voltages down to 1.71V to save power. Different sections of the chip can also be powered down under software control by way of the selectable two or three wire control interface. WM8950 is supplied in a very small 4x4mm QFN package, offering high levels of functionality in minimum board area, with high thermal performance. Features Programmable mic preamp gain Psuedo-differential inputs with common mode rejection Programmable ALC / noise gate in ADC path 5 band EQ Programmable high pass filter (wind noise reduction) Fully programmable IIR filter (notch filter) 2.5V to 3.6V (digital: 1.71V to 3.6V) Power consumption 10mA all-on 48ks/s mode
Datasheet
Description
The WM8950 is a low power, high quality mono ADC designed for portable applications such as digital still camera, digital voice recorder or games console accessories. The device integrates support for a differential or single ended mic. External component requirements are reduced as no separate microphone amplifiers are required. Advanced Delta Sigma converters are used along with digital decimation filters to give high quality audio at sample rates from 8 to 48ks/s. Additional digital filtering options are available, to cater for application filtering such as wind noise reduction, noise rejection, plus an advanced mixed signal ALC function with noise gate is provided. An on-chip PLL is provided to generate the required master clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. The WM8950 operates at supply voltages from 2.5 to 3.6V, although the digital supplies can operate at voltages down to 1.71V to save power. Different sections of the chip can also be powered down under software control by way of the selectable two or three wire control interface. WM8950 is supplied in a very small 4x4mm QFN package, offering high levels of functionality in minimum board area, with high thermal performance. Features Programmable mic preamp gain Psuedo-differential inputs with common mode rejection Programmable ALC / noise gate in ADC path 5 band EQ Programmable high pass filter (wind noise reduction) Fully programmable IIR filter (notch filter) 2.5V to 3.6V (digital: 1.71V to 3.6V) Power consumption 10mA all-on 48ks/s mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mono ADC With Microphone Input - WM8950 - Cirrus Logic, Inc.
Austin, TX, USA
Mono ADC With Microphone Input
WM8950
Mono ADC With Microphone Input WM8950
The WM8950 is a low power, high quality mono ADC designed for portable applications such as digital still camera, digital voice recorder or games console accessories. The device integrates support for a differential or single ended mic. External component requirements are reduced as no separate microphone amplifiers are required. Advanced Delta Sigma converters are used along with digital decimation filters to give high quality audio at sample rates from 8 to 48ks/s. Additional digital filtering options are available, to cater for application filtering such as wind noise reduction, noise rejection, plus an advanced mixed signal ALC function with noise gate is provided. An on-chip PLL is provided to generate the required master clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. The WM8950 operates at supply voltages from 2.5 to 3.6V, although the digital supplies can operate at voltages down to 1.71V to save power. Different sections of the chip can also be powered down under software control by way of the selectable two or three wire control interface. WM8950 is supplied in a very small 4x4mm QFN package, offering high levels of functionality in minimum board area, with high thermal performance. Features Programmable mic preamp gain Psuedo-differential inputs with common mode rejection Programmable ALC / noise gate in ADC path 5 band EQ Programmable high pass filter (wind noise reduction) Fully programmable IIR filter (notch filter) 2.5V to 3.6V (digital: 1.71V to 3.6V) Power consumption 10mA all-on 48ks/s mode

The WM8950 is a low power, high quality mono ADC designed for portable applications such as digital still camera, digital voice recorder or games console accessories. The device integrates support for a differential or single ended mic. External component requirements are reduced as no separate microphone amplifiers are required. Advanced Delta Sigma converters are used along with digital decimation filters to give high quality audio at sample rates from 8 to 48ks/s. Additional digital filtering options are available, to cater for application filtering such as wind noise reduction, noise rejection, plus an advanced mixed signal ALC function with noise gate is provided. An on-chip PLL is provided to generate the required master clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. The WM8950 operates at supply voltages from 2.5 to 3.6V, although the digital supplies can operate at voltages down to 1.71V to save power. Different sections of the chip can also be powered down under software control by way of the selectable two or three wire control interface. WM8950 is supplied in a very small 4x4mm QFN package, offering high levels of functionality in minimum board area, with high thermal performance.

Features

  • Programmable mic preamp gain
  • Psuedo-differential inputs with common mode rejection
  • Programmable ALC / noise gate in ADC path
  • 5 band EQ
  • Programmable high pass filter (wind noise reduction)
  • Fully programmable IIR filter (notch filter)
  • 2.5V to 3.6V (digital: 1.71V to 3.6V)
  • Power consumption 10mA all-on 48ks/s mode
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8950
Product Name Mono ADC With Microphone Input
Package Type QFN
Pins 24
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913199 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265257-SI8901D-A01-GSR - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers