Cirrus Logic, Inc. Stereo ADC with Microphone Preamp WM8737

Description
The WM8737 is a low power stereo audio ADC designed specifically for portable applications such as minidisc and memory audio / voice recorders. The device offers three sets of stereo inputs, which can be configured for line-level signals, for internal or table-top microphones, or for DC measurement (battery monitor). A programmable gain amplifier can be used for automatic level control (ALC) with user programmable hold, attack and decay times. The device also has a selectable high pass filter to remove residual DC offsets. If the signal source is mono, the WM8737 can run in mono mode, saving power. It can also mix two channels to mono, either in the analog or the digital domain. Master or slave mode clocking schemes are offered. Stereo 24-bit multi-bit Delta Sigma ADCs are used with digital audio output word lengths from 16-32 bits, and sampling rates from 8 kHz to 96 kHz supported. The device is controlled via a 2 or 3 wire serial interface. The interface provides access to all features including gain controls, analog or digital mono mixing, and power management facilities. The device is supplied in a leadless 5x5mm QFN package. Features Complete stereo / mono microphone interface Programmable microphone preamp; Automatic level control; Low-noise microphone bias voltage Configurable power / performance low power mode 8.5mW at AVDD = 1.8V (stereo, mic preamps off) 20mW at AVDD = 3.3V (stereo, mic preamps off) Low supply voltages Analog 1.8V to 3.6V Digital core: 1.42V to 3.6V Digital I/O: 1.8V to 3.6V 256fs / 384fs or USB master clock rates: 12MHz, 24MHz Audio sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock
Datasheet
Description
The WM8737 is a low power stereo audio ADC designed specifically for portable applications such as minidisc and memory audio / voice recorders. The device offers three sets of stereo inputs, which can be configured for line-level signals, for internal or table-top microphones, or for DC measurement (battery monitor). A programmable gain amplifier can be used for automatic level control (ALC) with user programmable hold, attack and decay times. The device also has a selectable high pass filter to remove residual DC offsets. If the signal source is mono, the WM8737 can run in mono mode, saving power. It can also mix two channels to mono, either in the analog or the digital domain. Master or slave mode clocking schemes are offered. Stereo 24-bit multi-bit Delta Sigma ADCs are used with digital audio output word lengths from 16-32 bits, and sampling rates from 8 kHz to 96 kHz supported. The device is controlled via a 2 or 3 wire serial interface. The interface provides access to all features including gain controls, analog or digital mono mixing, and power management facilities. The device is supplied in a leadless 5x5mm QFN package. Features Complete stereo / mono microphone interface Programmable microphone preamp; Automatic level control; Low-noise microphone bias voltage Configurable power / performance low power mode 8.5mW at AVDD = 1.8V (stereo, mic preamps off) 20mW at AVDD = 3.3V (stereo, mic preamps off) Low supply voltages Analog 1.8V to 3.6V Digital core: 1.42V to 3.6V Digital I/O: 1.8V to 3.6V 256fs / 384fs or USB master clock rates: 12MHz, 24MHz Audio sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo ADC with Microphone Preamp - WM8737 - Cirrus Logic, Inc.
Austin, TX, USA
Stereo ADC with Microphone Preamp
WM8737
Stereo ADC with Microphone Preamp WM8737
The WM8737 is a low power stereo audio ADC designed specifically for portable applications such as minidisc and memory audio / voice recorders. The device offers three sets of stereo inputs, which can be configured for line-level signals, for internal or table-top microphones, or for DC measurement (battery monitor). A programmable gain amplifier can be used for automatic level control (ALC) with user programmable hold, attack and decay times. The device also has a selectable high pass filter to remove residual DC offsets. If the signal source is mono, the WM8737 can run in mono mode, saving power. It can also mix two channels to mono, either in the analog or the digital domain. Master or slave mode clocking schemes are offered. Stereo 24-bit multi-bit Delta Sigma ADCs are used with digital audio output word lengths from 16-32 bits, and sampling rates from 8 kHz to 96 kHz supported. The device is controlled via a 2 or 3 wire serial interface. The interface provides access to all features including gain controls, analog or digital mono mixing, and power management facilities. The device is supplied in a leadless 5x5mm QFN package. Features Complete stereo / mono microphone interface Programmable microphone preamp; Automatic level control; Low-noise microphone bias voltage Configurable power / performance low power mode 8.5mW at AVDD = 1.8V (stereo, mic preamps off) 20mW at AVDD = 3.3V (stereo, mic preamps off) Low supply voltages Analog 1.8V to 3.6V Digital core: 1.42V to 3.6V Digital I/O: 1.8V to 3.6V 256fs / 384fs or USB master clock rates: 12MHz, 24MHz Audio sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock

The WM8737 is a low power stereo audio ADC designed specifically for portable applications such as minidisc and memory audio / voice recorders. The device offers three sets of stereo inputs, which can be configured for line-level signals, for internal or table-top microphones, or for DC measurement (battery monitor). A programmable gain amplifier can be used for automatic level control (ALC) with user programmable hold, attack and decay times. The device also has a selectable high pass filter to remove residual DC offsets. If the signal source is mono, the WM8737 can run in mono mode, saving power. It can also mix two channels to mono, either in the analog or the digital domain. Master or slave mode clocking schemes are offered. Stereo 24-bit multi-bit Delta Sigma ADCs are used with digital audio output word lengths from 16-32 bits, and sampling rates from 8 kHz to 96 kHz supported. The device is controlled via a 2 or 3 wire serial interface. The interface provides access to all features including gain controls, analog or digital mono mixing, and power management facilities. The device is supplied in a leadless 5x5mm QFN package.

Features

  • Complete stereo / mono microphone interface
  • Programmable microphone preamp;
  • Automatic level control;
  • Low-noise microphone bias voltage
  • Configurable power / performance low power mode
  • 8.5mW at AVDD = 1.8V (stereo, mic preamps off)
  • 20mW at AVDD = 3.3V (stereo, mic preamps off)
  • Low supply voltages
    • Analog 1.8V to 3.6V
    • Digital core: 1.42V to 3.6V
  • Digital I/O: 1.8V to 3.6V
  • 256fs / 384fs or USB master clock rates: 12MHz, 24MHz
  • Audio sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8737
Product Name Stereo ADC with Microphone Preamp
Package Type QFN
Pins 32
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD13465AF - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1923169 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers