Cirrus Logic, Inc. Stereo ADC With 4 Input Selector WM8775

Description
The WM8775 is a high performance, stereo audio ADC with a 4 channel input mixer. The WM8775 is ideal for digitising multiple analog sources for surround sound processing applications for home hi-fi, automotive and other audio visual equipment. A stereo 24-bit multi-bit Delta Sigma ADC is used with a four stereo channel input selector. Each channel has programmable gain control. Digital audio output word lengths from 16-32 bits and sampling rates from 32 kHz to 96 kHz are supported. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled via a 2 or 3 wire serial interface. The interface provides access to all features including channel selection, volume controls, mutes, de-emphasis and power management facilities. The device is available in a 28-pin SSOP package. The WM8775 is software compatible with the WM8776. Features Four stereo ADC inputs with analog gain adjust from +24 dB to -21 dB in 0.5 dB steps Digital gain adjust from -21.5 dB to -103 dB. Programmable automatic level control (ALC) or limiter on ADC input Three-wire SPI compatible or two-wire serial control interface Master or slave clocking mode Programmable audio data interface modes I²S, left, right justified or DSP 16/20/24/32 bit word lengths
Datasheet
Description
The WM8775 is a high performance, stereo audio ADC with a 4 channel input mixer. The WM8775 is ideal for digitising multiple analog sources for surround sound processing applications for home hi-fi, automotive and other audio visual equipment. A stereo 24-bit multi-bit Delta Sigma ADC is used with a four stereo channel input selector. Each channel has programmable gain control. Digital audio output word lengths from 16-32 bits and sampling rates from 32 kHz to 96 kHz are supported. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled via a 2 or 3 wire serial interface. The interface provides access to all features including channel selection, volume controls, mutes, de-emphasis and power management facilities. The device is available in a 28-pin SSOP package. The WM8775 is software compatible with the WM8776. Features Four stereo ADC inputs with analog gain adjust from +24 dB to -21 dB in 0.5 dB steps Digital gain adjust from -21.5 dB to -103 dB. Programmable automatic level control (ALC) or limiter on ADC input Three-wire SPI compatible or two-wire serial control interface Master or slave clocking mode Programmable audio data interface modes I²S, left, right justified or DSP 16/20/24/32 bit word lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo ADC With 4 Input Selector - WM8775 - Cirrus Logic, Inc.
Austin, TX, USA
Stereo ADC With 4 Input Selector
WM8775
Stereo ADC With 4 Input Selector WM8775
The WM8775 is a high performance, stereo audio ADC with a 4 channel input mixer. The WM8775 is ideal for digitising multiple analog sources for surround sound processing applications for home hi-fi, automotive and other audio visual equipment. A stereo 24-bit multi-bit Delta Sigma ADC is used with a four stereo channel input selector. Each channel has programmable gain control. Digital audio output word lengths from 16-32 bits and sampling rates from 32 kHz to 96 kHz are supported. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled via a 2 or 3 wire serial interface. The interface provides access to all features including channel selection, volume controls, mutes, de-emphasis and power management facilities. The device is available in a 28-pin SSOP package. The WM8775 is software compatible with the WM8776. Features Four stereo ADC inputs with analog gain adjust from +24 dB to -21 dB in 0.5 dB steps Digital gain adjust from -21.5 dB to -103 dB. Programmable automatic level control (ALC) or limiter on ADC input Three-wire SPI compatible or two-wire serial control interface Master or slave clocking mode Programmable audio data interface modes I²S, left, right justified or DSP 16/20/24/32 bit word lengths

The WM8775 is a high performance, stereo audio ADC with a 4 channel input mixer. The WM8775 is ideal for digitising multiple analog sources for surround sound processing applications for home hi-fi, automotive and other audio visual equipment. A stereo 24-bit multi-bit Delta Sigma ADC is used with a four stereo channel input selector. Each channel has programmable gain control. Digital audio output word lengths from 16-32 bits and sampling rates from 32 kHz to 96 kHz are supported. The audio data interface supports I²S, left justified, right justified and DSP digital audio formats. The device is controlled via a 2 or 3 wire serial interface. The interface provides access to all features including channel selection, volume controls, mutes, de-emphasis and power management facilities. The device is available in a 28-pin SSOP package. The WM8775 is software compatible with the WM8776.

Features

  • Four stereo ADC inputs with analog gain adjust from +24 dB to -21 dB in 0.5 dB steps
  • Digital gain adjust from -21.5 dB to -103 dB.
  • Programmable automatic level control (ALC) or limiter on ADC input
  • Three-wire SPI compatible or two-wire serial control interface
  • Master or slave clocking mode
  • Programmable audio data interface modes
  • I²S, left, right justified or DSP
  • 16/20/24/32 bit word lengths
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8775
Product Name Stereo ADC With 4 Input Selector
Package Type SSOP
Pins 28
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08832IN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD676KN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details