The WM8786 is a stereo audio ADC with differential inputs designed for high performance recordable media applications. Data is provided as a PCM output. Stereo 24-bit multi-bit Delta Sigma ADCs are used with digital audio output word lengths of 16 to 32 bits, and sampling rates from 8 kHz to 192 kHz. The device also has a high pass filter to remove residual DC offsets. The device is hardware controlled. Pin programming provides access to all features including oversampling rate, audio format, powerdown, master/slave control and digital signal manipulation. The device is supplied in a 20-lead SSOP package.
Features
SNR 111 dB (‘A’ weighted @ 48 kHz)
THD -102 dB (at -0.1 dB)
sampling frequency: 8 – 192 kHz
hardware control interface
master or slave clocking mode
programmable audio data interface modes
I²S, left, right justified or DSP
24-Bit word length
supply voltages
analog 4.5 to 5.5V
digital core: 2.7V to 3.6V
20-lead SSOP package
The WM8786 is a stereo audio ADC with differential inputs designed for high performance recordable media applications. Data is provided as a PCM output. Stereo 24-bit multi-bit Delta Sigma ADCs are used with digital audio output word lengths of 16 to 32 bits, and sampling rates from 8 kHz to 192 kHz. The device also has a high pass filter to remove residual DC offsets. The device is hardware controlled. Pin programming provides access to all features including oversampling rate, audio format, powerdown, master/slave control and digital signal manipulation. The device is supplied in a 20-lead SSOP package.
Features
- SNR 111 dB (‘A’ weighted @ 48 kHz)
- THD -102 dB (at -0.1 dB)
- sampling frequency: 8 – 192 kHz
- hardware control interface
- master or slave clocking mode
- programmable audio data interface modes
- I²S, left, right justified or DSP
- 24-Bit word length
- supply voltages
- analog 4.5 to 5.5V
- digital core: 2.7V to 3.6V
- 20-lead SSOP package