Cirrus Logic, Inc. Stereo ADC WM8782A

Description
The WM8782 is a high performance, low cost stereo audio ADC designed for recordable media applications. The device offers stereo line level inputs along with two control input pins (FORMAT, IWL) to allow operation of the audio interface in three industry standard modes. An internal op-amp is integrated on the front end of the chip to accommodate analog input signals greater than 1Vrms. The device also has a high pass filter to remove residual DC offsets. WM8782 offers Master or Slave mode clocking schemes. A control input pin M/S is used to allow Slave mode operation or Master mode operation. A stereo 24-bit multi-bit Delta Sigma ADC is used with 128x, 64x or 32x over-sampling, according to sample rate. Digital audio output word lengths from 16-24 bits and sampling rates from 8 kHz to 192 kHz are supported. The device is a hardware controlled device and is supplied in a 20-lead SSOP or 20-lead TSSOP package. Features Master or slave clocking mode System clock (MCLK): 128fs, 192fs, 256fs, 384fs, 512fs, 768fs Audio data interface modes 16-24 bit I²S, 16-24 bit left, 16-24 bit right justified
Datasheet
Description
The WM8782 is a high performance, low cost stereo audio ADC designed for recordable media applications. The device offers stereo line level inputs along with two control input pins (FORMAT, IWL) to allow operation of the audio interface in three industry standard modes. An internal op-amp is integrated on the front end of the chip to accommodate analog input signals greater than 1Vrms. The device also has a high pass filter to remove residual DC offsets. WM8782 offers Master or Slave mode clocking schemes. A control input pin M/S is used to allow Slave mode operation or Master mode operation. A stereo 24-bit multi-bit Delta Sigma ADC is used with 128x, 64x or 32x over-sampling, according to sample rate. Digital audio output word lengths from 16-24 bits and sampling rates from 8 kHz to 192 kHz are supported. The device is a hardware controlled device and is supplied in a 20-lead SSOP or 20-lead TSSOP package. Features Master or slave clocking mode System clock (MCLK): 128fs, 192fs, 256fs, 384fs, 512fs, 768fs Audio data interface modes 16-24 bit I²S, 16-24 bit left, 16-24 bit right justified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo ADC - WM8782A - Cirrus Logic, Inc.
Austin, TX, USA
Stereo ADC
WM8782A
Stereo ADC WM8782A
The WM8782 is a high performance, low cost stereo audio ADC designed for recordable media applications. The device offers stereo line level inputs along with two control input pins (FORMAT, IWL) to allow operation of the audio interface in three industry standard modes. An internal op-amp is integrated on the front end of the chip to accommodate analog input signals greater than 1Vrms. The device also has a high pass filter to remove residual DC offsets. WM8782 offers Master or Slave mode clocking schemes. A control input pin M/S is used to allow Slave mode operation or Master mode operation. A stereo 24-bit multi-bit Delta Sigma ADC is used with 128x, 64x or 32x over-sampling, according to sample rate. Digital audio output word lengths from 16-24 bits and sampling rates from 8 kHz to 192 kHz are supported. The device is a hardware controlled device and is supplied in a 20-lead SSOP or 20-lead TSSOP package. Features Master or slave clocking mode System clock (MCLK): 128fs, 192fs, 256fs, 384fs, 512fs, 768fs Audio data interface modes 16-24 bit I²S, 16-24 bit left, 16-24 bit right justified

The WM8782 is a high performance, low cost stereo audio ADC designed for recordable media applications. The device offers stereo line level inputs along with two control input pins (FORMAT, IWL) to allow operation of the audio interface in three industry standard modes. An internal op-amp is integrated on the front end of the chip to accommodate analog input signals greater than 1Vrms. The device also has a high pass filter to remove residual DC offsets. WM8782 offers Master or Slave mode clocking schemes. A control input pin M/S is used to allow Slave mode operation or Master mode operation. A stereo 24-bit multi-bit Delta Sigma ADC is used with 128x, 64x or 32x over-sampling, according to sample rate. Digital audio output word lengths from 16-24 bits and sampling rates from 8 kHz to 192 kHz are supported. The device is a hardware controlled device and is supplied in a 20-lead SSOP or 20-lead TSSOP package.

Features

  • Master or slave clocking mode
  • System clock (MCLK): 128fs, 192fs, 256fs, 384fs, 512fs, 768fs
  • Audio data interface modes
  • 16-24 bit I²S, 16-24 bit left, 16-24 bit right justified
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number WM8782A
Product Name Stereo ADC
Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1897373 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details