Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY100E154JZ TR

Description
Win Source Part Number: 1257027-SY100E154JZ TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E154JZ TR,SY100E154JZTR Base Product Number: 100E154 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257027-SY100E154JZ TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E154JZ TR,SY100E154JZTR Base Product Number: 100E154 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1257027-SY100E154JZ TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1257027-SY100E154JZ TR
Win Source Part Number: 1257027-SY100E154JZ TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E154JZ TR,SY100E154JZTR Base Product Number: 100E154 Product Status: Obsolete

Win Source Part Number: 1257027-SY100E154JZ TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 100E
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E154JZ TR,SY100E154JZTR
Base Product Number: 100E154
Product Status: Obsolete

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SY100E154JZ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SY100E154JZ TR
Signal Switches, Multiplexers, Decoders SY100E154JZ TR
Multiplexer 5 x 2:1 28-PLCC (11.48x11.48)

Multiplexer 5 x 2:1 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 1257027-SY100E154JZ TR SY100E154JZ TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - DM74LS154N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP24
Logic Family TTL
View Details
Triple single-pole double-throw analog switch - 74LV4053PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type SOT403-1 SOT403-1
View Details