Hydrofarm, Inc. Datasheets for Chemical Additives and Agents
Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more
| Product Name | Notes |
|---|---|
| 16 ounces of measuring fun is the perfect option for ensuring that you receive your nourishment of choice in measured feedings. Measuring increment: teaspoons. | |
| 8% Refined Humic Acid Concentrate FlavorFul FlavorFul is a strong solution of 8% refined Humic acid concentrate, a little known and highly useful additive. The majority of refined Humic acid... | |
| Not for sale in Hawaii Myco Madness is a soluble powder which contains a biologically active package: 9 mycorrhizal species, 15 beneficial bacteria and 2 trichoderma species well-suited to a... | |
| Not for sale in Hawaii Myco Maximum Granular contains 8 species of growth-enhancing mycorrhizal fungi, proprietary ingredients, 12 strains of beneficial bacteria, and 2 Trichoderma species. Adds organic matter and... | |
| Bacterial Root Inoculant • Selected microbes are cultured to live in high salt environments • Biologically aids nutrient absorption SubCulture-B is a probiotic inoculum of beneficial microorganisms that will help... | |
| Big Up Powder 0-33-23 A local legend in Humboldt County: Big Up Powder is a premium bloom booster. Humboldt Nutrients agronomists and chemists have developed Big Up Powder after years... | |
| Bio Bud provides flowering plants with minerals and amino acids. It encourages profuse and abundant flowering and fruit production. BioBud works in harmony with BioThrive Bloom fertilizer as a bloom... | |
| BioThrive Grow provides plants with essential nutrients for roots, stems, and foliage. Concieved from plant and mineral extracts, the pure and natural vegan formulation encourages beneficial microbial activity in the... | |
| Bloom Natural 0-10-0 If you were looking for a natural bloom formula with some major punch to it, you have found it. Humboldt Nutrients Bloom Natural is an ultra-concentrated natural... | |
| DeuceDeuce 0-0-22 DeuceDeuce is derived from sulfate of Potash, Potassium, and Ascophyllum Nodosum. Potassium aids plants in enzymatic function, protein and cellulose formation, efficient photosynthesis and rapid transportation of carbohydrates... | |
| Earth Juice® Hi-BrixTM "Molasses for Plants" -N0.00% -P0.00% -K3.00% This rare and highly prized molasses is a natural source of carbohydrates (sugars) and plant nutrients that has been specially tailored... | |
| Earth Juice® Hydro-Spice Grow Two proprietary dry-blends from the experts at Hydro-Organics, designed for hydroponics. The formulas contain an array of specifically selected natural plant food ingredients, mycorrhzae and humic... | |
| Earth Juice® Hydro-SpiceTM Grow Two proprietary dry-blends from the experts at Hydro-Organics, designed for hydroponics. The formulas contain an array of specifically selected natural plant food ingredients, mycorrhzae and humic... | |
| Enzymatic Concentrate ProZyme Enzymes are biological catalysts, derived from living organisms. Catalysts increase the speed of naturally occurring chemical reactions. Prozyme, is a concentrate, made up of over 80... | |
| FLORA NOVA GROW: Works as a specialized nutrient for rapidly growing plants during the structural and foliar growth phase. FLORA NOVA Liquid Super Concentrated Nutrient FloraNova represents a breakthrough in... | |
| FLORAKLEEN Salt Clearing Solution FloraKleen removes fertilizer residue that can accumulate over time in hydroponic systems, growing media, and potting soils. Use FloraKleen monthly to purge your hydroponic system or... | |
| FloraNectar Fruit-n-Fusion 0-0-1 contains all natural raw cane sugar, molasses, malt syrup, select plant based esters, L-amino acids, organic acids, polyflavonoids, vitamins and essential minerals. This unique blend of ingredients... | |
| FloraNova Bloom (4-8-7) works as a specialized nutrient to stimulate exceptional budding and blooming in plants. • The marriage of hydroponic & organic gardening methods. • Extremely easy to use. | |
| Grow 2-1-6 Humboldt Nutrients Grow formula, was designed in Humboldt County to be used with our Micro and Bloom to be a complete growing nutrient system for hydroponics as... | |
| Grow Natural 3-1-3 Humboldt Nutrients Grow Natural is an ultra-concentrated natural grow formula designed to give your plants the nutrient-rich foundations needed during the vegetation and flowering period. Used in... | |
| Humboldt Nutrients Humboldt Honey ES is a premium blend of cane molasses, yucca, kelp and ocean fish, this carb source is as unique, as it is strong. The ES means... | |
| Hydro-SpiceTM Bloom -N1.00% -P10.00% - 2.00% Two proprietary dry-blends from the experts at Hydro-Organics, designed for hydroponics. The formulas contain an array of specifically selected natural plant food ingredients, mycorrhzae... | |
| Hydro-SpiceTM Bloom -N1.00% -P10.00% - 2.00% Two proprietary dry-blends from the experts at Hydro-Organics, designed for hydroponics. The formulas contain an array of specifically selected natural plant food ingredients, mycorrhzae... | |
| Ionic Boost Ionic Boost is a supplement designed to promote heavy flowering and should be used in conjunction with Ionic Bloom or with any full spectrum nutrient solution of the... | |
| Liquid Humic Concentrate HUM-BOLT HUM-BOLT is a 8% Humic Acid derived from premium Leonardite, extracted from a mine known to produce the highest quality shale. Humic acid promotes high ion... | |
| Liquid Humic Concentrate HUM-BOLT HUM-BOLT is a 8% Humic Acid derived from premium Leonardite, extracted from a mine known to produce the highest quality shale. Humic acid promotes high ion... | |
| Liquid KoolBloom • Forces abundant flowering. • Boosts production of essential oils and fragrances. • Increases size and weight of fruits and flowers. • Precisely formulated to enhance the performance... | |
| Liquid KoolBloom • Forces abundant flowering. • Boosts production of essential oils and fragrances. • Increases size and weight of fruits and flowers. • Precisely formulated to enhance the performance... | |
| NOT FOR SALE IN OREGON OR HAWAII Bacterial Complex with Biological Nitrogen Fixation (BNF) Mayan MicroZyme is a 100% organic and ecologically safe beneficial bacterial complex with multiple species of... | |
| NOT FOR SALE IN OREGON OR HAWAII Bacterial Complex with Biological Nitrogen Fixation (BNF)Mayan MicroZyme is a 100% organic and ecologically safe beneficial bacterial complex with multiple species of soil... | |
| Oneness 5-9-4 Through extensive research and development, the Humboldt Nutrients team of agronomists and chemists have created the first naturally chelated one-part formula on the market. Oneness (5-9-4) is Humboldt... | |
| Sea Mag 1-3-4 Humboldt Nutrients Sea Mag was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea Mag may be utilized for any... | |
| SubCulture-M is a biological inoculum containing a wide diversity of endo and ecto mycorrhizal fungi that colonize plant roots. These beneficial fungi form a fine network of thread-like strands that... | |
| Verde 16-1-2 It's Spanish for green. Lush green colors and vigorous growth are what you can expect with Verde. Used as a foliar spray or as a growth catalyst... | |
| A complete one-part nutrient system SOLOTEK is a complete, soil/soilless, revolutionary organic-based nutrient system. It is a scientifically designed one-part nutrient system, where nutrients and supplements from different organic/inorganic sources... | |
| A fine-tuned, dry blend of natural organic ingredients with multiple strains of beneficial Mycorrhizae plus Humic Acid; all professionally formulated to encourage a profusion of flowers and abundant yields of... | |
| A high quality crop needs a clean and effective flush to reach its full potential. By flushing your crops, you remove heavy elements and salts from the plant allowing for... | |
| A liquid plant nutrient produced from fermented soybeans to be used as part of a complete fertilization program through all stages of plant development. For indoor/outdoor plants. Soil and especially... | |
| A natural liquid potassium formulation for potassium deficient plants and those plants that require increased potassium. Recommended to apply prior to and during flowering/fruiting to aid the plant's ability to... | |
| A natural liquid wetting agent to be used with soil, coir, planting mixes and native soils. Helps to improve the effectiveness of waterings and/or feedings. May be used solely or... | |
| A popular grow formulation fertilizer. A tried and true guano fertilizer that has demonstrated through the years to be a superior performing nitrogen fertilizer. A fairly fast acting fertilizer that... | |
| A proprietary liquid micronutrient formula designed to be used to prevent and/or correct micronutrient deficiencies. For use with Earth Juice Grow and Bloom "Original Formulas" as well as a variety... | |
| A revolutionary process in which a series of tightly controlled reactions create large complex molecules that hold the pure mineral elements bonded together in a highly stable single pack solution. | |
| A tried and true fertilizer that has demonstrated to be a superior performing vegetative fertilizer. Very light and flowing and mixes easily with most growing media. | |
| A tried and true fertilizer that has demonstrated to be a superior performing vegetative fertilizer. Very light flowing and mixes easily with most growing media. Bat Guano Grow is the... | |
| An all natural marine algae extract that contains many of the nutrients and growth hormones that all plants require for vigorous, healthy growth. Promotes lush vegetation heavy with oil, earlier... | |
| An excellent source of additional calcium, magnesium and iron Cal-Max can be used on all plants, providing calcium, magnesium and iron for your garden. This helps solve one of the... | |
| An intense Nitrogen formulation that may be used as a potent Grow fertilizer that will generate lavish vegetative growth, or a dynamic General-Purpose formula that will provide robust growth along... | |
| Avoid messy spills with the Hydrofarm Nutrient Pump. Screws on to the lid of 1 gallon and some 2.5 gallon nutrient containers. One full pump delivers 30 ml of nutrients. | |
| BioBud is a powerful bloom stimulator that generates explosive flowering and massive fruit production. BioBud increases metabolic activity and mineral uptake by utilizing bio-stimulants and organic transport enhancers. This induces... | |
| BioMarine is an enzamatically digested fish protein that naturally enhances soil and boosts plant growth. This fish-based fertilizer encourages beneficial microbes for better roots, stems, foliage, flowers, and fruits. A... | |
| BioRoot is a natural plant growth supplement that helps plants establish healthy and vibrant root systems. It contains plant and mineral-derived organic acides and humates that encourage profuse root development. | |
| BioThrive Bloom offers flowering and fruiting plants essential nutrients for superior blooms and bountiful harvest. The pure and natural vegan formulation, concieved from plant and mineral extracts, encourages beneficial microbial... | |
| BioWeed is a plant and soil vitality booster featuring a natural blend of cold processed seaweed that encourage thriving growth of roots, stem, and foliage. BioWeed works in harmony with... | |
| BioWeed is derived from a blend of cold processed seaweeds that act as a plant and soil vitality enhancer. Seaweeds have long been recognized as stress reducing agents and powerful... | |
| Bloom Fuel represents an entirely new method of feeding aimed at pushing plants into the flowering stage. This exciting new 100% organic transition product is designed to cut down on... | |
| Blossom Blaster 0 - 39 - 25 is a powerful blend of phosphorous and potassium fertilizers. Use Blossom Blaster to add size to your blossoms by adding it to your... | |
| Builds soil by replenishing nutrients. Contains nitrogen, phosphorous and potassium to support vegetative growth, larger root systems, vigorous blooming and increased drought tolerance. Also contains a technical grade soluble kelp... | |
| CALiMAGicTM is a concentrated blend of readily available Calcium and Magnesium. It is formulated to assist fast growing plants by preventing secondary nutrient deficiencies. CALiMAGic helps optimize plant nutrition and... | |
| CaMg+ helps optimize plant nutrition resulting in enhanced growth and healthier flowers and fruits. CaMg+ is a blend of fermented calcium and magnesium complexed with organic acids and sugar chelates. | |
| Concentrated Water-Soluble Plant Food with marinebird fossilized guano and steamed bone meal. Bloom MasterTM is a concentrated water-soluble bud & bloom plant food supplement designed to increase the production of... | |
| Convenient and easy to use. Super concentrated with a dilution rate of 1 drop per 2 gallons, the 120 ml bottle will treat 480 gallons. | |
| DIAMOND BLACKTM Dry Premium Organic Humic Acid Perfect for soil and other soil less growing media. A pure, mined material that meets all organic standards for crop production, Diamond Black... | |
| During growth and production plants may store excess fertilizer salts in their tissues which can leave fruits and vegetables with a bitter flavor. Final Flush Pina Colada eliminates these excess... | |
| During photosynthesis plants naturally produce their own energy source in the form of carbohydrates. Carbohydrates are used to drive many important functions within a plant. These functions can make the... | |
| Earth Juice® Primal HarvestTM This legendary "king" of bloom guanos, through eons of aging, has been naturally processed into a zero nitrogen and high phosphorous fertilizer that will aid in... | |
| Electrifying! Since 1991 the #1 additive for Hydroponics and soil gardeners world wide. A natural-organic molasses-kelp based liquid nutrient that aids plant growth and production. To be used as part... | |
| Elements Bloom is a high Phosphorous formula developed to help promote budding, flowering and the production of essential oils and fragrances of flowers and herbs. May also be used as... | |
| FLORA NOVA BLOOM: Promotes explosive flowering and fruiting. FloraNova Bloom induces phenomenal aroma, taste, and colors while delivering extraordinary yields. FLORA NOVA Liquid Super Concentrated Nutrient FloraNova represents a breakthrough... | |
| FloraDuo is a two-part mineral nutrient, FloraDuo A (formerly Grow) and FloraDuo B (formerly Bloom). Using only two components it is possible to mix a large range of different nutrient... | |
| FloraDuo is a two-part mineral nutrient, FloraDuo A (formerly Grow) and FloraDuo B (formerly Bloom). Using only two components it is possible to mix a large range of different nutrient... | |
| FloraDuo is a two-part mineral nutrient, FloraDuo A (formerly Grow) and FloraDuo B (formerly Bloom).uo Grow and FloraDuo Bloom. Using only two components it is possible to mix a large... | |
| FloraDuo is a two-part mineral nutrient, FloraDuo Grow and FloraDuo Bloom. Using only two components it is possible to mix a large range of different nutrient blends for different kinds... | |
| FLORAMICRO HARDWATER: If your tap water is over 200 ppm (or contains Calcium above 70 ppm), use FloraMicro Hardwater. If your water contains 30 to 50 ppm Calcium, you can... | |
| FloraNectar Fruit-n-Fusion contains all natural raw cane sugar, molasses, malt syrup, select plant based esters, L-amino acids, organic acids, polyflavonoids, vitamins and essential minerals. This unique blend of ingredients helps... | |
| For health and growth of houseplants and garden vegetables. A higher nitrogen and potassium ratio for all-around growth made from bat and seabird guano, plus earthworm castings. Use in soil... | |
| For strong, multiple blooms in fruiting and flowering plants. A high phosphorous mix of bat and seabird guano plus earthworm castings. Use in soil or hydroponic applications. All organic materials; | |
| For use with planting mixes, native soils and as a hydroponic additive. Elements Bloom is a high Phosphorous formula developed to help promote budding, flowering and the production of essential... | |
| For use with planting mixes, native soils and as a hydroponic additive. Elements Cal -n- Mag is Calcium and Magnesium formula developed for plants to help prevent and treat Calcium... | |
| For use with planting mixes, native soils and as a hydroponic additive. Elements Grow is a high nitrogen formula developed to encourage vigorous stem and leaf growth. May also be... | |
| Formula is crafted for energetic stem and leaf growth for foliage plants and the vegetative stage of flowering and fruiting plants. | |
| Formula is designed specifically to encourage the development of flowers, fruit and vegetables. For high production plants use the Sugar Peak Vegetative formula during growth period and at bud and... | |
| FossilFuel is made from humic acids that have been fully extracted from leonardite, making it highly soluble and available to plants. Humic acids promote rapid plant growth and increase the... | |
| Fulvic Acid is far superior in action to humic acid due to its low molecular weight, which enables it to go through the cell membranes of roots and leaves. Where... | |
| GIANT flowers and ENORMOUS fruits are what we all want to harvest consistently throughout our lives. Humboldt Nutrients is here to help you accomplish that goal. Through extensive research and... | |
| Ginormous was specifically formulated to help your favorite plants yield the largest fruits, higher brix levels and better aromas. Ginormous is free of any harmful hormones and is 100% bio-degradable. | |
| goGnats is a poison-free alternative for the control of soil-fungus gnats, mites, aphids, moths, and other garden and hydroponic pests. goGnats liquid may be used as a plant and area... | |
| Great for highly accurate, hard to reach measurements & doses. Disposable 20 per pack | |
| Grotek Heavy Bloom (0-1-2) is used as an additive to your fertilization program. As a supplement, it is used to enhance the number, size and density of fruits and vegetables. | |
| Grow Big 5-2-1 concentrate comes in convenient refills that work with a hose-end sprayer. This powerful all-purpose fertilizer blends aromatic lavender oil with nutrient rich, sea-going fish emulsion to give... | |
| Grow Big 5-2-1 concentrate in the handy 8-ounce bottle is a great way to give a distressed plant a shot in the arm - or root. The formula combines nutrient-rich... | |
| Grow Big 5-2-1 in the gallon container is perfect for the person who gets great results and now wants to save money and plastic. Most people use it to refill... | |
| Grow Big 5-2-1 is milled and refined to 50 microns so it will pass though any hose-end sprayer, irrigation system, or hydroponics system. It comes with a reusable hose-end sprayer... | |
| Grower's Secret Pro is 100% organic, OMRI listed, and formulated specifically for commercial agricultural use with issued patents in many countries. It is designed to improve the efficiency of fertilizer... | |
| Growing Solutions' new Compost Tea Catalyst is a unique blend of ingredients formulated to stimulate diverse microbial growth during aerated compost tea production. In addition to seaweed extract, humic acid... | |
| Hi-Brx Grow & Hi-Brix Bloom are 2 part plant foods for hydroponics and soil. Based on the famous Hi-Brix "Molasses for Plants" formula, Hi-Brix Grow Part A and Hi-Brix Bloom... | |
| Hormex is a vitamin, hormone concentrate and root growth stimulant, and has been a household name amongst the horticultural community for almost 50 years. It prevents transplant shock by stimulating... | |
| Humboldt Honey Hydro Carbs is an excellent source of carbohydrates for all plants. It promotes and facilitates the growth of beneficial bacteria and fungi in your soil or soil-less media,... | |
| Humboldt Nutrients Hydro Deuce brings the power of the H.N. natural line to your hydro system. The high quality potassium used in our Deuce Deuce is now formulated in a... | |
| Humboldt Roots is a highly concentrated organic root stimulant that expands the root zone during the critical growth stage. The soul of every plant resides in the roots. Many gardeners... | |
| Humboldt Sticky is a premium sticking and wetting agent which has been extensively tested in Northern California with phenomenal results, and is formulated using premium ingredients which are simply unavailable... | |
| Humic acid is a naturally occurring material found in soils, lignite and composting vegetable matter. Rich Humic lab results show 22% humic acid through the alkaline extraction method and 3%... | |
| Hydrodynamics International's MotherPlant is a bio-organic hydroponic fertilizer formulated specifically for stock or "mother" plants This two-part nutrient formula provides balanced nutrition for stock plants, whether grown hydroponically, in soilless... | |
| Hydroponics and soil liquid pH adjuster | |
| Includes 1 16oz BioThrive Grow, 1 16oz BioThrive Bloom, 1 8oz CaMg+, 1 8oz BioRoot, 1 8oz BioWeed, 1 8oz BioBud, 1 8oz BioMarine, 1 8oz Diamond Black | |
| InstaGreen is a dark greening solution, scientifically formulated to bring plants back to a lush, dark color and vigour. InstaGreen will eliminate yellow leaves in seedlings and cuttings. Use InstaGreen... | |
| Ionic Bloom for Soil or Coco 2-1-1 is a special formulation that contains soluble mineral salts and crucial organic components, including humates and highly active plant acids. This combination of... | |
| Ionic Bloom Hard Water is manufactured by a revolutionary process in which a series of tightly controlled reactions create large complex molecules that hold the pure mineral elements bonded together... | |
| Ionic Boost is a supplement designed to promote heavy flowering and should be used in conjunction with Ionic Bloom or with any full spectrum nutrient solution of the "bloom" variety. | |
| Ionic Grow & Ionic Bloom are manufactured by a revolutionary process in which a series of tightly controlled reactions create large complex molecules that hold the pure mineral elements bonded... | |
| Ionic Grow for Soil or Coco 2-1-2 is a special formulation that contains soluble mineral salts and crucial organic components, including humates and highly active plant acids. This combination of... | |
| Ionic Grow Hard Water is manufactured by a revolutionary process in which a series of tightly controlled reactions create large complex molecules that hold the pure mineral elements bonded together... | |
| Liquid pH adjuster with proprietary formulation that offers superior pH control. | |
| LXR Gold is an extract made from humic acids. These acids are small active organic molecules and are excellent chelators (binders) which penetrate through the plant surfaces and roots making... | |
| Mega Wet is a multi-purpose wetting agent and emulsifier for oil-based products. Use Mega Wet to improve foliar spray coverage on plants and lengthen contact time. This product also aids... | |
| Mixes, native soils and as a hydroponic additive. Elements Micro is a micronutrient formula developed for plants to help prevent and treat micronutrient deficiencies. For use as a Micronutrient Booster... | |
| mm2000 is an organic-based, biodegradable and non-toxic (animals and humans) stress relieving product, designed to promote/maintain better plant growth. Its major constituents are some beneficial plant nutrients, amino acids, plant... | |
| Monster Bloom is designed to increase the plant's ability to flower. It increases the essential oil content in herbs and speeds up the development of flower bud set and the... | |
| Monster Grow is a high nitrogen fuel for high performance growing that gives an added boost to your plants while they are in the vegetative stage. It is designed to... | |
| Myco Maximum Granular contains 8 species of growth-enhancing mycorrhizal fungi, proprietary ingredients, 12 strains of beneficial bacteria, and 2 Trichoderma species. Adds organic matter and helps to break down nutrients... | |
| Mycorrhizal inoculants are crucial to sustaining a healthy, expansive root zone. Humboldt Nutrients is proud to launch our newest and most powerful soluble Mycorrhizal, White Widow. White Widow is a... | |
| NPK 0-6-5 Humboldt Nutrients Bloom formula, was designed in Humboldt County to be used with our Grow and Micro to be a complete growing nutrient system for hydroponics as well... | |
| NPK 1-5-6 Humboldt Nutrients Master A&B is a premium two-part fertilizer program designed for all plants made with non-toxic, high quality ingredients. Humboldt Nutrients has formulated this vigorous 2-part nutrient... | |
| NPK 2-0-0 Humboldt Nutrients Sea Cal was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea-Cal may be utilized for any type of... | |
| NPK 2-0-0 Humboldt Nutrients Sea Cal was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea-Cal may be utilized for any type of... | |
| NPK 4-0-3 Humboldt Nutrients Master A&B is a premium two-part fertilizer program designed for all plants made with non-toxic, high quality ingredients. Humboldt Nutrients has formulated this vigorous 2-part nutrient... | |
| NPK 5-0-1 Humboldt Nutrients Micro formula, was designed in Humboldt County to be used with our Grow and Bloom to be a complete growing nutrient system for hydroponics as well... | |
| Orchid Focus is crafted in two separate formulations for the different needs of orchids during the growth and blooming cycles. Orchid Focus Bloom has enhanced levels of phosphorus and potassium... | |
| Orchid Focus is crafted in two separate formulations for the different needs of orchids during the growth and blooming cycles. Orchid Focus Grow has higher levels of nitrogen, derived solely... | |
| Oxygen is a life-line for all living organisms and is required by all plants throughout their life cycle for optimum growth. Oxy-Cal is a timed release supply of oxygen and... | |
| pH adjusting crystals that will, once and for all, eliminate the hassles and worries of spilling, splashing and dealing with harsh liquid pH adjusters. Use to adjust the pH of... | |
| PineappleRush is the newest flavor by General Hydroponics. Infused with pineapple essence, your plants will get a sugar rush everytime you use it! General Hydroponic's scientists have formulated both FloraNectar... | |
| PineappleRush is the newest flavor by General Hydroponics. Infused with pineapple essence, your plants will get a sugar rush everytime you use it! Scientists have formulated both FloraNectar PineappleRush and... | |
| Plants and gardens must have accessible calcium and magnesium to successfully grow, fruit and flower. In thorough tests conducted by the Humboldt Nutrients team throughout the hills and valleys of... | |
| Pro-Silicate is a nutritional silicate additive containing potassium and silicon. It helps keep the plants upright, positioning the leaves correctly for maximum light exposure that ultimately leads to more food... | |
| Pure Organic Growth Stimulators Especially formulated to unleash the hidden green energy in the plant, delivering dynamic growth and enhanced yields. Greenfuse stimulators are the genuine and original stimulators from... | |
| Replacement mixer used to mix FloraNova containers. | |
| Restores the Green to Plants InstaGreen is a dark greening solution, scientifically formulated to bring plants back to a lush, dark color and vigour. InstaGreen will eliminate yellow leaves in... | |
| Rich Humic is a concentrated liquid humic acid formulation. Lab results show 22% humic acid through the alkaline extraction method and 3% humic acid through the acid insoluble method. Acid... | |
| Rockwool Conditioning Solution stabilizes and adjusts rockwool for maximum nutrient uptake. A blend of pH controls and minerals for conditioning rockwool before starting seed, clones or transplants. | |
| S.I. (Structural Integrity) is the newest addition to the Humboldt Nutrients family of products. This silicate additive is formulated to supply your root zone with the silicates your plants need... | |
| SOLOTEK Bloom A complete one-part nutrient system SOLO-TEK is a complete, soil/soilless, revolutionary organic-based nutrient system. It is a scientifically designed one-part nutrient system, where nutrients and supplements from different... | |
| Stimulates flower and fruit development. Enhances flavor, aroma, and essential oils. Provides high Phosphorous, Potassium, Magnesium, and Sulfur. The original Building-Block Nutrient System, often imitated but never duplicated. Flora Series... | |
| Stimulates flower and fruit development. Enhances flavor, aroma, and essential oils. Provides high Phosphorous, Potassium, Magnesium, and Sulfur. The original Building-Block Nutrient System, often imitated but never duplicated. Flora Series... | |
| Super Strength Concentrate Convenient and easy to use. Super concentrated with a dilution rate of 1 drop per 2 gallons, the 120 ml bottle will treat 480 gallons. | |
| The "Best Choice" for a liquid pH adjuster. | |
| The "Prized" Premium Bat Guano for blooming plants. This ancient source of plant food has proven itself over the ages to be an effective way to achieve a successful harvest. | |
| The Final Flush eliminates excess fertilizer salts in the final stages of growth and can also be used to correct overfeeding or for desalinization of reusable growing media. | |
| The formulas contain an array of specifically selected natural plant food ingredients, mycorrhzae and humic acid, that only need to be applied once during both the vegetative and flowering phases,... | |
| The Grotek Mega Pack comes in a special Grotek Cooler Bag, and includes one each of the following: 1) 1L Solo tek Grow 2) 1L Solo Tek Bloom 3) 1L... | |
| The only "Solution Grade" Bloom" guano powder available. May be mixed with water to make a liquid feed, mixed directly into media or used as a broadcast fertilizer. When used... | |
| The only solution grade "Bloom" guano powder available. May be used in solutions, mixed into media or as a broadcast fertilizer. The clog-resistant performance allows for use with a variety... | |
| The scientists at General Hydroponics have formulated FloraNectar to optimize the greatest transference of sweetness and aroma into your fruits and flowers. FloraNectar contains all-natural raw cane sugar, molasses, malt... | |
| The System10 is ideal for homeowners and small nursery operations. This model delivers reliable performance with greater portability and convenience. The Compost Tea Systems is designed for durability, ease of... | |
| The System100 is ideal for operations of 10 to 50 acres. This durable System meets the needs of daily compost tea users including mid-size farms, landscape contractors, garden centers, and... | |
| These highly soluble organic compounds increase and promote healthy root structures, build the plants immune system and provide carbon building blocks for plant processes responsible for color and flavor of... | |
| This is an excellent suppliment to encourage early and vigorous green growth in plants. It contains nitrogen to support rapid green growth and a high percentage of phosphorous to support... | |
| This legendary "king" of bloom guanos, through eons of aging, has been naturally processed into a zero nitrogen and high phosphorous fertilizer that will aid in focusing the plant's energy... | |
| This natural liquid plant food is clog-resistant, non-burning, odor and dust free, making it an excellent choice for a variety of applications as well as a superior bloom formula for... | |
| This rare and highly prized molasses is a natural source of carbohydrates (sugars) and plant nutrients that have been specially tailored into liquid formulation for indoor and outdoor plants in... | |
| Use Verde Fire Bloom to aid in the development of flowers, vegetables and fruit. Apply at the first sign of budding and through flowering and fruiting. Indoor/outdoor plants, hand-feeding, drip... | |
| Verde Fire Grow is recommended for leafy plants and the vegetative stage of flowering and fruiting plants. Natural solution-grade dry-powder formulas, that when mixed with water makes an excellent fertilizer... | |
| VitaMaxplus is a blooming supplement designed to encourage better root development, larger blooms, fruits, and flowers. Increases plant development at the blooming and fruiting stages and reduces plant stress. Great... | |
| VitaMaxplus is a scientifically created formula designed to encourage better root development, larger buds, blooms, fruits and flowers. Designed to be used as an additive to your regular nutrient, VitaMaxplus... | |
| Water-Soluble Plant Food with seaweed, marine bird fossilized guano, steamed bone meal and micronutrients. SeaBlast GrowTM is a water-soluble plant food that will promote vigorous vegetative growth. Ideal for both... | |
| Water-Soluble Plant Food with seaweed, marinebird fossilized guano, steamed bone meal and micronutrients. SeaBlast BloomTM is a water-soluble plant food formulated for flowering and fruiting plants. Specifically designed to encourage... | |
| Water-Soluble Plant Food with seaweed, marinebird fossilized guano, steamed bone meal and micronutrients. SeaBlast GrowTM is a water-soluble plant food that will promote vigorous vegetative growth. Ideal for both foliage... | |
| Water-Soluble Plant Food with seaweed, marinebird fossilized guano, steamed bone meal and micronutrients. SeaBlast TransitionTM is a Water-Soluble Plant Food to be used during the period between budding and full... | |
| A high phosphorous mix of bat and seabird guano plus earthworm castings. Use in soil or in hydroponic applications. All organic materials - no synthetics used. LABELS FOR FLORIDA AVAILABLE... | |
| A higher nitrogen and potassium ratio for all-around growth made from bat and seabird guano, plus earthworm castings. Use in soil or hydroponic applications. All organic materials - no synthetics... | |
| Optimizes the greatest transfer of sweetness and aroma into your fruits and flowers. Contains all natural raw cane sugar, molasses, malt syrup, select plant based esters, L-amino acids, organic acids,... |
| << Prev | Next >> |