Hydrofarm, Inc. DeuceDeuce 32 oz. HNDD405

Description
DeuceDeuce 0-0-22 DeuceDeuce is derived from sulfate of Potash, Potassium, and Ascophyllum Nodosum. Potassium aids plants in enzymatic function, protein and cellulose formation, efficient photosynthesis and rapid transportation of carbohydrates and starches throughout a plants vascular system. Providing High levels of potassium to your plants will also harden flowers and improve overall plant health. The Potassium contained in DeuceDeuce is a revolutionary formulation, creating instantly available elements within the formula. When DeuceDeuce is diluted and mixed in water a beneficial environment for biological life is created. This unique blend allows helpful biological activity to immediately begin breaking down the elements provided by the high quality, cold pressed Ascophyllum Nodosum Seaweed. Using DeuceDeuce in conjunction with Grow Natural and Bloom Natural will allow your plants to reach their peak performance. Our customers currently using DeuceDeuce have reported these results: increased root growth, lush vegetation, larger and harder flowers and improved overall quality for all the plants in their gardens. DIRECTIONS: Hydroponic Application Rate: 1-5ml per gallon of water in reservoir. General Application Rate: 1-5ml per gallon of water or nutrient solution. Foliar Application Rate: Apply at a rate of 5-10ml per gallon of finished spray solution. DERIVED FROM: Ascophyllum Nodosum Seaweed, Potassium and Sulfate Of Potash. ALSO CONTAINS NON-PLANT FOOD INGREDIENTS: 1% Yucca Extract
Description
DeuceDeuce 0-0-22 DeuceDeuce is derived from sulfate of Potash, Potassium, and Ascophyllum Nodosum. Potassium aids plants in enzymatic function, protein and cellulose formation, efficient photosynthesis and rapid transportation of carbohydrates and starches throughout a plants vascular system. Providing High levels of potassium to your plants will also harden flowers and improve overall plant health. The Potassium contained in DeuceDeuce is a revolutionary formulation, creating instantly available elements within the formula. When DeuceDeuce is diluted and mixed in water a beneficial environment for biological life is created. This unique blend allows helpful biological activity to immediately begin breaking down the elements provided by the high quality, cold pressed Ascophyllum Nodosum Seaweed. Using DeuceDeuce in conjunction with Grow Natural and Bloom Natural will allow your plants to reach their peak performance. Our customers currently using DeuceDeuce have reported these results: increased root growth, lush vegetation, larger and harder flowers and improved overall quality for all the plants in their gardens. DIRECTIONS: Hydroponic Application Rate: 1-5ml per gallon of water in reservoir. General Application Rate: 1-5ml per gallon of water or nutrient solution. Foliar Application Rate: Apply at a rate of 5-10ml per gallon of finished spray solution. DERIVED FROM: Ascophyllum Nodosum Seaweed, Potassium and Sulfate Of Potash. ALSO CONTAINS NON-PLANT FOOD INGREDIENTS: 1% Yucca Extract

Suppliers

Company
Product
Description
Supplier Links
DeuceDeuce 32 oz. - HNDD405 - Hydrofarm, Inc.
Petaluma, CA, USA
DeuceDeuce 32 oz.
HNDD405
DeuceDeuce 32 oz. HNDD405
DeuceDeuce 0-0-22 DeuceDeuce is derived from sulfate of Potash, Potassium, and Ascophyllum Nodosum. Potassium aids plants in enzymatic function, protein and cellulose formation, efficient photosynthesis and rapid transportation of carbohydrates and starches throughout a plants vascular system. Providing High levels of potassium to your plants will also harden flowers and improve overall plant health. The Potassium contained in DeuceDeuce is a revolutionary formulation, creating instantly available elements within the formula. When DeuceDeuce is diluted and mixed in water a beneficial environment for biological life is created. This unique blend allows helpful biological activity to immediately begin breaking down the elements provided by the high quality, cold pressed Ascophyllum Nodosum Seaweed. Using DeuceDeuce in conjunction with Grow Natural and Bloom Natural will allow your plants to reach their peak performance. Our customers currently using DeuceDeuce have reported these results: increased root growth, lush vegetation, larger and harder flowers and improved overall quality for all the plants in their gardens. DIRECTIONS: Hydroponic Application Rate: 1-5ml per gallon of water in reservoir. General Application Rate: 1-5ml per gallon of water or nutrient solution. Foliar Application Rate: Apply at a rate of 5-10ml per gallon of finished spray solution. DERIVED FROM: Ascophyllum Nodosum Seaweed, Potassium and Sulfate Of Potash. ALSO CONTAINS NON-PLANT FOOD INGREDIENTS: 1% Yucca Extract

DeuceDeuce 0-0-22

DeuceDeuce is derived from sulfate of Potash, Potassium, and Ascophyllum Nodosum.

Potassium aids plants in enzymatic function, protein and cellulose formation, efficient photosynthesis and rapid transportation of carbohydrates and starches throughout a plants vascular system.

Providing High levels of potassium to your plants will also harden flowers and improve overall plant health.

The Potassium contained in DeuceDeuce is a revolutionary formulation, creating instantly available elements within the formula.

When DeuceDeuce is diluted and mixed in water a beneficial environment for biological life is created.

This unique blend allows helpful biological activity to immediately begin breaking down the elements provided by the high quality, cold pressed Ascophyllum Nodosum Seaweed.

Using DeuceDeuce in conjunction with Grow Natural and Bloom Natural will allow your plants to reach their peak performance.

Our customers currently using DeuceDeuce have reported these results: increased root growth, lush vegetation, larger and harder flowers and improved overall quality for all the plants in their gardens.

DIRECTIONS:

Hydroponic Application Rate: 1-5ml per gallon of water in reservoir.

General Application Rate: 1-5ml per gallon of water or nutrient solution.

Foliar Application Rate: Apply at a rate of 5-10ml per gallon of finished spray solution.

DERIVED FROM: Ascophyllum Nodosum Seaweed, Potassium and Sulfate Of Potash.

ALSO CONTAINS NON-PLANT FOOD INGREDIENTS:

1% Yucca Extract

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number HNDD405
Product Name DeuceDeuce 32 oz.
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details
Descalers - 2428343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
pH Buffer 2.00 - 238273 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Exposure Calculator -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details