Hydrofarm, Inc. Sea Cal 16 oz. HNK404

Description
NPK 2-0-0 Humboldt Nutrients Sea Cal was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea-Cal may be utilized for any type of vegetable, flower or herb. Sea Cal is a highly concentrated growth enhancer and calcium supplement that offers vital nitrogen and calcium in the specific ratios necessary during early plant development. Calcium is very important during a plants vegetative and flowering cycle, controlling aspects of cell wall structure and permeability. Calcium is absorbed into a plant through the root tips, but plants are not always able to completely satisfy their need for calcium through their roots. Sea Cal also contains Potassium silicate and Humic acid. By thickening and strengthening cell walls, Potassium silicate protects plants from extreme temperatures, plant stress, harmful fungi and dangerous pathogens. Potassium Silicate is to plant tissue as calcium is to strong bones. With Sea Cal your garden is less susceptible to plant stress due to the cell wall’s resistance to compression, contraction and expansion due to temperature. Sea Cal makes an excellent Foliar spray. When sprayed on the leaf tissue, the stomata’s absorb the calcium with great efficiency, providing protection from powder molds which can grow on leaves. Adding Sea Cal to our complete nutrient feeding schedule provides maximum flower production, improved plant structure and heavy fruit yields. DIRECTIONS: General Application: Apply 1-5 mL per gallon of water or nutrient solution. Hydroponics Application: Apply 1-5 mL per gallon of nutrient solution along with your base nutrients and other additives. Foliar Application: Apply 5-10 mL per gallon of finished spray solution. Agitate thoroughly and do not spray in direct sunlight or H.I.D. light to avoid leaf burn. Apply every 1-2 weeks. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Ammonium Nitrate, Ascophyllum Nodosum Seaweed, Calcium Gluconate ALSO CONTAINS NON-PLANT FOOD INGREDIENTS 0.50% Humic Acid (Derived From: Leonardite) 0.10% Silicate (Si) derived from Potassium Silicate
Description
NPK 2-0-0 Humboldt Nutrients Sea Cal was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea-Cal may be utilized for any type of vegetable, flower or herb. Sea Cal is a highly concentrated growth enhancer and calcium supplement that offers vital nitrogen and calcium in the specific ratios necessary during early plant development. Calcium is very important during a plants vegetative and flowering cycle, controlling aspects of cell wall structure and permeability. Calcium is absorbed into a plant through the root tips, but plants are not always able to completely satisfy their need for calcium through their roots. Sea Cal also contains Potassium silicate and Humic acid. By thickening and strengthening cell walls, Potassium silicate protects plants from extreme temperatures, plant stress, harmful fungi and dangerous pathogens. Potassium Silicate is to plant tissue as calcium is to strong bones. With Sea Cal your garden is less susceptible to plant stress due to the cell wall’s resistance to compression, contraction and expansion due to temperature. Sea Cal makes an excellent Foliar spray. When sprayed on the leaf tissue, the stomata’s absorb the calcium with great efficiency, providing protection from powder molds which can grow on leaves. Adding Sea Cal to our complete nutrient feeding schedule provides maximum flower production, improved plant structure and heavy fruit yields. DIRECTIONS: General Application: Apply 1-5 mL per gallon of water or nutrient solution. Hydroponics Application: Apply 1-5 mL per gallon of nutrient solution along with your base nutrients and other additives. Foliar Application: Apply 5-10 mL per gallon of finished spray solution. Agitate thoroughly and do not spray in direct sunlight or H.I.D. light to avoid leaf burn. Apply every 1-2 weeks. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Ammonium Nitrate, Ascophyllum Nodosum Seaweed, Calcium Gluconate ALSO CONTAINS NON-PLANT FOOD INGREDIENTS 0.50% Humic Acid (Derived From: Leonardite) 0.10% Silicate (Si) derived from Potassium Silicate

Suppliers

Company
Product
Description
Supplier Links
Sea Cal 16 oz. - HNK404 - Hydrofarm, Inc.
Petaluma, CA, USA
Sea Cal 16 oz.
HNK404
Sea Cal 16 oz. HNK404
NPK 2-0-0 Humboldt Nutrients Sea Cal was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea-Cal may be utilized for any type of vegetable, flower or herb. Sea Cal is a highly concentrated growth enhancer and calcium supplement that offers vital nitrogen and calcium in the specific ratios necessary during early plant development. Calcium is very important during a plants vegetative and flowering cycle, controlling aspects of cell wall structure and permeability. Calcium is absorbed into a plant through the root tips, but plants are not always able to completely satisfy their need for calcium through their roots. Sea Cal also contains Potassium silicate and Humic acid. By thickening and strengthening cell walls, Potassium silicate protects plants from extreme temperatures, plant stress, harmful fungi and dangerous pathogens. Potassium Silicate is to plant tissue as calcium is to strong bones. With Sea Cal your garden is less susceptible to plant stress due to the cell wall’s resistance to compression, contraction and expansion due to temperature. Sea Cal makes an excellent Foliar spray. When sprayed on the leaf tissue, the stomata’s absorb the calcium with great efficiency, providing protection from powder molds which can grow on leaves. Adding Sea Cal to our complete nutrient feeding schedule provides maximum flower production, improved plant structure and heavy fruit yields. DIRECTIONS: General Application: Apply 1-5 mL per gallon of water or nutrient solution. Hydroponics Application: Apply 1-5 mL per gallon of nutrient solution along with your base nutrients and other additives. Foliar Application: Apply 5-10 mL per gallon of finished spray solution. Agitate thoroughly and do not spray in direct sunlight or H.I.D. light to avoid leaf burn. Apply every 1-2 weeks. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Ammonium Nitrate, Ascophyllum Nodosum Seaweed, Calcium Gluconate ALSO CONTAINS NON-PLANT FOOD INGREDIENTS 0.50% Humic Acid (Derived From: Leonardite) 0.10% Silicate (Si) derived from Potassium Silicate

NPK 2-0-0

Humboldt Nutrients Sea Cal was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea-Cal may be utilized for any type of vegetable, flower or herb.

Sea Cal is a highly concentrated growth enhancer and calcium supplement that offers vital nitrogen and calcium in the specific ratios necessary during early plant development. Calcium is very important during a plants vegetative and flowering cycle, controlling aspects of cell wall structure and permeability.

Calcium is absorbed into a plant through the root tips, but plants are not always able to completely satisfy their need for calcium through their roots.

Sea Cal also contains Potassium silicate and Humic acid. By thickening and strengthening cell walls, Potassium silicate protects plants from extreme temperatures, plant stress, harmful fungi and dangerous pathogens.

Potassium Silicate is to plant tissue as calcium is to strong bones. With Sea Cal your garden is less susceptible to plant stress due to the cell wall’s resistance to compression, contraction and expansion due to temperature.

Sea Cal makes an excellent Foliar spray. When sprayed on the leaf tissue, the stomata’s absorb the calcium with great efficiency, providing protection from powder molds which can grow on leaves.

Adding Sea Cal to our complete nutrient feeding schedule provides maximum flower production, improved plant structure and heavy fruit yields.

DIRECTIONS:
General Application: Apply 1-5 mL per gallon of water or nutrient solution.

Hydroponics Application: Apply 1-5 mL per gallon of nutrient solution along with your base nutrients and other additives.

Foliar Application: Apply 5-10 mL per gallon of finished spray solution. Agitate thoroughly and do not spray in direct sunlight or H.I.D. light to avoid leaf burn.

Apply every 1-2 weeks.

Please avoid storing in direct sunlight and protect from freezing.
DERIVED FROM: Ammonium Nitrate, Ascophyllum Nodosum Seaweed, Calcium Gluconate

ALSO CONTAINS NON-PLANT FOOD INGREDIENTS
0.50% Humic Acid (Derived From: Leonardite)
0.10% Silicate (Si) derived from Potassium Silicate

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number HNK404
Product Name Sea Cal 16 oz.
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details
pH Buffer 4.01 - 238917 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Light-Curable Materials, Activators, 535-A-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
LUMIFLON™ Fluoropolymer Resins - LF-200 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Liquids
View Details