Hydrofarm, Inc. White Widow 2oz HNWW20

Description
Mycorrhizal inoculants are crucial to sustaining a healthy, expansive root zone. Humboldt Nutrients is proud to launch our newest and most powerful soluble Mycorrhizal, White Widow. White Widow is a Mycorrhizal powder containing an extremely high and diverse amount of mycological spores. No other Mycorrhizal on the market has more propagales per gram. White Widow is a diverse, pure endo Mycorrhizal. The effectiveness of a soluble Mycorrhizal inoculants relies heavily on 2 variables; the amount of spores in the product itself and the ability of that product to become soluble in water. White Widow is a super-fine powder which quickly and easily dissolves into water. With White Widow the speed and aggressiveness of your plant's root development is unprecedented. It is common to see large, furry, bright white roots shooting out of the bottom of containers only a week after transplanting with the White Widow. White Widow is bacteria free, making it ideal for hydroponic systems. Used in soil, soil-less or hydroponic gardens White Widow is a must have for gardeners concerned about the quality and health of their plant's root systems. If you can keep things healthy on the surface, Humboldt Nutrients White Widow will handle the situation underneath. Composition: Pure Endomycorrhizal Glomus clarum, G.aggregatum, G.intraradices, G.mosseae, G.deserticola, G.etunicatum, Gagaspora margarita, G.brasilianum and G.monosporum Total propagules 120000/gram Inert filler materials 95.0% The goal with Mycorrhizal inoculants (spores) is to create physical contact with the root zone. Use White Widow throughout vegetative cycle and into the first two weeks of bloom. Application rates: Hydroponic applications: Use ½ to 1 tsp per gallon of reservoir water. Change nutrient solution weekly to avoid excess sediment. Soil Application: Use ½ to 1 tsp per gallon container during transplanting. For bedding use 5-10 tsp per bag of soil (1.5cu.ft)
Description
Mycorrhizal inoculants are crucial to sustaining a healthy, expansive root zone. Humboldt Nutrients is proud to launch our newest and most powerful soluble Mycorrhizal, White Widow. White Widow is a Mycorrhizal powder containing an extremely high and diverse amount of mycological spores. No other Mycorrhizal on the market has more propagales per gram. White Widow is a diverse, pure endo Mycorrhizal. The effectiveness of a soluble Mycorrhizal inoculants relies heavily on 2 variables; the amount of spores in the product itself and the ability of that product to become soluble in water. White Widow is a super-fine powder which quickly and easily dissolves into water. With White Widow the speed and aggressiveness of your plant's root development is unprecedented. It is common to see large, furry, bright white roots shooting out of the bottom of containers only a week after transplanting with the White Widow. White Widow is bacteria free, making it ideal for hydroponic systems. Used in soil, soil-less or hydroponic gardens White Widow is a must have for gardeners concerned about the quality and health of their plant's root systems. If you can keep things healthy on the surface, Humboldt Nutrients White Widow will handle the situation underneath. Composition: Pure Endomycorrhizal Glomus clarum, G.aggregatum, G.intraradices, G.mosseae, G.deserticola, G.etunicatum, Gagaspora margarita, G.brasilianum and G.monosporum Total propagules 120000/gram Inert filler materials 95.0% The goal with Mycorrhizal inoculants (spores) is to create physical contact with the root zone. Use White Widow throughout vegetative cycle and into the first two weeks of bloom. Application rates: Hydroponic applications: Use ½ to 1 tsp per gallon of reservoir water. Change nutrient solution weekly to avoid excess sediment. Soil Application: Use ½ to 1 tsp per gallon container during transplanting. For bedding use 5-10 tsp per bag of soil (1.5cu.ft)

Suppliers

Company
Product
Description
Supplier Links
White Widow 2oz - HNWW20 - Hydrofarm, Inc.
Petaluma, CA, USA
White Widow 2oz
HNWW20
White Widow 2oz HNWW20
Mycorrhizal inoculants are crucial to sustaining a healthy, expansive root zone. Humboldt Nutrients is proud to launch our newest and most powerful soluble Mycorrhizal, White Widow. White Widow is a Mycorrhizal powder containing an extremely high and diverse amount of mycological spores. No other Mycorrhizal on the market has more propagales per gram. White Widow is a diverse, pure endo Mycorrhizal. The effectiveness of a soluble Mycorrhizal inoculants relies heavily on 2 variables; the amount of spores in the product itself and the ability of that product to become soluble in water. White Widow is a super-fine powder which quickly and easily dissolves into water. With White Widow the speed and aggressiveness of your plant's root development is unprecedented. It is common to see large, furry, bright white roots shooting out of the bottom of containers only a week after transplanting with the White Widow. White Widow is bacteria free, making it ideal for hydroponic systems. Used in soil, soil-less or hydroponic gardens White Widow is a must have for gardeners concerned about the quality and health of their plant's root systems. If you can keep things healthy on the surface, Humboldt Nutrients White Widow will handle the situation underneath. Composition: Pure Endomycorrhizal Glomus clarum, G.aggregatum, G.intraradices, G.mosseae, G.deserticola, G.etunicatum, Gagaspora margarita, G.brasilianum and G.monosporum Total propagules 120000/gram Inert filler materials 95.0% The goal with Mycorrhizal inoculants (spores) is to create physical contact with the root zone. Use White Widow throughout vegetative cycle and into the first two weeks of bloom. Application rates: Hydroponic applications: Use ½ to 1 tsp per gallon of reservoir water. Change nutrient solution weekly to avoid excess sediment. Soil Application: Use ½ to 1 tsp per gallon container during transplanting. For bedding use 5-10 tsp per bag of soil (1.5cu.ft)

Mycorrhizal inoculants are crucial to sustaining a healthy, expansive root zone. Humboldt Nutrients is proud to launch our newest and most powerful soluble Mycorrhizal, White Widow.

White Widow is a Mycorrhizal powder containing an extremely high and diverse amount of mycological spores. No other Mycorrhizal on the market has more propagales per gram. White Widow is a diverse, pure endo Mycorrhizal.

The effectiveness of a soluble Mycorrhizal inoculants relies heavily on 2 variables; the amount of spores in the product itself and the ability of that product to become soluble in water. White Widow is a super-fine powder which quickly and easily dissolves into water.

With White Widow the speed and aggressiveness of your plant's root development is unprecedented. It is common to see large, furry, bright white roots shooting out of the bottom of containers only a week after transplanting with the White Widow.
White Widow is bacteria free, making it ideal for hydroponic systems. Used in soil, soil-less or hydroponic gardens White Widow is a must have for gardeners concerned about the quality and health of their plant's root systems.

If you can keep things healthy on the surface, Humboldt Nutrients White Widow will handle the situation underneath.
Composition: Pure Endomycorrhizal
Glomus clarum, G.aggregatum, G.intraradices, G.mosseae, G.deserticola, G.etunicatum, Gagaspora margarita, G.brasilianum and G.monosporum
Total propagules 120000/gram
Inert filler materials 95.0%
The goal with Mycorrhizal inoculants (spores) is to create physical contact with the root zone.
Use White Widow throughout vegetative cycle and into the first two weeks of bloom.
Application rates:
Hydroponic applications: Use ½ to 1 tsp per gallon of reservoir water. Change nutrient solution weekly to avoid excess sediment.
Soil Application: Use ½ to 1 tsp per gallon container during transplanting. For bedding use 5-10 tsp per bag of soil (1.5cu.ft)

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number HNWW20
Product Name White Widow 2oz
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
Descalers - 8946941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Redox Buffer 475 mV - 238227 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details
Exposure Calculator -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details