NPK 2-0-0
Humboldt Nutrients Sea Cal was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea-Cal may be utilized for any type of vegetable, flower or herb.
Sea Cal is a highly concentrated growth enhancer and calcium supplement that offers vital nitrogen and calcium in the specific ratios necessary during early plant development. Calcium is very important during a plants vegetative and flowering cycle, controlling aspects of cell wall structure and permeability.
Calcium is absorbed into a plant through the root tips, but plants are not always able to completely satisfy their need for calcium through their roots.
Sea Cal also contains Potassium silicate and Humic acid. By thickening and strengthening cell walls, Potassium silicate protects plants from extreme temperatures, plant stress, harmful fungi and dangerous pathogens.
Potassium Silicate is to plant tissue as calcium is to strong bones. With Sea Cal your garden is less susceptible to plant stress due to the cell wall’s resistance to compression, contraction and expansion due to temperature.
Sea Cal makes an excellent Foliar spray. When sprayed on the leaf tissue, the stomata’s absorb the calcium with great efficiency, providing protection from powder molds which can grow on leaves.
Adding Sea Cal to our complete nutrient feeding schedule provides maximum flower production, improved plant structure and heavy fruit yields.
DIRECTIONS: General Application: Apply 1-5 mL per gallon of water or nutrient solution.
Hydroponics Application: Apply 1-5 mL per gallon of nutrient solution along with your base nutrients and other additives.
Foliar Application: Apply 5-10 mL per gallon of finished spray solution. Agitate thoroughly and do not spray in direct sunlight or H.I.D. light to avoid leaf burn.
Apply every 1-2 weeks.
Please avoid storing in direct sunlight and protect from freezing.
DERIVED FROM: Ammonium Nitrate, Ascophyllum Nodosum Seaweed, Calcium Gluconate
ALSO CONTAINS NON-PLANT FOOD INGREDIENTS
0.50% Humic Acid (Derived From: Leonardite)
0.10% Silicate (Si) derived from Potassium Silicate
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | HNK400 |
| Product Name | Sea Cal 8 oz. |
| Applications | Agriculture |