Hydrofarm, Inc. Datasheets for Agricultural and Farming Products and Equipment

Agricultural farming products and equipment concerns the vast array machinery, tools, and vehicles employed in horticultural and animal husbandry industries.


Agricultural and Farming Products and Equipment: Learn more

Page: 1 2 3
Product Name Notes
" (15cm), case of Quality airstones for hydroponic nutrient reservoir aeration. 2"D x 4"H 1/4" fitting
< 100 Gal Easy Drain Multi-Res with cover The new Eazy DrainTM Reservoirs use a gradual interior slope to allow the solution to drain completely without manually tilting the units.
< Botanicare's MULTI-RES Reservoir is designed for simplicity in maintenance and performance. Available in 10, 20, 40, 70 and 115 gallon sizes. BCRES115 outside dimensions : 50" x 50" x...
< Botanicare's MULTI-RES Reservoir is designed for simplicity in maintenance and performance. Available in 10, 20, 40, 70 and 115 gallon sizes. BCRES20 outside dimensions : 26" x 20" x...
< Botanicare's MULTI-RES Reservoir is designed for simplicity in maintenance and performance. Available in 10, 20, 40, 70 and 115 gallon sizes. BCRES40 outside dimensions
< Botanicare's MULTI-RES Reservoir is designed for simplicity in maintenance and performance. Available in 10, 20, 40, 70 and 115 gallon sizes. BCRES70 outside dimensions : 53.5" x 32" x...
< Botanicare's MULTI-RES Reservoir is designed for simplicity in maintenance and performance. The MULTI-RES Reservoir also comes equipped with built in bulkhead ports in front and on each side, enabling...
< Cover for 40 Gal reservoir. A specially designed lid containing an access port and a raised grip porthole cover. This standard option allows the gardener easy access to the...
< Most Botanicare systems are available with a high quality powder coated aluminum bench. The aluminum bench supports the tray separating it from the reservoir. This makes it easier to...
< Quality airstones for hydroponic nutrient reservoir aeration. 2"D x 2"H 1/4" fitting
< Aerates and circulates. 4-color packaging. Hang card display.
< 1/4" fitting
< 2 foot by 2 foot grow tray lid.
< 2 foot by 4 foot grow tray lid.
< 3 foot by 3 foot grow tray lid.
< 4 foot by 4 foot grow tray lid.
< A popular do-it-yourself slab system choice. The 6"x40" tray holds 6" slabs and comes with 2 elbows and a plug.
< Bench Component 1'' 3 Way White Connector
< Botanicare grow trays are available in many sizes to suit most applications. The trays are 7 inches deep and are ideal for use with rockwool, grow rock or pots...
< Each reservoir comes with a specially designed lid containing an access port and a raised grip porthole cover.This standard option allows the gardener easy access to the reser voir...
< Each reservoir comes with a specially designed lid containing an access port and a raised grip porthole cover.This standard option allows the gardener easy access to the reservoir without...
< EBB &FLOW TUB OUTLET FITTINGS Custom poly-injection formed ebb and flow fittings to fit the needs of feed and drain watering requirements. Outlets are available in 1/2 inch (13mm),...
< EBB &FLOW TUB OUTLET FITTINGS Custom poly-injection formed ebb and flow fittings to fit the needs of feed and drain watering requirements. Outlets are available in 1/2 inch (13mm)...
< Grow large in a small space with the TURBOGARDEN - The perpetual growth machine. The TURBOGARDEN has the same features as the MICROGARDEN but has a larger reservoir and...
< Reservoir access cover for Black Botanicare reservoirs.
< Specifications
< The Active Aqua 4" air stone disc is a great way to add oxygen to your hydroponic growing system. The micro-pore design energizes your growing solution as it aerates...
< The MULTI-RES Reservoir comes equipped with built-in bulkhead ports in front and on each side, enabling the grower to add a centrifugal pump outside the reservoir. This feature also...
< Use to close the end of a 1" line.
< Use to close the end of a 1/2" line.
< Use to close the end of a 3/4" line.
< Use to connect 1" tubing to 3/4" tubing.
< Use to connect 3/4" tubing to 1/2" tubing.
-cell reusable tray perfectly fits the AO starter plug or round Macroplug. Hangs on any 10x20 nursery flat leaving a 1/2" space between the cell and the bottom of the...
10 pieces per pack
180 degree sprayer for aeorponic systems.
20 Lb. all aluminum CO2 Tank (tank is empty) Give your customers the best CO2 tanks available. The Co2 cylinder is produced from high strength aluminum alloy. These tanks are...
22" x 22" clear plastic dome
24" X 44" Grow Tray Lid with 15 5" holes.
24,000 BTU Split A/C Unit 25' insulated copper line-set for installation. Offered as an add-on to the unit ACANS24.
3 foot by 6 foot bench
30,000 BTU Split A/C Unit 25' insulated copper line-set for installation. Offered as an add-on to the unit ACANS30.
360 degree sprayer for aeroponic systems. Made by Botanicare.
50 Gal Easy Drain Multi-Reservoir
6"x40" tray holds 6" slabs. (elbows and end-cap not included
72 Cell Pack Insert Use this cell pack insert with CoCo plugs, or regular soil or soilless mixes to plant seeds or cuttings. Fits into heavy duty Cut Kit Tray...
Ideal for 6500 feet and above C.A.P. CO2 generators are constructed of powder coated steel enclosures that resist moisture, rust and discoloration. They will provide years of trouble-free operation. The...
Not for sale in AR, CT, DC, DE, IA, LA, MS, NH, ND, OK, SD, UT, WV and VT Spider Mite Knockout has a high concentration of the naturally-occurring insecticide...
Not for sale in AR, CT, DC, DE, IA, LA, MS, NH, ND, OK, SD, UT, WV and VT Total Release Foggers are for use in greenhouses, fruit and vegetable...
Not for sale in Colorado A combination of age old recipes, extracted from specific fruits and vegetables and brewed in small batches ensuring the highest quality plant barrier on the...
ALL-MIX Substrates All-Mix is a heavily pre-fertilized soil mix­ture designed to emulate rich outdoor soil with a full micro active eco system but in such a way that it has...
Black ABS ribbed growing tray stress engineered for complete drainage and maximum strength. (Shown here in white.) Outside Dimensions - 36" x 36" x 5"
Black ABS ribbed growing tray stress engineered for complete drainage and maximum strength. (Shown here in white.) Outside Dimensions - 36" x 36" x 5"
CT-HT-2 - Independent cooling and heating thermostats This controller features fully independent sensors for cooling and heating equipment. The cooling thermostat activates the left outlet of the controller and the...
Cut Kit Tray 22" x 10½" x 2½" Heavy duty No holes Reuseable
Frequently Asked Questions Q: How can I prevent the water in my EZ Clone from getting so hot? A: Our first suggestion is to use Clear Rez in your EZ...
Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A: To ensure optimal nutritional availability and freshness, change reservoir solutions completely every 1...
Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior...
GA24DT1 features two independent 24 hour clock timers in one housing. Each time clock has a separate power cord and duplex outlet. Each timer has 96 non-detachable 15 minute on\off...
Heavy Duty Square Cell Pack These reuseable cell packs can last for many seasons of growing.Made of heady duty plastic, these packs fit standard single flat trays. • 22" x...
Hot House with Heated Mat 7" dome for growing bigger and taller starts Increase germination success Better humidity control for optimum growth INCLUDES UL listed waterproof heat mat, 17 watts,...
Ideal for 6500 feet and above C.A.P. CO2 generators are constructed of powder coated steel enclosures that resist moisture, rust and discoloration. They will provide years of trouble-free operation. The...
Lid for the 10gal. reservoir (BCRES10B) This specially designed lid has an access port and a raised grip porthole cover. This standard option allows the gardener easy access to the...
LIGHT-MIX Substrates Light-Mix is the ideal substrate for organic farmers who wish to have control in the growth of their plants through the appli­cation of liquid fertilizers (from the very...
NEW - only dome on the market with adjustable top and side vents to better control humidity and temperature. These domes fit directly onto the standard 10x20" cut kit trays...
PURE EARTH outdoor moisture formula - Premium Organic-Based Potting Soil For potted plants, container gardens, raised bed gardens, and planter boxes. Pure Earth Moisture Formula is a premium, organic-based potting...
PURE EARTH indoor aeration formula Premium Organic-Based Potting Soil For potted plants, container gardens, and hydroponic systems. Pure Earth Indoor Aeration Formula is a premium, organic-based potting soil. The aeration...
ReadyGro is a premium and select blend of all natural and organic ingredients containing an optimum air to water ratio for superior growth rates and yields compared to conventional potting...
Replacement Solenoid for COSYS and COSYS20 Valve, DIN & cord system
Teaming with Microbes: A Gardener's Guide to the Soil Food Web By Jeff Lowenfels & Wayne Lewis Smart gardeners know that soil is anything but an inert substance. Healthy soil...
The CDDS-2 activates or deactivates your CO2 enrichment or CO2 venting (exhaust) equipment as necessary to maintain CO2 PPM based on your set point. For best results, turn off all...
The CDMC-6 system is designed to sample the air and learn the characteristics of your space, then make adjustments as necessary to ensure a constant level of CO2. The CDM-6000...
The CT-DH-1 is designed to turn "On" exhaust and/or intake fans to remove excess or unwanted heat and humidity. Set your desired temperature and humidity using the dials. Internal sensors...
The CT-DH-2 is also designed to turn "On" cooling and dehumidifying equipment to remove excess heat and humidity. However, the CT-DH-2 offers you independent outlets for heating or cooling. The...
The CT-DH-4 and 4P are designed to be used with CO2 equipment, dehumidifiers, and exhaust fans. While it is similar to the CT-DH-3 it has the added feature of independent...
The Cyclestat 4P repeat cycle timer has solved the age old problem of accurate short cycle timing. Perfect for plant zone environments, reptile habitats or any other application requiring automatic...
While the CT-DH-3 has many applications, it was primarily developed for use with CO2 equipment and exhaust/ventilation fans. The left side (or equipment) outlets of the controller are normally "ON"...
White ABS ribbed growing tray stress engineered for complete drainage and maximum strength. Outside Dimensions - 36" x 36" x 5"
Adding Biology for Soil and Hydroponic Systems by Elaine R. Ingham, Ph.D., and Carole Ann Rollins "Adding Biology for Soil and Hydroponic Systems" by Elaine R. Ingham, Ph.D., and Carole...
A specialty, ready-to-use soilless substrate blend . Cut out plastic for watering and puncture drain holes. READY-GRO Super Sleeves contain READY-GRO AERATION FORMULA and have an optimum air content of...
A broad spectrum botanical product for control of insects and mites on indoor and outdoor ornamental plants, shrubs, flowers, garden vegetables, fruit and nut trees. Can be used as a...
A heavy duty heat resistant aluminum tape for repairing ducting. Pressure sensitive backing for durability and easy application.
A heavy duty plastic dome that is 2 in. and fits on 10x20" tray. It will help retain moisture and heat to improve germination of seedlings.
A HORTI-TRELLIS is a professional plant support trellising for horizontal or vertical applications. The trellis is made of pliable plastic for multiple uses, and unlike string net trellis, it will...
A new addition to the C.A.P. Ebb & Gro line up, the Ebb Monster breaks all the rules and brings a whole new dimension in plant size. The Ebb Monster...
A revolutionary new security product, Block-IR is made from NASA developed Infra-Red blocking technology. The two outer layers of Block-IR material reduce thermal imaging heat signatures by 97%. Each layer...
ABS Center Support 3x6 stand.
Active Air climate control products are available for a variety of indoor growing applications. Whether fans, CO2 systems, filters, or any other product in the line, they have all been...
Active Aqua Chiller Fitting Kit for AACH10, 1/2"
Active Aqua Chiller Fitting Kit for AACH10, 3/4"
Active Aqua Chiller Fitting Kit for AACH25 & AACH50, 1/2"
Active Aqua Chiller Fitting Kit for AACH25 & AACH50, 3/4"
Active Aqua Chiller Fitting Kit for AACH50, 1"
All natural industrial equipment cleaner, non-toxic, and biodegradable, it replaces harmful and ineffective chemical cleaners. Leaves your entire growing areas spotless and looking brand new!
American Agritech grow tray lids provide increased versatility to the grow trays. Combining a lid and grow tray instantly enables the user to utilize either aeroponic drip or ebb and...
American Hydroponics float valve allows you to have fresh water added to your reservoir, as needed, automatically.
An alternative to plastic covers for rockwool blocks. Use caps to help prevent light penetration that may cause algae growth.
As a follow up to her successful introductory book, Gloria Samperio Ruiz has written this more encompassing work on hydroponics. Un Paso Mas covers indoor hydroponic production, more systems and...
Atmosphere / CO2 controller, day & night temp w/photocell, 15-amp @ 120vac The AIR-3DN provides the ability to coordinate supplemental CO2 with your ventilation equipment. It features separated day and...
Atmosphere / CO2 Controller, Temp & Humidity w/photocell, 15-Amp @ 120vac The AIR-3 expands the line of atmospheric controllers by providing the ability to coordinate supplemental CO2 with your ventilation...
Atmosphere Controller, 120vac, Temp & Humidity, 15-Amp @ 120vac The AIR-1 allows you to control the temperature and humidity within your growing environment. C.A.P. strongly believes that the only way...
Atmosphere Controller, Independent Temp & Humidity, 15 Amp @ 120vac The AIR-2 has the same features as the AIR-1 plus independent temperature and humidity controls. The AIR-2 is rated for...
Atmosphere/CO2 Controller, Split Temp & Humidity w/photocell The AIR-4 has all the features of the AIR-3 plus independent temperature and humidity controls and photocell night device. Rated for 15A @...
Aura Systems is one of the first companies to offer ductless mini-split air conditioners to the Hydroponic industry. The Aura System mini-split units are designed to handle the stress and...
Autodrain Controller for Tray Reservoir Waster Water 15 Amp @ 120vac
B'Cuzz Hydromix HP is a "high porosity" professional growing medium formulated for the serious grower. The light weight and high porosity of B'Cuzz Hydromix HP provide conditions necessary to establish...
Bigfoot tray and reservoir (w/o stand), 45" x 26" x 14" - Black Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A:...
BLUE LIGHTNING Concentrated Mystical Plant Spray Non-toxic concentrated foliar spray dramatically arouses plant's ability to increase yield, growth and strength. Helps heal fungal and insect damaged plants! Cuttings root 25%...
Botanicare grow trays are available in many sizes to suit most applications. The trays are 7 inches deep and are ideal for use with rockwool, grow rock or pots filled...
Botanicare grow trays are available in many sizes to suit most applications. The trays are ideal for use with rockwool, grow rock or pots filled with a soilless grow substrate.
Botanicare Low Tide trays are available in many sizes to suit most applications. The trays are ideal for use with rockwool, grow rock or pots filled with a soilless grow...
Botanicare® Powers ClonersTM underwent a series of improvements and modifications to provide gardens of all sizes consistent, reliable production. Redeveloped with a Botanicare® low profile reservoir these systems decrease propagation...
Botanicare's MULTI-RES reservoir is designed for simplicity in maintenance and performance. Bottom only.
Botanicare's MULTI-RES reservoir is designed for simplicity in maintenance and performance. Bottom only
Botanicare's MULTI-RES reservoir is designed for simplicity in maintenance and performance. Lid only.
Botanicare's redesigned white premium ID trays offer professional hydroponic gardens superior quality and performance. The ID trays now include a 7" deep sidewall* that accommodates larger root masses, taller pots,...
Botanicare's® New Low Profile Reservoirs fit into tighter spaces but still pack the same volume as our current line of reservoirs. Available in both black and white ABS plastic these...
by Gloria Samperio Ruiz Hidroponia Bsica: Gloria Samperio Ruiz's first book describing the basics involved in hydroponic plant production. As president of the Mexican Hydroponic Association, Mrs. Samperio-Ruiz uses laymen's...
C.A.P. CO2 generators are constructed of powder coated steel enclosures that resist moisture, rust and discoloration. They will provide years of trouble-free operation. The GEN-1 and GEN-2 are manufactured in...
C.A.P. CO2 generators are constructed of powder coated steel enclosures that resist moisture, rust and discoloration. They will provide years of trouble-free operation. The GEN-1e and GEN-2e are manufactured in...
C.A.P.'s Ebb Monster Controller controls the fill and drain cycles, efficiently and effectively transferring nutrients to your plants on the schedule you set. This controller is the backbone of C.A.P.'s...
C02 LP Changeover Valve allows you to connect your propane CO2 generator to two tanks so when one runs low, it can be changed out without extinguishing the pilot flame.
Carbon dioxide generators operate by burning carbonaceous fuels such as propane or natural gas. The burners used in Green Air Products CO2 generators are specially designed to maximize the production...
Classroom Hydroponic Plant Factory by P. Brown, G. Krelle & M. Tam, 123 pages, pap. This comprehensive book uses hands-on growing and observing to introduce hydroponics to students. Lessons are...
Clear RezTM is the newest edition to the Ez-Clone® product line. This solution is designed to keep all of the internal workings of your Aeroponic and Hydroponic systems crystal clear.
CO2 Controller w/PPM option, temp & humidity, 2-timer, 10-Amp@120vac The CO2-2 has two timers that are used to add just the right amount of CO2 without the wasteful "overshoot" that...
CO2 Controller w/PPM option, temp & humidity, 4-timer, 10-Amp@120vac Four timers that are used to control your CO2. Same features as the CO2-2, plus two additional internal timers. The "Overall...
CO2 is an odorless, invisible, and non-flammable gas. It is also safe for humans in the maximum concentrations recommended for plant growth. The average level of CO2 in the atmosphere...
CO2 PPM monitor, complete w/PPM sensor (for CO2-2, CO2-4 & CGC-1) The PPM-1c is an extremely accurate CO2 sensor. It measures the exact level of CO2 in your growing area...
Co2 System replacement part.
Coco substrate is light and stable and is one of the best mediums for providing oxygen to the roots of the growing plants. Atami coco substrates are internationally certified by...
Coco-Mix is an organic substrate that can be used in combination with special coco nutrients containing organic minerals. Coconut fibres are comprised of much air and little water; the pH...
Cocogro BOSS is a Premium Soilless Organic Grow Media unique in its composition and is manufactured with extra washes to remove excess sodium. BOSS is made from 3/4" double sieved...
COCOGRO has a very low salt content and is available in 1/2" double-sieved long fibers to reduce dust and give ample space within the mix. COCOGRO has excellent drainage properties...
Cocogro has a very low salt content that is available in 1/2" double-sieved long fibers to reduce dust and give ample space within the mix. Cocogro has excellent drainage properties...
Cocogro Premium Organic Soilless Grow Media 1.5 cubic feet loose bag Cocogro has a very low salt content that is available in 1/2" double-sieved long fibers to reduce dust and...
Cold pressed from the seeds of the neem tree. This organic leaf polish can be used on any plant to produce clean, shiny leaves. Pure Neem Oil leaves a natural...
Compiled by Foothill Hydroponics. This book contains 4 chapters and a total of 110 pages of information. Chapter 1 deals with species and requirements for each. Chapter 2 is hydroponics...
Component kit for Leach Tray.
Contains Pyrethrins made from chrysanthemum flowers. Kills harmful garden pests on contact. Allows for repeated use without hurting humans or the environment. Can be applied up to the day of...
Converting a CO2 generator from propane to natural gas or vice-versa involves changing the pilot and burner orifices and the gas regulator. This involves a conversion kit and partial disassembly...
CT-DH-3P Controller w/4 Outlets - (Light Activated Photo Sensor) The CT-DH-3P is installed for cooling and dehumidifying control (operates on 120 Volt AC with 15 Amp maximum switching capacity and...
Custom black ABS insert with (24) 5-1/2" wells. Designed for use with 5 1/2" Net Pots, nests in 3'x3' tray. Roots grow through the insert into the tray to form...
Custom black ABS insert with (36) 1-1/2" wells. Designed for use with Rockwool cubes, nests in 3'x3' tray. Roots grow through the insert into the tray to form a root...
Designed with two thermostats, the CT-CT-1P temperature controller offers one temperature setting during the day (light period) and a different temperature at night (dark period). The CT-CT-1P is equipped with...
Diffuser provides 48 square inches of surface area over a total length of 18". Recommended for use with 3/4" or 1" tubing. Includes mesh bag.
Dyna-Gro DYNA-ROK II Advanced Hi-Silica Growing Medium is a natural, non-toxic and environmentally safe growing medium. It is suitable for all indoor and outdoor plants, including orchids, roses, annuals, perennials,...
Dyna-Gro Pure Neem Oil - "All Natural Leaf Polish" is cold pressed from the seeds of the neem tree. This organic leaf polish can be used on any plant to...
Dyna-Gro Root-Gel is a unique patented vitamin-hormone gel formulated for the propagation of cuttings, containing IBA, NAA and Vitamin B-1 in a water soluble form, plus just the right amount...
Each reservoir comes with a specially designed lid containing an access port and a raised grip porthole cover.This standard option allows the gardener easy access to the reser voir without...
Each reservoir comes with a specially designed lid containing an access port and a raised grip porthole cover.This standard option allows the gardener easy access to the reservoir without taking...
Ebb & Gro Controller Unit, complete with (2) pumps, 3.5 gal Reservoir Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A: To...
EBB &FLOW TUB OUTLET FITTINGS Custom poly-injection formed ebb and flow fittings to fit the needs of feed and drain watering requirements. Outlets are available in 1/2 inch (13mm) and...
Eco Hydroponic Grow System Easy to Assemble - Easy to Expand - Easy to Grow Harvest From the Benefits • Takes 2-3 minutes to hook up and install • A...
Econo 1-tray system w/reservoir, 3' x 3' x 19" - Black Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A: To ensure...
Econo 1-tray system w/reservoir, 3' x 3' x 19" - White Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A: To ensure...
Econo 2-tray system w/reservoir, 3' x 6' x 10" - White Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A: To ensure...
Econo 2-tray system w/reservoir, 3' x 6' x 19" - Black Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A: To ensure...
Elbow connectors
Expansion burners for the GEN series allow you to customize your LIQUID PROPANE generator for your particular application. Burners come complete with an installation tool, package of anti-seize, and easy...
Expansion burners for the GEN series allow you to customize your NATURAL GAS generator for your particular application. Burners come complete with an installation tool, package of anti-seize, and easy...
EZ - Clone specially formulated gel is designed to speed up root development, produce vigorous healthy roots & protect the cutting from pathogens & contaminants. This unique formula was designed...
EZ Clone Cloning Systems - introducing the next generation in cloning technology. New 30, 60 and 120 cutting units Easy to use - start cloning in minutes Root in 5...
Fill/drain fitting (custom bulkhead fitting with 1/2" screen, nut and O-ring). Can also be purchased as part of Fitting Kit (AH25017).
Flexitank Design Features: Will not rust, rot or corrode and ships for significantly less than traditional tanks. Made in the US with 22 oz. extruded coated thermoplastic material, reinforced with...
For the basics in garden room control the 24-CT-1 might be just what you need. This handy item incorporates two of the more common requirements of a small enclosure. The...
For the Dutch Leach Tray.
Formulated for use in containers and hydroponic applications. Specially designed to enhance root development and encourage greater nutrient uptake by plants. An excellent medium for starting seeds, transplanting, and growing...
Frame to fit American Hydroponics Econo 3' x 3' tray.
Frame to fit two American Hydroponics Econo 3' x 6' trays.
Galvanized construction. Allows you to vent multiple areas with one fan.
Galvanized duct reducers can be used with fans, ducting, air-cooled hoods, and ventilation systems.
Gardening Indoors with CO2 by George Van Patten 96 pages, pap. Complete information on CO2, its application and how to best utilize it in any indoor garden.
Gardening Indoors with Cuttings by George Van Patten 96 pages, pap. This book helps customers garden indoors with cuttings. An interesting read.
Gardening Indoors with H.I.D. Lights by George Van Patten 200 pages, pap. This "how-to" book unlocks the door to the world of gardening indoors under fluorescent and high intensity discharge...
Gardening Indoors with Rockwool by George Van Patten 128 pages, pap. Provides instructions on how to garden with rockwool indoors, as well as background information on the growth medium. Simple,...
Gardening Indoors; the Indoor Gardener's Bible by George Van Patten 200 pages, pap. The updated version of an indoor gardening staple. Full of advice, directions, and tips for the best...
Germination Station w/ Heat Mat, tray, 72 cell pack, 2" dome Germination Station with Heated Mat Grow healthier starts Increase germination success Better humidity control for optimum growth INCLUDES UL...
Green LED Caplight: Clips to the underside brim of most caps. 6 High Intensity LED bulbs for extended viewing range. Easy to use thumb switch operation, hands free illumination, 4...
Green LED Flashlight: Compact, long lasting, 9 powerful high intensity LED bulbs, 100,000+ hours of burn time, uses three AAA batteries (not included)
Green LED Headlight: This convenient, practical, hands free lamp has 17 high intensity LED bulbs that can be used with different settings. Light can be tilted to maximize its efficiency.
Green Rechargeable LED Work Light: A powerful green LED light, use free standing or hanging with two built in hooks. 78 High-intensity LED bulbs deliver a wide beam of light...
Grodan's Coco-Dan Root Blanket contains two 2'x2' mats. Each mat is 1" thick made from organic coconut coir fibers. They feature: Matted coir for use in trays to protect plant...
Grow large in a small space with the TURBOGARDEN - The perpetual growth machine. The TURBOGARDEN has the same features as the MICROGARDEN but has a larger reservoir and holds...
Heavy duty ABS reservoir.
Heavy duty ABS reservoir
HID Lighting Controller, 15 Minute "Hot-Start" & High-Temp Protection The HLC-3 HID lighting controller combines the functions of the HLC-1 and HLC-2 to protect your expensive HID lights from hot...
HID Lighting Controller, Delay On Timer, 15 Min On Delay, 15-Amp@120vac Designed to protect your expensive HID lights from "Hot Starts." This occurs when your lights are turned OFF and...
HID Lighting Controller, Hi-Temp Shutdown, 50-115'f, 15-Amp@120vac Used as a high temperature shutdown by plugging your lights into the outlet and setting the maximum temperature that your growing environment can...
High humidity can cause plants to grow poorly and can also promote mold. Our dehumidifier will extract up to 20 L (43 pints) of water per 24-hour period (in a...
Horti-Clean can be used on everything from plastic to stainless steel. Any material with any type of film deposit will be easily removed by just wiping on Horti-Clean. Works fantastic...
Hose fitting
How-To Hydroponics - 4th ed. by Keith Roberto 100 pages. This book illustrates each step of the hydroponic growing process and includes step-by-step hydroponic system plans to build 8 types...
HydroliteTM is a natural silica-based, volcanic mineral with a unique porous crystalline structure that allows it to hold nutrients until they are ready to be taken up by plants. Hydrolite's...
Hydroponic Basics by George Van Patten 80 pages, pap. The basics of soilless gardening indoors.
Hydroponic Solutions - Vol. 1 presented by Growing Edge 130 pages Hydroponic growing tips. More than 250 of your questions answered.
Hydroponics & Microfarms by Institute of Simplified Hydroponics CD-ROM Practical, easy to follow information on Hydroponics, Aquaculture, Urban Forestry. Over 1000 pages, viewed through a web browser.
Ideal for amending existing garden beds. Happy Frog Soil Conditioner loosens clay soils and provides air space for healthy roots. It neutralizes acidic soils. Contains beneficial microbes. Does not qualify...
Ideal for rooting cuttings aeroponically. Spinner comes complete with a male thread for a secure no leak fit.
In black ABS, the unique drainage pattern on the bottom of the tray has raised bumps, "nipples", strategically placed to stabilize any size or type of pot or grow cube.
Increases or decreases the humidity levels in your garden. Compatible with any equipment operating on 120v or less. Set the desired humidity level, the controller will activate equipment accordingly, indicator...
Leaf Coat can be applied in the vegetative and flowering stage on soil, coco and rockwool grown plants right up until two weeks before the end of the flowering period.
Light weight OMRI Listed coconut croutons. A great organic alternative to clay pellets or rocks. Coco-Dan Croutons are fresh water rinsed and ready to use. They have a porous structure...
Lightweight yet durable plastic tray. Install your own fittings or use ours. Works with Ebb & Flow or drip systems. Holds Rockwool slabs, cubes, Gro-rocks or medium of choice. Available...
Liquid LadybugTM is a bio miticide using organic botanical oils for controlling spider mite infestations on all indoor and outdoor plants and crops. It is designed to interrupt mite respiration...
Mag Drive 190 Pump is suitable for small to medium sized garden fountains, piped statuary, and ponds. It has a maximum flow of 190 gph with a 7 foot shut...
Master Light Controller, 30 Amp @ 120/240vac w/4-120vac plugs The MLC-4X and MLC-4XT Master Lighting Controllers are the best devices for controlling up to four HID lights from one time-clock...
Master Light Controller, 40 Amp @ 120/240vac w/8-120vac Plugs The MLC-8X, MLC-8XT, and MLC-8DX Master Lighting Controllers are the best devices for controlling up to eight 1000 watt HID lights...
Most people are slightly vague on the functions provided by this relay and the important role it plays in the co-ordination of the total environment control system. Our Atmospheric Controllers...
Natural Gas Conversion Kit allows you to change a Liquid Propane Burner to a Natural Gas Burner. It will come with a NG orifice, NG regulator, and a set of...
Natural Gas Conversion Kit allows you to change a Natural Gas Burnerto a Liquid Propane Burner. It will come with a LP orifice, LP regulator, and a set of front...
Non-Adjustable Timer, Factory Settings, 1 Min On/4 Min Off, 15 Amp@120vac The NFT series of preset recycling timers are the simplest devices available for turning a device ON and OFF...
Non-Adjustable Timer, Factory Settings, 3 Min On/5 Min Off, 15 Amp@120vac The NFT series of preset recycling timers are the simplest devices available for turning a device ON and OFF...
Not all spaces are designed the same and some measure out to an exact size. For these compact spots Botanicare® has developed new Outside Dimension Trays. These trays sit in...
O-ring for CO2 regulator inlet (where the regulator meets the tank)
Optional add on to the ACANS12 KIT.
Overflow fitting (PVC tube and adapter with 1" screen). Can also be purchased as part of Fitting Kit (AH25017).
Oxidate Fungicide offers powerful disease control for fruits and vegetables. Proven effective on stopping diseases on contact while being eco-friendly. Leaves no chemical residue behind and has been used in...
Pack of 50 - 2" replcement neoprene inserts for DWCLO42 and DWCLO84
Permeable Flexible Air Stones are a great way to aerate your growing system. The flexible stones bend into any shape you need to deliver air where you need it most,...
Photocontroller, 120vac, ON during "Daylight", 10 Amp @ 120vac The PTC series of photo controllers are perfect when you need to turn something ON only during daylight hours or only...
Plant Nutrient Facts for Hydroponics, and how to make your own fully formulated plant nutrient. This book is a compilation of two earlier publications. Written by Jim McCaskill who lectured...
PLANT READY-GRO Super plugs are all natural soilless organic grow plugs made of composted tree bark and organic materials. These bio-dynamic plugs are perfect for seedlings or cuttings. Transplant plugs...
Plastic mesh bug screen easily slips on and off fans and ducting. Elasticized opening and adjustable drawstring create a perfect fit. • Catches insects, mold and mildew • Use for...
Port hole cover for EZ Reservoir
Porthole cover for Turbo Garden ebb & flow hydroponics system (AATGEF).
Power Cloner 45, Power Cloner 70, and Power Cloner 165 allow you to easily and successfully root your favorite plants. Put any fruit, flower, herb, shrub, or tree cuttings in...
Pre-Mix Is a dry fertilizer comprised of 100% natural ingredients derived from organic matter, rock meal and trace elements. This microbially active blend was formulated to guarantee vigorous growth, abundant...
Pump with 6 outlets, 45L per The Active Aqua EXTRA LARGE 8 1/2" air stone disc is a great way to add oxygen to your hydroponic growing system. The micro-pore...
Pure Earth Indoor Aeration from Organicare is blended using superior, and all natural ingredients, insuring that your plants receive the natural benefits that only organics can provide. Pure EarthTM is...
Pure organic-based plant food is the base for the Organicare Plant Nutrient System. Pure contains only natural, organic ingredients. Pure's slow release, carbon based, biologically enhanced granules feed beneficial soil...
Quiet. Strong. Reflective. Fiberglass reinforced ducting with itch-free 3-ply permanent inside sound deadening insulation. Super strong reflective cloth exterior insulates against heat and sound. Clamps included.
Ready to use right out of the bag. Exceptional for raised bed planting and amending existing garden beds. Contains premium select earthworm castings, bat guano and micros. -Does not qualify...
Ready to use right out of the bag. Ideal for containerized plantings. Light texture and well aerated. Contains earthworm castings, bat guano and micronutrients. Premium blend of good things from...
ReadyGro Aeration Formula (4 to 6 waterings daily) is specifically designed for automated hydrogardens and self-watering planters with small to midsize plants. This blend is lighter and contains higher air...
Replacement airpump for Emily's Garden (EMSYST). Strong + quiet air supply. High or low output switch . Color packaging
Replacement CO2 Gas Detection Tube 300-5000 PPMV, pack of 10 Sold in packs of 10
Replacement lid for 42 site cloner (DWCL042).
Replacement lid for Single Tray Growing System (DWSTR01).
replacement part for Emily's garden (EMSYST).
Replacement propane regulator for GEN-1 and GEN-2 liquid propane CO2 generators.
Reservoir Lid for the 35 Gallon Sunstream system (photo shows lid on reservoir)
Reservoir Lid
Revitalizer has been formulated specifically to clean air diffusers. Simply soak your stone of shield for a few hours; rinse clean and your diffusers will continue to work like new...
SERENADE Garden Disease Control offers you the same effective control used by thousands of farmers to grow beautiful, disease-free fruits, vegetables and flowers - without chemicals that can be harmful...
Specifications
Specifications <
SPO Replacement Bulb for CAOZN1
stakes) The lines are 26" long and about 1mm in diameter. The stakes (measured upright) 4.88" high. The lines are banded together - 100 per pack. The stakes are bagged...
Start with our 2" dome with vents, move up to the 7" sturdy dome with adjustable top vents for growing bigger and taller starts. Comes with all the basics including...
Stopping food borne illnesses and spoilage is easy with SaniDate RTU Fruit & Vegetable Wash. Use SaniDate RTU Fruit & Vegetable Wash on fruits and vegetables before eating to eliminate...
Sturdy, galvanized construction. Allows you to vent multiple areas with one fan.
Takes you step by step towards setting up your own system and producing successful crops. 40 min.instructional DVD.
The CST-1000 allows On times of 1000 minutes (16.66 hrs) and Off times of 1000 minutes. Often used to time lighting for cycles that do not necessarily correspond to normal...
The absolute best CO2 controller available today. Fuzzy LogicTM brings the CO2 level up to the desired setting without over-shooting. Used to control both compressed CO2 and gas-burning CO2 generators.
The advantage of the Angle Stake is its long neck which holds the 1/4" tubing securely in place. The angle of the stake helps prevent deposits in the tubing.
The Aerojet is Botanicare's Best Selling Expandable Hydrogarden The AEROJET is a true aeroponic system, not a deep flow hydro-aeroponic system. Microjets spray the roots of the plants allowing for...
The ART series of adjustable recycling timers control any application requiring a device to be turned ON and OFF at precise intervals. The ART-DNe Digital Adjustable Recycling Timer, has an...
The Best of Growing Edge, Vol.1of 3 by Various Vol.1 146 pages. A compilation of articles from The Growing Edge magazine Vol.1: 1989-1994 Vol.2: 1994-1999 Vol.3: 2000-2005
The Best of Growing Edge, Vol.2 of 3 by Various Vol.2,297 pages. A compilation of articles from The Growing Edge magazine Vol.1: 1989-1994 Vol.2: 1994-1999 Vol.3: 2000-2005
The Best of Growing Edge, Vol.3 of 3 by Various Vol.3, 384 pages. A compilation of articles from The Growing Edge magazine Vol.1: 1989-1994 Vol.2: 1994-1999 Vol.3: 2000-2005
The best selling ebb/flow unit in the US now available with just the tray, reservoir and fittings.
The Bigfoot Hydroponic Garden - This Ebb & Flow system has all the benefits of our tried and true Econo Systems, with a more convenient size. Constructed of UV stabilized,...
The BioWave Subsonic Harmonic Wave Machine creates a subsonic harmonic wave that improves plant respiration, increasing plant yields by an average of 20% and total dissolved solids by a whopping...
The Bottle C02 Regulator and Solenoid 120 volt package includes one C02 bottle regulator with tank pressure and flow gauges (rated 8 to 30 cfh), 120 VAC solenoid valve, 15...
The C.A.P. CO2 Regulator/Emitter will allow you to maintain ideal CO2 levels for optimum growth. It features an accurate, easy to adjust CO2 flow meter, a pre-set regulator that never...
The C.A.P. Dual CO2 Regulator/Emitter will allow you to maintain ideal CO2 levels for optimum growth. It features an accurate, easy to adjust CO2 flow meter, a pre-set regulator that...
The C.A.P. OZN-Jr Ozone Generator attacks and neutralizes odors. It eliminates odors caused by smoke, mold, mildew, pets, cooking and damp basements by generating ozone (03) - one of the...
The CAVSC-DNe is designed to gradually increase or decrease the speed of centrifugal fans depending on the day or night temperature set-points. The Variable Fan Speed Controller enables you to...
The CGC-1 Complete Electronic Greenhouse Controller controls all of the main devices required in today's modern hydroponic garden. Your HID lights, supplemental CO2, hydroponic pumps, exhaust fans or air conditioner.
The CST-1 has solved the age old problem of accurate short cycle timing. The only unit of it's kind designed specifically for the control of grow systems. Easy to set...
The CT-DH-4 and 4P is designed to be used with CO2 equipment, dehumidifiers, and exhaust fans. While it is similar to the CT-DH-3 it has the added feature of independent...
The CubeCap™ enables you to naturally and efficiently minimize Algae, Fungus Gnats and their root eating Larva found on Rockwool and Coco growing blocks. It is one of the first...
The CubeCapTM enables you to naturally and efficiently minimize Algae, Fungus Gnats and their root eating Larva found on Rockwool and Coco growing blocks. It is one of the first...
The DRIPCAP is a patented water conservation tool & grow medium protector. It uses a new innovative dripping method & hose holding technology. The DRIPCAP is made from recycled plastic...
The fuel hose is a typical flammable gas type welding hose that may be used with an acetylene welding torch.
The Horti-Control Dust Shroom is a reusable foam filter designed to keep dust, bugs, mold, and even bacteria out of indoor gardening areas and air cooled reflectors. This revolutionary product...
The industry standard! Includes one fill/drain fitting (custom bulkhead fitting with 1/2" screen, nut and O-ring) and one overflow fitting (PVC tube and adapter with 1" screen). Available individually.
The Insatiable Gardener's Guide by Susan M. Brackney 144 pages. From lighting and plant propagation to climate control, common indoor garden pests, and everything in between.
The IR-2 provides the switching function to isolate two separate equipment controllers. The relay lets you function a single device with two independent controls and eliminates the possibility of power...
The JETSTREAM is the most versatile system on the market, designed to grow tomatoes, cucumbers, peppers, herbs and flower crops.Any preferred grow substrate can be utilized with the JETSTREAM including...
The LPCV-1 liquid propane crossover valve will automatically switch from the empty tank to the full one. This will enable you to fill the empty tank at your convenience and...
The MLC-16 and MLC-16a represent the latest in large scale lighting control. They are the best devices for controlling up to 16 lights from one timer or controller. You run...
The MLC-16D and MLC-16Da represent the latest in large scale lighting control. They are the best devices for controlling two sets of 8 lights, each with separate timings. You run...
The MLC-24DX represents the latest in large scale lighting control. It is the best device for controlling two sets of 12 lights, each with separate trigger cables. You run 120...
The MLC-24X represents the latest in large scale lighting control. It is the best device for controlling up to 24 lights from one timer or controller. The MLC-24 units feature...
The MLC-4X and MLC-4XT Master Lighting Controllers are the best devices for controlling up to four HID lights from one time-clock or controller. You run 30 amp, 120/240 volt power...
The MLC-8X, MLC-8XT, and MLC-8DX Master Lighting Controllers are the best devices for controlling up to eight 1000 watt HID lights from one time-clock or controller. You run 40 amp,...
The MULTI-RES Reservoir comes with a specially designed lid containing an access port. This standard option allows the gardener easy access to the reservoir without taking the entire lid off,...
The OZN-1 Ozone Generator attacks and neutralizes odors at the source. Eliminates odors caused by smoke, mold, mildew, pets, cooking and damp basements by generating ozone (03). C.A.P. strongly believes...
The PPM-3 is the most affordable and simple CO2 controller available. Very accurate at measuring levels of Carbon Dioxide in your growing area from 0 to 5000 ppm.
The PPM-4 is the simplest, safest and most affordable CO2 controller available today... from any manufacturer. Perfect for controlling LP or natural gas generators with PPM accuracy. The PPM-4 is...
The PTC series of photo controllers are perfect when you need to turn something ON only during daylight hours or only at night.
The specifications of the XGC-1 are identical in every way to the CGC-1, except for the addition of Fuzzy Logic CO2 control built in!
The TMP-DNe allows you to control the temperature within your growing environment. The TMP-DNe is a day/night electronic cooling or heating thermostat with a differential of 3, 5 or 7...
The tool for perfect watering of rockwool products The syringe with a needle made from 1/4" tubing allows you to easily take a water sample from your rockwool. If the...
The Turbogarden provides an effective automated method for delivering optimal levels of water, nutrients, and oxygen to your favorite plants. You’ll get rapid growth rates, higher yields, increased nutritional value,...
The ultimate potting soil-everything your plants need, in one bag. Ocean Forest is a powerhouse blend of premium earthworm castings, bat guano, and Pacific Northwest sea-going fish and crab meal.
The UPM-1 allows the user to run additional HID lights or control multiple fans/air conditioners or other high amperage 120 volt equipment.
These humidity domes fit Botanicare grow trays. Made for the 44" x 24" x 7" Grow Tray. After cuttings root, remove the dome and transplant cuttings into larger rockwool blocks...
These Root Guards act as a cover to block light and debris from entering the net pots in hydroponic systems. They are designed for use with American Agritech Net Cup...
These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally...
This Big & Chunky Perlite allows for extra aeration and better drainage. Its larger size allows for better anchorage of the root system. The larger surface area holds moisture and...
This controller also offers two thermostats for different day (light period) and night (dark period) temperatures plus CO2 override. When the temperature in your space reaches the set point, any...
This custom glass-fired air diffuser creates incredibly small bubbles, which significantly increase oxygen ratios per surface area. Micro-Pore diffusers will not break down or clog like other cheaper air stones.
This is a ready to use, nutrient rich, and fine screened potting soil. It has a light texture and is well aerated. Ideal for containerized plantings. pH adjusted for optimum...
This is the 3-pot expansion kit for the Monster 6-Pot complete system. You can add two of these kits to the system for a total of 12 sites.
This is the Bottom ONLY for Botanicare's 10 gal. Reservoir.
This organic plant food is the base for for the Organicare Plant Nutrient System. Containing only natural, organic ingredients, with slow release, carbon based, biologically enhanced granules that feed beneficial...
This portable unit will keep your growing area cool. It is energy efficient and is easily moved to provide cooling where you need it most. - 14,000 BTU/h cooling or...
Tomato: A guide to the pleasures of choosing, growing, and cooking Which are the most reliable varieties for a bumper crop? What does it mean when the leaves curl? Will...
Unique in its composition and is manufactured with extra washes to remove excess sodium. Made from ½" double sieved coir fibers for increased air space to the root zone, the...
Used by the pros to take water samples deep from inside a Grodan stonewool block or slab for better pH and EC analysis. Fits any standard Luer-Lock plastic syringe.
Vent for Humidity Dome
We recommend measuring CO2 periodically to ensure optimum levels for growth. The CO2 Tester Kit is an inexpensive alternative to costly electronic monitors. Gauge proper CO2 level Eliminate waste and...
White Flood Table 25.75" X 43.5" X 6.75" (ID: 24" X 44" X 7") < Botanicare grow trays are available in many sizes to suit most applications. The trays are...
White Flood Table 52.25" X 104.5" X 6.5" (ID: 48" X 96" X 7") Botanicare grow trays are available in many sizes to suit most applications. The trays are 7...
White Flood Tray 4x4 (OD: 52.25" X 52.25" X 6.5") (ID: 48" X 48" X 7") < Botanicare grow trays are available in many sizes to suit most applications. The...
Why pay for all that plastic when all that is needed is a little water catchment? Botanicare's newly expanded line of Low Tide trays, now offered in black, are a...
Why pay for all that plastic when all that is needed is a little water catchment? Our newly expanded line of Low Tide trays, now offered in black, are a...
Why pay for all that plastic when all that is needed is a little water catchment? Our newly expanded line of Low Tide trays, now offered in black, are a...
With the 2 x 4 Drip Add-On you can turn your Ebb & Flow system into a drip system with one easy kit. Adding a drip kit to your tray...
With the easy-to-install kit, you can turn your Ebb & Flow system into a drip system. Drip irrigation allows you to give your plants exactly what they need when they...
Your potted plants deserve the best. Their roots can't seek out nutrients in the ground, so you have to bring it to them. That's why Happy Frog Potting Soil is...
(2) Bulk Head Screens 2 Extension 3/4" Barbed Fitting
Aerates and circulates. 4-color packaging. Hang card display. <
Easily identify pests, disease, or plant species to target fast solutions Provides targeted, optimal illumination Compact & light weight design Super bright LED bulb to illuminate specimen Includes batteries and...
Easily identify pests, disease, or plant species to target fast solutions Provides targeted, optimal illumination Compact & light weight design Super bright LED bulb to illuminate specimens Includes batteries and...
Heavy duty plastic Multiple holes allow for drainage Reusable
HPR-1 is hard wired 30 Amp capacity, 240V power relay controls multiple lights up to 30 Amps Supply 240 volts to input side of the relay Hard wire appliances to...
Sturdy 6 mil plastic Digital camo print Pre-punched drainage holes Pre-punched drainage holes Plant right in the bag
Super efficiency with both 1000W sodium and halide Includes cord set with 15' power cord Low profile design for lower clearance areas Patented cool running double wall design Compact and...

Next >>