Hydrofarm, Inc. ProZyme 55 gal. HNP430

Description
Enzymatic Concentrate ProZyme Enzymes are biological catalysts, derived from living organisms. Catalysts increase the speed of naturally occurring chemical reactions. Prozyme, is a concentrate, made up of over 80 different beneficial enzymes. Humboldt Nutrients employs the foremost experts in horticultural enzymes to formulate Prozyme into a highly diverse blend of enzymatic compounds. The result is a rich, dark biological which will break down dead root mass, starches, carbohydrates and nutrients to make them readily available and useful to the plant. Competing enzyme concentrates are clear in appearance, indicating low enzymatic species count. Prozyme is a natural chelate, or a biological key, carrying the elements necessary for plant health, and delivering them into the cell wall for maximum absorption. Organic and conventional nutrients can contain complex macromolecules which are harder for a plant to break down and absorb than smaller compounds. Prozyme stimulates the "pre-digestion" of these complex molecules, allowing the plant to absorb and immediately use the nutrients. Since each enzyme has specific role to play in catalyzing reactions, the diversity of enzymatic species in Prozyme assures that each task required by the plant is performed efficiently and rapidly. Whenusing Prozyme as a catalyst for chemical reactions, the rate of reaction can be over 15 million times faster than if left un-catalyzed. Without proper enzymatic activity, absorption of nutrients is sluggish and incomplete. Using Humboldt Nutrients Prozyme in addition to our nutrient feeding schedules will ensure that your plants maintain rapid, and complete nutrient absoprtion. DIRECTIONS:Add 5-10ml per gallon of water or nutrient solution. Humboldt nutrients ProZyme is specially developed for cleansing and treating all growing mediums. ProZyme is compatible with all standard nutrients, rooting compounds, and fertilizing programs.
Description
Enzymatic Concentrate ProZyme Enzymes are biological catalysts, derived from living organisms. Catalysts increase the speed of naturally occurring chemical reactions. Prozyme, is a concentrate, made up of over 80 different beneficial enzymes. Humboldt Nutrients employs the foremost experts in horticultural enzymes to formulate Prozyme into a highly diverse blend of enzymatic compounds. The result is a rich, dark biological which will break down dead root mass, starches, carbohydrates and nutrients to make them readily available and useful to the plant. Competing enzyme concentrates are clear in appearance, indicating low enzymatic species count. Prozyme is a natural chelate, or a biological key, carrying the elements necessary for plant health, and delivering them into the cell wall for maximum absorption. Organic and conventional nutrients can contain complex macromolecules which are harder for a plant to break down and absorb than smaller compounds. Prozyme stimulates the "pre-digestion" of these complex molecules, allowing the plant to absorb and immediately use the nutrients. Since each enzyme has specific role to play in catalyzing reactions, the diversity of enzymatic species in Prozyme assures that each task required by the plant is performed efficiently and rapidly. Whenusing Prozyme as a catalyst for chemical reactions, the rate of reaction can be over 15 million times faster than if left un-catalyzed. Without proper enzymatic activity, absorption of nutrients is sluggish and incomplete. Using Humboldt Nutrients Prozyme in addition to our nutrient feeding schedules will ensure that your plants maintain rapid, and complete nutrient absoprtion. DIRECTIONS:Add 5-10ml per gallon of water or nutrient solution. Humboldt nutrients ProZyme is specially developed for cleansing and treating all growing mediums. ProZyme is compatible with all standard nutrients, rooting compounds, and fertilizing programs.

Suppliers

Company
Product
Description
Supplier Links
ProZyme 55 gal. - HNP430 - Hydrofarm, Inc.
Petaluma, CA, USA
ProZyme 55 gal.
HNP430
ProZyme 55 gal. HNP430
Enzymatic Concentrate ProZyme Enzymes are biological catalysts, derived from living organisms. Catalysts increase the speed of naturally occurring chemical reactions. Prozyme, is a concentrate, made up of over 80 different beneficial enzymes. Humboldt Nutrients employs the foremost experts in horticultural enzymes to formulate Prozyme into a highly diverse blend of enzymatic compounds. The result is a rich, dark biological which will break down dead root mass, starches, carbohydrates and nutrients to make them readily available and useful to the plant. Competing enzyme concentrates are clear in appearance, indicating low enzymatic species count. Prozyme is a natural chelate, or a biological key, carrying the elements necessary for plant health, and delivering them into the cell wall for maximum absorption. Organic and conventional nutrients can contain complex macromolecules which are harder for a plant to break down and absorb than smaller compounds. Prozyme stimulates the "pre-digestion" of these complex molecules, allowing the plant to absorb and immediately use the nutrients. Since each enzyme has specific role to play in catalyzing reactions, the diversity of enzymatic species in Prozyme assures that each task required by the plant is performed efficiently and rapidly. Whenusing Prozyme as a catalyst for chemical reactions, the rate of reaction can be over 15 million times faster than if left un-catalyzed. Without proper enzymatic activity, absorption of nutrients is sluggish and incomplete. Using Humboldt Nutrients Prozyme in addition to our nutrient feeding schedules will ensure that your plants maintain rapid, and complete nutrient absoprtion. DIRECTIONS:Add 5-10ml per gallon of water or nutrient solution. Humboldt nutrients ProZyme is specially developed for cleansing and treating all growing mediums. ProZyme is compatible with all standard nutrients, rooting compounds, and fertilizing programs.

Enzymatic Concentrate ProZyme

Enzymes are biological catalysts, derived from living organisms. Catalysts increase the speed of naturally occurring chemical reactions. Prozyme, is a concentrate, made up of over 80 different beneficial enzymes.
Humboldt Nutrients employs the foremost experts in horticultural enzymes to formulate Prozyme into a highly diverse blend of enzymatic compounds. The result is a rich, dark biological which will break down dead root mass, starches, carbohydrates and nutrients to make them readily available and useful to the plant.

Competing enzyme concentrates are clear in appearance, indicating low enzymatic species count.
Prozyme is a natural chelate, or a biological key, carrying the elements necessary for plant health, and delivering them into the cell wall for maximum absorption.
Organic and conventional nutrients can contain complex macromolecules which are harder for a plant to break down and absorb than smaller compounds. Prozyme stimulates the "pre-digestion" of these complex molecules, allowing the plant to absorb and immediately use the nutrients.
Since each enzyme has specific role to play in catalyzing reactions, the diversity of enzymatic species in Prozyme assures that each task required by the plant is performed efficiently and rapidly.
Whenusing Prozyme as a catalyst for chemical reactions, the rate of reaction can be over 15 million times faster than if left un-catalyzed. Without proper enzymatic activity, absorption of nutrients is sluggish and incomplete.

Using Humboldt Nutrients Prozyme in addition to our nutrient feeding schedules will ensure that your plants maintain rapid, and complete nutrient absoprtion.
DIRECTIONS:Add 5-10ml per gallon of water or nutrient solution.

Humboldt nutrients ProZyme is specially developed for cleansing and treating all growing mediums. ProZyme is compatible with all standard nutrients, rooting compounds, and fertilizing programs.

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number HNP430
Product Name ProZyme 55 gal.
Function Catalyst
Unlock Full Specs
to access all available technical data