Hydrofarm, Inc. Equilibrium Natural 32 oz. HNEQ405

Description
Plants and gardens must have accessible calcium and magnesium to successfully grow, fruit and flower. In thorough tests conducted by the Humboldt Nutrients team throughout the hills and valleys of Northern California this specific solution of Ca and Mg dominated the competition in side-by-side trials. If you want to reap a large bountiful harvest your plants must receive the correct ratio of Calcium to Magnesium throughout its life cycle; but for that harvest to be flavorful, sweet and aromatic, one must ensure that the Ca and Mg you are feeding your garden is derived from high quality source materials. With Equilibrium Natural, Humboldt Nutrients offers the ease of a one-part Ca-Mg additive with the quality which has come to be associated with our products. Try Equilibrium Natural today and see the difference it makes in your normal routine. Use Equilibrium Natural as part of one of our complete feeding programs and you will be hooked for life. Equilibrium Natural can be applied to all crops including vegetable crops, row crops, field crops, trees, vines, ornamentals, gardens and landscaping. Add to fertilizer mix for plants growing in soil, potting mixes, soil-less rooting media and hydroponics. Equilibrium Natural can also be used in foliar sprays. Equilibrium Natural can be used by the indoor and outdoor home gardener for all varieties of plants, such as flowers, vegetables, herbs, trees, berries, shrubs, ornamentals, annuals and perennials. Application rates: Hydroponic applications: Use 1-5 ml per gallon of reservoir water. Change nutrient solution weekly to avoid excess sediment. General Application: Use 1-5 ml per gallon of water or nutrient solution. Foliar Application: Use at a rate of 5ml per gallon of finished foliar solution. Equilibrium Natural 1-2-1 Guaranteed Analysis Total Nitrogen (N) 1.00% 1.00% Nitrate Nitrogen Available Phosphate (P2O5) 2.0% Soluble Potassium (K2O5) 1.0% Calcium (C) 25.00% Magnesium (Mg) 3.0% 3.0% Water Soluble Magnesium Organic Iron (Fe) 0.25% Derived From: Soft rock phosphate, Calcium Carbonate, Crab meal, Magnesium oxide, Magnesium sulfate, Iron oxide, Solubor Also Contains non plant food ingredient: Kelp, Yucca, polysaccharides and honey KEEP OUT OF REACH OF CHILDREN
Description
Plants and gardens must have accessible calcium and magnesium to successfully grow, fruit and flower. In thorough tests conducted by the Humboldt Nutrients team throughout the hills and valleys of Northern California this specific solution of Ca and Mg dominated the competition in side-by-side trials. If you want to reap a large bountiful harvest your plants must receive the correct ratio of Calcium to Magnesium throughout its life cycle; but for that harvest to be flavorful, sweet and aromatic, one must ensure that the Ca and Mg you are feeding your garden is derived from high quality source materials. With Equilibrium Natural, Humboldt Nutrients offers the ease of a one-part Ca-Mg additive with the quality which has come to be associated with our products. Try Equilibrium Natural today and see the difference it makes in your normal routine. Use Equilibrium Natural as part of one of our complete feeding programs and you will be hooked for life. Equilibrium Natural can be applied to all crops including vegetable crops, row crops, field crops, trees, vines, ornamentals, gardens and landscaping. Add to fertilizer mix for plants growing in soil, potting mixes, soil-less rooting media and hydroponics. Equilibrium Natural can also be used in foliar sprays. Equilibrium Natural can be used by the indoor and outdoor home gardener for all varieties of plants, such as flowers, vegetables, herbs, trees, berries, shrubs, ornamentals, annuals and perennials. Application rates: Hydroponic applications: Use 1-5 ml per gallon of reservoir water. Change nutrient solution weekly to avoid excess sediment. General Application: Use 1-5 ml per gallon of water or nutrient solution. Foliar Application: Use at a rate of 5ml per gallon of finished foliar solution. Equilibrium Natural 1-2-1 Guaranteed Analysis Total Nitrogen (N) 1.00% 1.00% Nitrate Nitrogen Available Phosphate (P2O5) 2.0% Soluble Potassium (K2O5) 1.0% Calcium (C) 25.00% Magnesium (Mg) 3.0% 3.0% Water Soluble Magnesium Organic Iron (Fe) 0.25% Derived From: Soft rock phosphate, Calcium Carbonate, Crab meal, Magnesium oxide, Magnesium sulfate, Iron oxide, Solubor Also Contains non plant food ingredient: Kelp, Yucca, polysaccharides and honey KEEP OUT OF REACH OF CHILDREN

Suppliers

Company
Product
Description
Supplier Links
Equilibrium Natural 32 oz. - HNEQ405 - Hydrofarm, Inc.
Petaluma, CA, USA
Equilibrium Natural 32 oz.
HNEQ405
Equilibrium Natural 32 oz. HNEQ405
Plants and gardens must have accessible calcium and magnesium to successfully grow, fruit and flower. In thorough tests conducted by the Humboldt Nutrients team throughout the hills and valleys of Northern California this specific solution of Ca and Mg dominated the competition in side-by-side trials. If you want to reap a large bountiful harvest your plants must receive the correct ratio of Calcium to Magnesium throughout its life cycle; but for that harvest to be flavorful, sweet and aromatic, one must ensure that the Ca and Mg you are feeding your garden is derived from high quality source materials. With Equilibrium Natural, Humboldt Nutrients offers the ease of a one-part Ca-Mg additive with the quality which has come to be associated with our products. Try Equilibrium Natural today and see the difference it makes in your normal routine. Use Equilibrium Natural as part of one of our complete feeding programs and you will be hooked for life. Equilibrium Natural can be applied to all crops including vegetable crops, row crops, field crops, trees, vines, ornamentals, gardens and landscaping. Add to fertilizer mix for plants growing in soil, potting mixes, soil-less rooting media and hydroponics. Equilibrium Natural can also be used in foliar sprays. Equilibrium Natural can be used by the indoor and outdoor home gardener for all varieties of plants, such as flowers, vegetables, herbs, trees, berries, shrubs, ornamentals, annuals and perennials. Application rates: Hydroponic applications: Use 1-5 ml per gallon of reservoir water. Change nutrient solution weekly to avoid excess sediment. General Application: Use 1-5 ml per gallon of water or nutrient solution. Foliar Application: Use at a rate of 5ml per gallon of finished foliar solution. Equilibrium Natural 1-2-1 Guaranteed Analysis Total Nitrogen (N) 1.00% 1.00% Nitrate Nitrogen Available Phosphate (P2O5) 2.0% Soluble Potassium (K2O5) 1.0% Calcium (C) 25.00% Magnesium (Mg) 3.0% 3.0% Water Soluble Magnesium Organic Iron (Fe) 0.25% Derived From: Soft rock phosphate, Calcium Carbonate, Crab meal, Magnesium oxide, Magnesium sulfate, Iron oxide, Solubor Also Contains non plant food ingredient: Kelp, Yucca, polysaccharides and honey KEEP OUT OF REACH OF CHILDREN

Plants and gardens must have accessible calcium and magnesium to successfully grow, fruit and flower. In thorough tests conducted by the Humboldt Nutrients team throughout the hills and valleys of Northern California this specific solution of Ca and Mg dominated the competition in side-by-side trials.
If you want to reap a large bountiful harvest your plants must receive the correct ratio of Calcium to Magnesium throughout its life cycle; but for that harvest to be flavorful, sweet and aromatic, one must ensure that the Ca and Mg you are feeding your garden is derived from high quality source materials.
With Equilibrium Natural, Humboldt Nutrients offers the ease of a one-part Ca-Mg additive with the quality which has come to be associated with our products.
Try Equilibrium Natural today and see the difference it makes in your normal routine. Use Equilibrium Natural as part of one of our complete feeding programs and you will be hooked for life.
Equilibrium Natural can be applied to all crops including vegetable crops, row crops, field crops, trees, vines, ornamentals, gardens and landscaping. Add to fertilizer mix for plants growing in soil, potting mixes, soil-less rooting media and hydroponics. Equilibrium Natural can also be used in foliar sprays. Equilibrium Natural can be used by the indoor and outdoor home gardener for all varieties of plants, such as flowers, vegetables, herbs, trees, berries, shrubs, ornamentals, annuals and perennials.

Application rates:
Hydroponic applications: Use 1-5 ml per gallon of reservoir water. Change nutrient solution weekly to avoid excess sediment.

General Application: Use 1-5 ml per gallon of water or nutrient solution.
Foliar Application: Use at a rate of 5ml per gallon of finished foliar solution.
Equilibrium Natural 1-2-1
Guaranteed Analysis
Total Nitrogen (N) 1.00%
1.00% Nitrate Nitrogen
Available Phosphate (P2O5) 2.0%
Soluble Potassium (K2O5) 1.0%
Calcium (C) 25.00%
Magnesium (Mg) 3.0%
3.0% Water Soluble Magnesium
Organic Iron (Fe) 0.25%
Derived From: Soft rock phosphate, Calcium Carbonate, Crab meal, Magnesium oxide, Magnesium sulfate, Iron oxide, Solubor
Also Contains non plant food ingredient: Kelp, Yucca, polysaccharides and honey
KEEP OUT OF REACH OF CHILDREN

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number HNEQ405
Product Name Equilibrium Natural 32 oz.
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ Fluoropolymer Resins - LF-916F - AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Pale Yellow Flakes
View Details
Light-Curable Materials, Activators, 501-E-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
Adipate Ester Base Stock - Esterex™ A32 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Redox Buffer 475 mV - 238322 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details