Hydrofarm, Inc. Solo Tek Grow 1L GT10104363

Description
A complete one-part nutrient system SOLOTEK is a complete, soil/soilless, revolutionary organic-based nutrient system. It is a scientifically designed one-part nutrient system, where nutrients and supplements from different organic/inorganic sources are combined to provide an ideal nutrient environment and optimum plant production. SOLOTEK is comprised of a minumum of 50% organically-derived plant nutrients and all plant growth stimulants are 100% organic, derived from natural plant resources. SOLOTEK is the only product of its kind that possesses a very high nutrient concentration, along with organic chelating agents. This one-part solution will provide everything the plant needs during various stages of growth. And all growers from professional to novice, will find it very easy to use. SOLOTEK also contains a variety of Amino Acids, Vitamins, Enzymes and Carbohydrates, all derived from natural plant sources.
Datasheet
Description
A complete one-part nutrient system SOLOTEK is a complete, soil/soilless, revolutionary organic-based nutrient system. It is a scientifically designed one-part nutrient system, where nutrients and supplements from different organic/inorganic sources are combined to provide an ideal nutrient environment and optimum plant production. SOLOTEK is comprised of a minumum of 50% organically-derived plant nutrients and all plant growth stimulants are 100% organic, derived from natural plant resources. SOLOTEK is the only product of its kind that possesses a very high nutrient concentration, along with organic chelating agents. This one-part solution will provide everything the plant needs during various stages of growth. And all growers from professional to novice, will find it very easy to use. SOLOTEK also contains a variety of Amino Acids, Vitamins, Enzymes and Carbohydrates, all derived from natural plant sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solo Tek Grow 1L - GT10104363 - Hydrofarm, Inc.
Petaluma, CA, USA
Solo Tek Grow 1L
GT10104363
Solo Tek Grow 1L GT10104363
A complete one-part nutrient system SOLOTEK is a complete, soil/soilless, revolutionary organic-based nutrient system. It is a scientifically designed one-part nutrient system, where nutrients and supplements from different organic/inorganic sources are combined to provide an ideal nutrient environment and optimum plant production. SOLOTEK is comprised of a minumum of 50% organically-derived plant nutrients and all plant growth stimulants are 100% organic, derived from natural plant resources. SOLOTEK is the only product of its kind that possesses a very high nutrient concentration, along with organic chelating agents. This one-part solution will provide everything the plant needs during various stages of growth. And all growers from professional to novice, will find it very easy to use. SOLOTEK also contains a variety of Amino Acids, Vitamins, Enzymes and Carbohydrates, all derived from natural plant sources.

A complete one-part nutrient system

SOLOTEK is a complete, soil/soilless, revolutionary organic-based nutrient system. It is a scientifically designed one-part nutrient system, where nutrients and supplements from different organic/inorganic sources are combined to provide an ideal nutrient environment and optimum plant production. SOLOTEK is comprised of a minumum of 50% organically-derived plant nutrients and all plant growth stimulants are 100% organic, derived from natural plant resources. SOLOTEK is the only product of its kind that possesses a very high nutrient concentration, along with organic chelating agents. This one-part solution will provide everything the plant needs during various stages of growth. And all growers from professional to novice, will find it very easy to use. SOLOTEK also contains a variety of Amino Acids, Vitamins, Enzymes and Carbohydrates, all derived from natural plant sources.

Datasheet

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number GT10104363
Product Name Solo Tek Grow 1L
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
Descalers - 7596586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Redox Buffer 475 mV - 238322 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details
Exposure Calculator -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details