Hydrofarm, Inc. Datasheets for Chemical Additives and Agents

Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more

Page: 1 2 3
Product Name Notes
1-part Hydro-Fusion Blends for hydroponics and soil The special feature of Sugar Peak is the built-in convenience of a single Hydro-Fusion formula. Ideal for the hobbyist who demands premium results.
Earth Juice® Rainbow MixTM Bloom with Mycorrhizae -N1.00% -P9.00% -K2.00% A fined-tuned dry-blend of natural-organic ingredients with multiple strains of beneficial Mycorrhizae plus Humic Acid, all professionally formulated to encourage...
Great White is the most advanced mycorrhizal product on the market today. The combination of mycorrhizae, beneficial bacteria, trichoderma, and plant vitamins will give your plants a strong and developed...
Plant Success Granular mycorrhizal granular inoculum consists of 10 carefully selected species of endomycorrhizae, ectomycorrhizae and tricoderma fungal species. A high quality biostimulant package containing kelp meal, humus, vitamins and...
Plant Success Soluble is a soil drench for porous soil and contains 13 carefully selected mycorrhizal fungi, 2 tricoderma species and 17 bacterial species well-suited to a variety of soils,...
Plant Success Tablets- mycorrhizal tablets consists of 12 carefully selected species of endomycorrhizae and ectomycorrhizae that are well suited to a variety of soils, climates and plants. Plant Success...
Pura VidaTM Grow & Bloom, are unique organic fertilizers that provide plants with both a balanced and available nutrient supply in a pure natural form suitable for use in hydroponic,...
Root dip gel- contains 13 carefully selected mycorrhizal fungi well-suited to a variety of soils, climates and plants. These fungi build a natural microbial system in and around plant...
Soul Synthetics Amino-Aide Soul Synthetics Amino Aide plant supercharger is a complex amino acid blend specifically formulated to increase plant vigor and yields. Chemists at Aurora Innovations created this blend...
Soul Synthetics Big Swell 2-5-3 Soul Synthetics Big Swell bloom booster has been designed specifically to increase flower size, vigor, density, and quality. Our extensive hands-on research has resulted in...
Soul Synthetics Big Swell Soul Synthetics Big Swell bloom booster has been designed specifically to increase flower size, vigor, density, and quality. Our extensive hands-on research has resulted in a...
Soul Synthetics Bloom Soul Synthetics Bloom is a synergistic blend of highly soluble synthetic fertility components enhanced with powerful organic extracts for both maximum yields and spectacular flavor. It was...
Soul Synthetics Bloom Soul Synthetics Bloom is a synergistic blend of highly soluble synthetic fertility components enhanced with powerful organic extracts for both maximum yields and spectacular flavor. It was...
Soul Synthetics Grow 3-1.25-1.25 Soul Synthetics Grow is a synergistic blend of highly soluble synthetic fertility components enhanced with powerful organic extracts for both maximum yields and spectacular flavor. It...
Soul Synthetics Grow-N 8-0-0 Soul Synthetics Grow-N nitrogen supplement was specifically crafted for the gardener that demands faster growth from high performance fertilizers. A deliberate blend of organic and synthetic...
Soul Synthetics Grow-N Soul Synthetics Grow-N nitrogen supplement was specifically crafted for the gardener that demands faster growth from high performance fertilizers. A deliberate blend of organic and synthetic nitrogen...
Soul Synthetics Grow-N Soul Synthetics Grow-N nitrogen supplement was specifically crafted for the gardener that demands faster growth from high performance fertilizers. A deliberate blend of organic and synthetic nitrogen...
Soul Synthetics Grow Soul Synthetics Grow is a synergistic blend of highly soluble synthetic fertility components enhanced with powerful organic extracts for both maximum yields and spectacular flavor. It was...
Soul Synthetics Infinity 0.5-2.5-1.5 Soul Synthetics Infinity catalyst is a complex blend of powerful organic compounds combined with choice plant nutrition. Infinity is specially formulated to increase vigor and prevent...
Soul Synthetics Infinity Soul Synthetics Infinity catalyst is a complex blend of powerful organic compounds combined with choice plant nutrition. Infinity is specially formulated to increase vigor and prevent micronutrient...
Soul Synthetics Infinity Soul Synthetics Infinity catalyst is a complex blend of powerful organic compounds combined with choice plant nutrition. Infinity is specially formulated to increase vigor and prevent micronutrient...
Soul Synthetics PeaK Soul Synthetics PeaK bloom finisher contains unique, proprietary botanical extracts as well as ample phosphorus and potassium to encourage the highest density in flowering. Years of research...
Soul Synthetics PeaK Soul Synthetics PeaK bloom finisher contains unique, proprietary botanical extracts as well as ample phosphorus and potassium to encourage the highest density in flowering. Years of research...
Sugar Peak FLOWERINGTM - N2.00% -P4.00% -K5.00% Formula is designed specifically for fruiting and flowering plants. For high production plants use the Sugar Peak Vegetative formula during growth period and...
Sugar Peak VEGETATIVETM - N3.00% -P1.00% -K5.00% Formula is crafted for energetic stem and leaf growth for foliage plants and the vegetative stage of flowering and fruiting plants.
This code is for California customers only. For all other states, order TNRB250ML. Rootbastic is a versatile nutrient booster that will create fast and vigorous root production. It will make...
This code is for California customers only. For all other states, order TNRB500ML. Rootbastic is a versatile nutrient booster that will create fast and vigorous root production. It will make...
This code is for California customers only. For all other states, order TNRB80ML. Rootbastic is a versatile nutrient booster that will create fast and vigorous root production. It will make...
Comes with cartridges and bags The Vermi T Bio-Cartridge holds a plethora of bio diversity that isn't found in any other tea on the market. The coco woven husk that...
Comes with cartridges only The Vermi T Bio-Cartridge holds a plethora of bio diversity that isn't found in any other tea on the market. The coco woven husk that packages...
Comes with cartridges only The Vermi T Bio-Cartridge holds a plethora of bio diversity that isn't found in any other tea on the market. The coco woven husk that packages...
A "finishing" formula designed for determinate flowering and fruiting plants that will encourage the increased production of essential oils, resins, fragrances and yields. Generally start using at 14 days prior...
A 30% Mycorrhizae / 70% 6-4-4 Fertilizer Blend MYKOS 30, ORGANIC & NATURAL is a premium blend of mycorrhiza and organic plant food-a combination which is ideal for growing organic...
A distinctive super-soluble formulation of endo/ecto-mycorrhiza e, beneficial bacteria, and Trichoderma. The species of microorganisms in our product are specifically selected for fruiting and flowering plants with a tolerance to...
A fine-tuned, dry blend of natural organic ingredients with multiple strains of beneficial Mycorrhizae plus Humic Acid; all professionally formulated to encourage a profusion of flowers and abundant yields of...
A fined-tuned dry-blend of natural-organic nutrients with multiple strains of beneficial Mycorrhizae plus Humic Acid, all professionally formulated for vigorous vegetative growth for a variety of indoor/outdoor plants. For container...
A multi purpose wetting agent that improves spray coverage in soil and on plants and increases the speed of moisture penetration in soils and growing medias. Additionally, it reduces the...
A Neem Oil Leaf Shine that mixes easily with water.
A Proprietary Blend of 10 Natural Occurring Beneficial Soil Microbes. A solution grade powder formula that may be applied by mixing directly into the medium or can be applied as...
An inoculum of 7 Vesicular-Arbuscular mycorrhizal fungi. It contains spores, colonized root fragments, and other propagules in a claybased carrier. The mycorrhizal fungi are a group of beneficial fungi that...
An organic liquid kelp extract which provides a natural source of growth promoting compounds and micro-nutrients. Specifically designed to encourage vigorous growth, increase flower sites and increase yields, this distinctive...
Awesome Blossoms is a scientifically blended superior flower stimulant designed to nurture prolific and bold blooms in all your flowering plants. This ultra-fertilizing tincture of super phosphates is formulated with...
AZOS, short for Azospirillum Brasilense, is a nitrogen-fixing super bacterium that can replace 50% of the nitrogen fertilizer required by plants. This highly-beneficial bacteria, simply applied as a spray after...
B. Seaweed is an optimal growth stimulant for all your plants. Technaflora's exceptional liquid extract is made from 100% pure, organic British Columbia kelp (Macrocystis integrifolia). Years of practical experience...
Bill's Perfect Fertilizer is a high phosphorus foliar fertilizer formulated to dramatically increase blooming and plant growth. This fertilizer is a highly effective supplement to hydroponic nutrient solution and Spray-N-Grow...
CalCarb, is a revolutionary calcium carbonate foliar spray proprietarily-derive d from a natural occurring compound. It utilizes a new form of nanotechnology which processes the compound to such a fine...
Coco-Wet is an organic wetting agent formulated to maximize product absorption and coverage on all plant surfaces. Coco-Wet lowers the surface tension between plant leaves and the products being sprayed...
Contains 2% iron. It is a unique combination of pure seaweed extract with readily sequestered iron in an easy-to-use liquid form. This high iron formulated product, when sprayed directly onto...
Earth Nectar (EN) is a powerful inoculant of 12 species of beneficial bacteria and mycorrhizal fungus, and Earth Ambrosia (EA) is the food source for these helpful organisms. EN &...
Formula is designed to provide vigorous vegetative plant growth. Sweet & Heavy (Prime, Grow, Bloom and Finis) Multi-Part "Hydro-Fusion" formula is the recommended choice for the professional and serious hobbyist...
Formula targets the production phase of flowers, fruit and vegetables. Sweet & Heavy (Prime, Grow, Bloom and Finis) Multi-Part "Hydro-Fusion" formula is the recommended choice for the professional and serious...
From the Far East comes Sunleaves Indonesian Bat Guano. With the highest phosphorus rating available in a guano, it is an excellent addition to your guano line. Perfect for encouraging...
Fulvic acid with chelated magnesium. Fulvic acid is a yellow to brown solution extracted from natural deposits of organic matter called leonardite.
GRAND FINALE is a convenient 1 - part finishingformula designed for maximizing production of determinate flowering & fruiting plants. Change from sugar peak FLOWERING to sugar peak GRAND FINALE 14...
GRAND FINALE is a convenient 1 - part finishingformula designed for maximizing production of determinate flowering &fruiting plants. Change from sugar peak FLOWERING to sugar peak GRANDFINALE 14 days prior...
Grow lush green plants with huge roots without a huge price Simple, complete and easy to use, Spray-N-Grow brings you Bill's "Perfect" Hydroponic Nutrients. Bill's Perfect Grow is balanced for...
High nitrogen Sunleaves Mexican Bat Guano brings important nutrients to plants and adds active micro-organisms to soil. These tiny organisms unlock nutrients bound up in the soil and break down...
Humax is concentrated liquid humic acid extracted from leonardite. Humic acids increase nutrient availability, promote nutrient uptake and stimulate plant growth. The colloidal nature of humic acid allows it to...
Liquid Humus is an unsurpassed natural and organic source of concentrated essential nutrients, vitamins and trace elements. Technical humic acids aid plants to best utilize the vitamin and nutrient benefits...
Made from fresh fish from the Atlantic Ocean and contains no chemical additives. It contains naturally occurring amino acids, as well as a huge complex of chelated minor elements (especially...
Magical is a highly enriched formulated blend of Magnesium and Calcium that promotes vigorous and healthy plant growth for both soil and soiless gardens. Incorporated in your regular feeding program...
Maxicrop Kelp Meal is a Norwegian Kelp, one of the richest known sources of at least 60 Minerals or Elements, 12 Vitamins and 21 Amino Acids. It has been harvested,...
MaxiCrop's basic pure seaweed extract's natural growth stimulants initiate cell growth and cause vigorous growth of both root and stem. The trace elements that Maxicrop Liquid Seaweed contains are important...
Mexican Bat Guano 20lb, 27 per Pallet
Micronutrients chelated with amino acids. Through this amino acid chelation process, the micronutrients are more available to plants and are safer to use than inorganic minerals or synthetic chelates. Biomins...
More, Bigger, Better. . . blooms, vegetables and fruit! Spray-N-Grow is not a fertilizer, hormone or hydroponic nutrient solution. Spray-N-Grow is a foliar micronutrient complex made up of naturally occurring...
MycoStim is a natural-based biological soil and root inoculant with beneficial root colonizing fungi adaptable to a wide range of soils and environmental conditions. These fungi increase the root's ability...
Mykos - Pure, Fresh & Alive: A beneficial organism, Mycorrhiza, plural Mycorrhizae, lives on the roots of plants and forms a symbiotic relationship. It then extends microscopic straw-like filaments called...
Mykos Drops are an easy and efficient means of applying beneficial microbes to any garden. Mykos naturally expands plant room systems and increases the availability of both nutrients and minerals.
Mykos WP (Wettable Powder) is refined to provide an effective inoculant that may be injected through a sprayer, applied in hydroponic reservoirs, and used as a seed or cloning treatment.
N0% -P0.01% -K0.30%. A finishing foliar spray formula to be used in conjunction with GRAND FINALE. Will rapidly purge production inhibiting factors while enhancing the plant's uptake and transportation of...
Natural cutting formulas for use with soft-stem cuttings. Available as a liquid concentrate or as an easy to use dipping gel. Use to clone your favorite plants.
Nature's Solution Ancient Humate is a concentrated liquid amendment for plants and soil from an ancient bog. This is a soil amendment that aids in micro-nutrient uptake. 1 quart makes...
Nature's Solution Ancient Humate is a concentrated liquid for plants and soil from an ancient bog. This is a soil amendment that aids in micro-nutrient uptake. 1 quart makes 16...
Nature's Solution Compost Tea is a concentrated liquid form of worm castings and compost. Compost tea is a fertilizer that aids in nutrient uptake. 2 quarts makes 2-1/2 gallons. 1...
Nature's Solution Compost Tea is a concentrated liquid form of worm castings and compost. Compost tea is a fertilizer that aids in nutrient uptake. For trees, roses, lawns, orchids, annuals,...
Nature's Solution Mycorrhizae is a concentrated water-soluble form of microbes for planting and transplanting. This is a fertilizer that aids nutrient uptake. Contains a diversity of microbes: 6 endomycorrhizal fungi...
Nature's Solution Sea Kelp is a concentrated water-soluble powdered fertilizer. Sea Kelp adds minerals from the sea. This is a food-grade quality kelp that will dissolve in water. 8 ounces...
Nature's Solution Sea Kelp is a concentrated water-soluble powdered form of fertilizer. Sea Kelp adds minerals from the sea. Use on all indoor and outdoor plants. Apply to gardens, vegetables,...
Nature's Solution Worm Castings are a concentrated fertilizer with organic matter for planting, transplanting, and top dressing. Worm Castings aid in uptake of nutrients. Use 1/8 inch layer as a...
Nothing is better for blooming flowers or ripening fruits than our pure, high-phosphorus Sunleaves Jamaican Bat Guano. Listed by the Organic Materials Review Institute (OMRI), Jamaican Bat Guano is most...
Nothing is better for blooming flowers or ripening fruits than pure, high-phosphorus Sunleaves Jamaican Bat Guano. Listed by the Organic Materials Review Institute (OMRI), Jamaican Bat Guano is most effectively...
NPK 12-10-10 All Purpose Feeder Paks are polymer coated controlled release fertilizers that will supply your nutrients to your plants for up to 12 months. These environmentally safe, biodegradable packets...
Orca is an exciting new product from the people who brought you Great White. Representing the pinnacle of biological inoculants, Orca is a highly concentrated liquid mycorrhizal and beneficial bacteria...
ORGANIC FEEDER PAKS are 100% biodegradable packets containing organic fertilizer. These environmentally safe, synthetic-replacing packets are the most efficient means of providing a supplemental source of nutrients to new transplants,...
Organic Feeder Six Paks are an easy, once and done method of nourishing your plants ALL season long. Each packet contains six slow-release 8-4-4 organic fertilizer paks which feeds your...
Potent and powerful high nitrogen guano consciously extracted to not disturb the bat colonies but provide an unparalleled completely natural source of nitrogen. Roots Organics Super Nitro Bat Guano is...
Premiere horticultural enzymatic formula. Enzymes are natural and environmentally friendly. They are catalysts and speed up chemical reactions. Enzymes in a growing medium eat dead protein removing areas where illness...
Produce more buds, blooms and fruit without breaking the bank Once plants are established, reach the next level with Bill's Perfect Bloom, the perfect complement to Bill's Perfect Grow. Add...
Proprietary blend of mycorrhizal fungi selected for a broad spectrum of plants, media and environments. Mycorrhizae will harmonize with the plant's root system and help construct a microbial network that...
Rootbastic is a versatile nutrient booster that will create fast and vigorous root production. It will make plants stronger and healthier and is ideal for after-planting stem cuttings when the...
Rootech Cloning Gel is the strongest cloning gel on the market -- powerful enough to propagate even the most difficult plants. Its premium formulation of hormones (0.55% I.B.A.), vitamins, and...
Roots Organics Ancient Amber Premium Grade Fulvic/Humic Acid Using a unique organic extraction method, our product has been targeted for low molecular weight which increases bio-availabilty and effectiveness to unparalleled...
Roots Organics Buddha Bloom is a one part organic flowering nutrient formulated for soil and soilless gardens. Buddha Bloom is a proprietary blend of the finest organic ingredients specifically created...
Roots Organics Buddha Grow is a one part organic vegative growth nutrient formulated for soil and soilless gardens. Buddha Grow is a proprietary blend of the finest organic ingredients, specifically...
Roots Organics Nitro Bat Guano is an excellent source of nitrogen, phosphorus, and calcium. Carefully processed and sifted to make it easy to work with, Roots Organics Nitro Bat Guano...
Roots Organics Phos Bat Guano is an excellent source of phosphorus and calcium. Carefully processed and sifted to make it easy to work with, Roots Organics Phos Bat Guano encourages...
Since 1940. This hydroponics supplement has supplies ready-made carbon-hydrogen-oxyg en groups that plants would otherwise need to wait to make. It is a unique vitamins and plant hormones formula. Use...
Soluble Seaweed Extract is a concentrated, comprehensive gardener's tool in powder form. The concentrate is made from 100% pure, organic Norwegian kelp (Ascophyllum nodosum) harvested on the Atlantic coast of...
SOS contains 19 species of naturally occurring beneficial bacteria. The microbes contained in SOS will promote stronger and faster root, stalk, flower and fruit development. It will also breakdown salts...
Specially formulated to counteract the alkaline nature of rockwool, the improved nutrient is naturally pH buffered and more stable for the entire life of the nutrient solution. Rockwool Formula One...
SugarDaddy is a revolutionary plant nutrition product that supplies essential carbohydrates and all twenty amino acids in a rapidly available form which greatly enhances the fragrance and essential oil production...
The B.C Hydroponic Nutrients are a power-packed trio for nurturing generous vegetative crops and extraordinary floral growth. B.C Boost, B.C Bloom and B.C Grow are complete, professionally formulated, highly concentrated...
The cornerstone of the multi-part formulas and is required to be used with each of the Sweet & Heavy formulas. Sweet & Heavy (Prime, Grow, Bloom and Finis) Multi-Part "Hydro-Fusion"...
The first and only natural and organic rooting formulas available. For effective rooting of many soft stem cuttings. Available as a concentrated solution to be diluted with water or as...
The Recipe for Success Starter Kit is ideal for both the new and experienced gardener alike. This self-contained package of exceptional products includes everything required to set you on the...
The worlds 1st organic cutting gel! Earth Juice Rootstock contains organic rooting agents, penetrates, nutrients and trace elements. It will enhance the development of roots for a variety of soft...
This complex liquid blend of organic compounds is specifically designed for maximum effect as a plant, root, and rhizosphere catalyst. With its proprietary recipe of distinct ingredients, our exclusive formula...
This distinctive organic PK liquid bloom booster is specially extracted from our unique natural sources of phosphorous and potassium. Bat guano, renowned as an unparalleled organic source of phosphorous, is...
This new revolutionary tea brewing process is used to multiply beneficial micro organisms through the recirculation and injection of highly aerated water into a Vermi T Bio-Cartridge. This extractor can...
This unique organic liquid bat guano is a specially extracted source of natural phosphorous specifically designed to enhance flower quality. Carefully collected from exclusive global sources, our product is minimally...
Thrive Alive is a power packed preventative and restorative general purpose plant tonic. Thrive Alive stimulates rapid and lush vegetative growth, and will ensure the success of floral crops by...
Tomato Maker is a revolutionary fertilizer and soil conditioner that produces a robust crop of firm, tasty tomatoes. A natural-based product, it provides comprehensive (major and micro) nutrition including Calcium,...
Use this cooler to store your Vermi T that you create for retail sales. The refrigeration of the fresh extracted solution, Vermi T will maintain 100% viability for 7 to...
With absolutely no chemical additives, Sunleaves Peruvian Seabird Guano offers the highest quality in organic fertilization and is even listed by the Organic Materials Review Institute (OMRI). Peruvian Seabird Guano...
XTREME TEA BREWS are an easy to use, easy to brew blend of organic matter that is packed full of healthy soil microbes. With the beneficial microorganisms present in Xtreme...
Adds size and weight to flowering plants Enhances Phosphate interaction with other plant nutrients Improves and regenerates beneficial soil micro-organism population, which in turn produce organic acids, humus and plant...

<< Prev