Hydrofarm, Inc. Verde 32 oz. HNV405

Description
Verde 16-1-2 It's Spanish for green. Lush green colors and vigorous growth are what you can expect with Verde. Used as a foliar spray or as a growth catalyst for hydroponic or soil crops, Verde keeps plants healthy throughout their life cycle. Verde is a premium growth supplement with 16% nitrogen, 1% phosphorus, and 2% potassium, as well as calcium, iron, magnesium and other vital elements. This is a great blend for plants experiencing periods of accelerated growth. Some competing nutrient lines offer a (16-0-0) formula as a one-part grow fertilizer. This is wasteful and deceiving. Nitrogen alone cannot provide any plant with the proper nutrition for a healthy crop, so competing lines will have you buy separate products to supplement calcium and magnesium. Verde contains every element necessary for a true growth supplement, increasing the rate of chemical reactions which facilitate plant growth. Accessible nitrogen is the key to a plant having a strong and vibrant internal structure. A robust internal structure means a healthy immune system, a necessity for a plant to thrive and produce high quality crops. Verde is a blend that contains high quality, cold pressed Ascophyllum Nodosum seaweed, Humic acid and oure Yucca Extract. This unique product increases root, stem and stalk structure, while boosting chlorophyll levels and protecting the health of your plant. Use Verde in conjunction with Humboldt Nutrients base nutrients and additives for vigorous growth. This is the useful and balanced nitrogen additive you have been searching for. DIRECTIONS: WE DO NOT RECOMEND USING VERDE IN RE-CIRCULATING SYSTEMS. Hydroponic Application Rate: 1-5ml per gallon of water in reservoir. General Application Rate: 1-5ml per gallon of water or nutrient solution. Foliar Application Rate: Apply at a rate of 5-10ml per gallon of finished spray solution. DERIVED FROM: Urea, Ascophyllum Nodosum Seaweed, Phosphoric Acid, Sulfate of Potash, Zinc Oxide, Iron Oxide and Magnesium Oxide. ALSO NON-PLANT FOOD INGREDIENT: 1% Humic acid (derived from Lignite), 1% Yucca Extract
Description
Verde 16-1-2 It's Spanish for green. Lush green colors and vigorous growth are what you can expect with Verde. Used as a foliar spray or as a growth catalyst for hydroponic or soil crops, Verde keeps plants healthy throughout their life cycle. Verde is a premium growth supplement with 16% nitrogen, 1% phosphorus, and 2% potassium, as well as calcium, iron, magnesium and other vital elements. This is a great blend for plants experiencing periods of accelerated growth. Some competing nutrient lines offer a (16-0-0) formula as a one-part grow fertilizer. This is wasteful and deceiving. Nitrogen alone cannot provide any plant with the proper nutrition for a healthy crop, so competing lines will have you buy separate products to supplement calcium and magnesium. Verde contains every element necessary for a true growth supplement, increasing the rate of chemical reactions which facilitate plant growth. Accessible nitrogen is the key to a plant having a strong and vibrant internal structure. A robust internal structure means a healthy immune system, a necessity for a plant to thrive and produce high quality crops. Verde is a blend that contains high quality, cold pressed Ascophyllum Nodosum seaweed, Humic acid and oure Yucca Extract. This unique product increases root, stem and stalk structure, while boosting chlorophyll levels and protecting the health of your plant. Use Verde in conjunction with Humboldt Nutrients base nutrients and additives for vigorous growth. This is the useful and balanced nitrogen additive you have been searching for. DIRECTIONS: WE DO NOT RECOMEND USING VERDE IN RE-CIRCULATING SYSTEMS. Hydroponic Application Rate: 1-5ml per gallon of water in reservoir. General Application Rate: 1-5ml per gallon of water or nutrient solution. Foliar Application Rate: Apply at a rate of 5-10ml per gallon of finished spray solution. DERIVED FROM: Urea, Ascophyllum Nodosum Seaweed, Phosphoric Acid, Sulfate of Potash, Zinc Oxide, Iron Oxide and Magnesium Oxide. ALSO NON-PLANT FOOD INGREDIENT: 1% Humic acid (derived from Lignite), 1% Yucca Extract

Suppliers

Company
Product
Description
Supplier Links
Verde 32 oz. - HNV405 - Hydrofarm, Inc.
Petaluma, CA, USA
Verde 32 oz.
HNV405
Verde 32 oz. HNV405
Verde 16-1-2 It's Spanish for green. Lush green colors and vigorous growth are what you can expect with Verde. Used as a foliar spray or as a growth catalyst for hydroponic or soil crops, Verde keeps plants healthy throughout their life cycle. Verde is a premium growth supplement with 16% nitrogen, 1% phosphorus, and 2% potassium, as well as calcium, iron, magnesium and other vital elements. This is a great blend for plants experiencing periods of accelerated growth. Some competing nutrient lines offer a (16-0-0) formula as a one-part grow fertilizer. This is wasteful and deceiving. Nitrogen alone cannot provide any plant with the proper nutrition for a healthy crop, so competing lines will have you buy separate products to supplement calcium and magnesium. Verde contains every element necessary for a true growth supplement, increasing the rate of chemical reactions which facilitate plant growth. Accessible nitrogen is the key to a plant having a strong and vibrant internal structure. A robust internal structure means a healthy immune system, a necessity for a plant to thrive and produce high quality crops. Verde is a blend that contains high quality, cold pressed Ascophyllum Nodosum seaweed, Humic acid and oure Yucca Extract. This unique product increases root, stem and stalk structure, while boosting chlorophyll levels and protecting the health of your plant. Use Verde in conjunction with Humboldt Nutrients base nutrients and additives for vigorous growth. This is the useful and balanced nitrogen additive you have been searching for. DIRECTIONS: WE DO NOT RECOMEND USING VERDE IN RE-CIRCULATING SYSTEMS. Hydroponic Application Rate: 1-5ml per gallon of water in reservoir. General Application Rate: 1-5ml per gallon of water or nutrient solution. Foliar Application Rate: Apply at a rate of 5-10ml per gallon of finished spray solution. DERIVED FROM: Urea, Ascophyllum Nodosum Seaweed, Phosphoric Acid, Sulfate of Potash, Zinc Oxide, Iron Oxide and Magnesium Oxide. ALSO NON-PLANT FOOD INGREDIENT: 1% Humic acid (derived from Lignite), 1% Yucca Extract

Verde 16-1-2

It's Spanish for green. Lush green colors and vigorous growth are what you can expect with Verde. Used as a foliar spray or as a growth catalyst for hydroponic or soil crops, Verde keeps plants healthy throughout their life cycle.

Verde is a premium growth supplement with 16% nitrogen, 1% phosphorus, and 2% potassium, as well as calcium, iron, magnesium and other vital elements. This is a great blend for plants experiencing periods of accelerated growth.

Some competing nutrient lines offer a (16-0-0) formula as a one-part grow fertilizer. This is wasteful and deceiving. Nitrogen alone cannot provide any plant with the proper nutrition for a healthy crop, so competing lines will have you buy separate products to supplement calcium and magnesium.

Verde contains every element necessary for a true growth supplement, increasing the rate of chemical reactions which facilitate plant growth. Accessible nitrogen is the key to a plant having a strong and vibrant internal structure. A robust internal structure means a healthy immune system, a necessity for a plant to thrive and produce high quality crops.

Verde is a blend that contains high quality, cold pressed Ascophyllum Nodosum seaweed, Humic acid and oure Yucca Extract. This unique product increases root, stem and stalk structure, while boosting chlorophyll levels and protecting the health of your plant.

Use Verde in conjunction with Humboldt Nutrients base nutrients and additives for vigorous growth. This is the useful and balanced nitrogen additive you have been searching for.

DIRECTIONS:

WE DO NOT RECOMEND USING VERDE IN

RE-CIRCULATING SYSTEMS.

Hydroponic Application Rate: 1-5ml per gallon of water in reservoir.

General Application Rate: 1-5ml per gallon of water or nutrient solution.

Foliar Application Rate: Apply at a rate of 5-10ml per gallon of finished spray solution.

DERIVED FROM: Urea, Ascophyllum Nodosum Seaweed, Phosphoric Acid, Sulfate of Potash, Zinc Oxide, Iron Oxide and Magnesium Oxide.

ALSO NON-PLANT FOOD INGREDIENT:
1% Humic acid (derived from Lignite), 1% Yucca Extract

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number HNV405
Product Name Verde 32 oz.
Function Catalyst
Unlock Full Specs
to access all available technical data