Hydrofarm, Inc. Hydro-Spice Bloom, 2 lbs. HOH37412

Description
Hydro-SpiceTM Bloom -N1.00% -P10.00% - 2.00% Two proprietary dry-blends from the experts at Hydro-Organics, designed for hydroponics. The formulas contain an array of specifically selected natural plant food ingredients, mycorrhzae and humic acid, that only need to be applied once during both the vegetative and flowering phases to supplement and aid in the correction and prevention of hydroponic nutrient deficiencies. May be used as a premix or applied as a top-dressing. Do not add to hydroponic nutrient solutions (not water soluble). Available in a Grow and Bloom formulations. May be used with a variety of hydroponic and liquid fertilizer solutions. For indoor/outdoor plants, soil and hydroponics.
Description
Hydro-SpiceTM Bloom -N1.00% -P10.00% - 2.00% Two proprietary dry-blends from the experts at Hydro-Organics, designed for hydroponics. The formulas contain an array of specifically selected natural plant food ingredients, mycorrhzae and humic acid, that only need to be applied once during both the vegetative and flowering phases to supplement and aid in the correction and prevention of hydroponic nutrient deficiencies. May be used as a premix or applied as a top-dressing. Do not add to hydroponic nutrient solutions (not water soluble). Available in a Grow and Bloom formulations. May be used with a variety of hydroponic and liquid fertilizer solutions. For indoor/outdoor plants, soil and hydroponics.

Suppliers

Company
Product
Description
Supplier Links
Hydro-Spice Bloom, 2 lbs. - HOH37412 - Hydrofarm, Inc.
Petaluma, CA, USA
Hydro-Spice Bloom, 2 lbs.
HOH37412
Hydro-Spice Bloom, 2 lbs. HOH37412
Hydro-SpiceTM Bloom -N1.00% -P10.00% - 2.00% Two proprietary dry-blends from the experts at Hydro-Organics, designed for hydroponics. The formulas contain an array of specifically selected natural plant food ingredients, mycorrhzae and humic acid, that only need to be applied once during both the vegetative and flowering phases to supplement and aid in the correction and prevention of hydroponic nutrient deficiencies. May be used as a premix or applied as a top-dressing. Do not add to hydroponic nutrient solutions (not water soluble). Available in a Grow and Bloom formulations. May be used with a variety of hydroponic and liquid fertilizer solutions. For indoor/outdoor plants, soil and hydroponics.

Hydro-SpiceTM Bloom -N1.00% -P10.00% - 2.00%

Two proprietary dry-blends from the experts at Hydro-Organics, designed for hydroponics. The formulas contain an array of specifically selected natural plant food ingredients, mycorrhzae and humic acid, that only need to be applied once during both the vegetative and flowering phases to supplement and aid in the correction and prevention of hydroponic nutrient deficiencies. May be used as a premix or applied as a top-dressing. Do not add to hydroponic nutrient solutions (not water soluble). Available in a Grow and Bloom formulations. May be used with a variety of hydroponic and liquid fertilizer solutions. For indoor/outdoor plants, soil and hydroponics.

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number HOH37412
Product Name Hydro-Spice Bloom, 2 lbs.
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details
Descalers - 7596586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Redox Buffer 271mV - 238228 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details
Low Tack Platen Adhesive -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
Applications Fibers Textiles
View Details