Hydrofarm, Inc. FlavorFul 32 oz. HNF405

Description
8% Refined Humic Acid Concentrate FlavorFul FlavorFul is a strong solution of 8% refined Humic acid concentrate, a little known and highly useful additive. The majority of refined Humic acid formulas on the market are .01% concentration. The clear appearance of these watered down derivatives is an indication of the low concentration. FlavorFul is 8% refined Humic acid with a dark, amber color indicating the high concentration. FlavorFul is comprised of long chains of organic carboxyl and polyhydroxide acids. This complex molecule is very active with many open rings, giving it a large capacity to hold and exchange nutritive cations and anions. This beneficial exchange of ions enhances cell wall permeability throughout the root and leaf systems and increases negatively charged colloidal particles capable of holding and exchanging cations. Electrolytes are the key to healthy ion exchanges in plants and animals. Just as an athlete's body needs electrolytes to maintain proper function on the field, plants thirst for electrolytes to optimize health and to maintain sustained vigorous growth. FlavorFul contains electrolytes that stimulate plant walls, resulting in smooth and consistent uptake and delivery of vitamins, minerals, nutrients and trace elements in soil and fertilizers. DIRECTIONS: Add 1-5 mL per gallon of water or nutrient solution. DERIVED FROM: Leonardite. Contains Non-Plant Food Ingredient: 8% Refined Humic Acid
Description
8% Refined Humic Acid Concentrate FlavorFul FlavorFul is a strong solution of 8% refined Humic acid concentrate, a little known and highly useful additive. The majority of refined Humic acid formulas on the market are .01% concentration. The clear appearance of these watered down derivatives is an indication of the low concentration. FlavorFul is 8% refined Humic acid with a dark, amber color indicating the high concentration. FlavorFul is comprised of long chains of organic carboxyl and polyhydroxide acids. This complex molecule is very active with many open rings, giving it a large capacity to hold and exchange nutritive cations and anions. This beneficial exchange of ions enhances cell wall permeability throughout the root and leaf systems and increases negatively charged colloidal particles capable of holding and exchanging cations. Electrolytes are the key to healthy ion exchanges in plants and animals. Just as an athlete's body needs electrolytes to maintain proper function on the field, plants thirst for electrolytes to optimize health and to maintain sustained vigorous growth. FlavorFul contains electrolytes that stimulate plant walls, resulting in smooth and consistent uptake and delivery of vitamins, minerals, nutrients and trace elements in soil and fertilizers. DIRECTIONS: Add 1-5 mL per gallon of water or nutrient solution. DERIVED FROM: Leonardite. Contains Non-Plant Food Ingredient: 8% Refined Humic Acid

Suppliers

Company
Product
Description
Supplier Links
FlavorFul 32 oz. - HNF405 - Hydrofarm, Inc.
Petaluma, CA, USA
FlavorFul 32 oz.
HNF405
FlavorFul 32 oz. HNF405
8% Refined Humic Acid Concentrate FlavorFul FlavorFul is a strong solution of 8% refined Humic acid concentrate, a little known and highly useful additive. The majority of refined Humic acid formulas on the market are .01% concentration. The clear appearance of these watered down derivatives is an indication of the low concentration. FlavorFul is 8% refined Humic acid with a dark, amber color indicating the high concentration. FlavorFul is comprised of long chains of organic carboxyl and polyhydroxide acids. This complex molecule is very active with many open rings, giving it a large capacity to hold and exchange nutritive cations and anions. This beneficial exchange of ions enhances cell wall permeability throughout the root and leaf systems and increases negatively charged colloidal particles capable of holding and exchanging cations. Electrolytes are the key to healthy ion exchanges in plants and animals. Just as an athlete's body needs electrolytes to maintain proper function on the field, plants thirst for electrolytes to optimize health and to maintain sustained vigorous growth. FlavorFul contains electrolytes that stimulate plant walls, resulting in smooth and consistent uptake and delivery of vitamins, minerals, nutrients and trace elements in soil and fertilizers. DIRECTIONS: Add 1-5 mL per gallon of water or nutrient solution. DERIVED FROM: Leonardite. Contains Non-Plant Food Ingredient: 8% Refined Humic Acid

8% Refined Humic Acid Concentrate FlavorFul

FlavorFul is a strong solution of 8% refined Humic acid concentrate, a little known and highly useful additive.

The majority of refined Humic acid formulas on the market are .01% concentration. The clear appearance of these watered down derivatives is an indication of the low concentration. FlavorFul is 8% refined Humic acid with a dark, amber color indicating the high concentration.

FlavorFul is comprised of long chains of organic carboxyl and polyhydroxide acids. This complex molecule is very active with many open rings, giving it a large capacity to hold and exchange nutritive cations and anions.

This beneficial exchange of ions enhances cell wall permeability throughout the root and leaf systems and increases negatively charged colloidal particles capable of holding and exchanging cations. Electrolytes are the key to healthy ion exchanges in plants and animals.

Just as an athlete's body needs electrolytes to maintain proper function on the field, plants thirst for electrolytes to optimize health and to maintain sustained vigorous growth.

FlavorFul contains electrolytes that stimulate plant walls, resulting in smooth and consistent uptake and delivery of vitamins, minerals, nutrients and trace elements in soil and fertilizers.

DIRECTIONS: Add 1-5 mL per gallon of water or nutrient solution.

DERIVED FROM: Leonardite.

Contains Non-Plant Food Ingredient: 8% Refined Humic Acid

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number HNF405
Product Name FlavorFul 32 oz.
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details
Descalers - 7596586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
pH Buffer 4.01 - 238317 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Low Tack Platen Adhesive -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
Applications Fibers Textiles
View Details