Hydrofarm, Inc. Solo Tek Bloom, 4L GT10104366

Description
SOLOTEK Bloom A complete one-part nutrient system SOLO-TEK is a complete, soil/soilless, revolutionary organic-based nutrient system. It is a scientifically designed one-part nutrient system, where nutrients and supplements from different organic/inorganic sources are combined to provide an ideal nutrient environment and optimum plant production. SOLO-TEK is comprised of a minumum of 50% organically-derived plant nutrients and all plant growth stimulants are 100% organic, derived from natural plant resources. SOLO-TEK is the only product of its kind that possesses a very high nutrient concentration, along with organic chelating agents. This one-part solution will provide everything the plant needs during various stages of growth. And all growers from professional to novice, will find it very easy to use. SOLO-TEK also contains a variety of Amino Acids, Vitamins, Enzymes and Carbohydrates, all derived from natural plant sources.
Datasheet
Description
SOLOTEK Bloom A complete one-part nutrient system SOLO-TEK is a complete, soil/soilless, revolutionary organic-based nutrient system. It is a scientifically designed one-part nutrient system, where nutrients and supplements from different organic/inorganic sources are combined to provide an ideal nutrient environment and optimum plant production. SOLO-TEK is comprised of a minumum of 50% organically-derived plant nutrients and all plant growth stimulants are 100% organic, derived from natural plant resources. SOLO-TEK is the only product of its kind that possesses a very high nutrient concentration, along with organic chelating agents. This one-part solution will provide everything the plant needs during various stages of growth. And all growers from professional to novice, will find it very easy to use. SOLO-TEK also contains a variety of Amino Acids, Vitamins, Enzymes and Carbohydrates, all derived from natural plant sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solo Tek Bloom, 4L - GT10104366 - Hydrofarm, Inc.
Petaluma, CA, USA
Solo Tek Bloom, 4L
GT10104366
Solo Tek Bloom, 4L GT10104366
SOLOTEK Bloom A complete one-part nutrient system SOLO-TEK is a complete, soil/soilless, revolutionary organic-based nutrient system. It is a scientifically designed one-part nutrient system, where nutrients and supplements from different organic/inorganic sources are combined to provide an ideal nutrient environment and optimum plant production. SOLO-TEK is comprised of a minumum of 50% organically-derived plant nutrients and all plant growth stimulants are 100% organic, derived from natural plant resources. SOLO-TEK is the only product of its kind that possesses a very high nutrient concentration, along with organic chelating agents. This one-part solution will provide everything the plant needs during various stages of growth. And all growers from professional to novice, will find it very easy to use. SOLO-TEK also contains a variety of Amino Acids, Vitamins, Enzymes and Carbohydrates, all derived from natural plant sources.

SOLOTEK Bloom A complete one-part nutrient system SOLO-TEK is a complete, soil/soilless, revolutionary organic-based nutrient system. It is a scientifically designed one-part nutrient system, where nutrients and supplements from different organic/inorganic sources are combined to provide an ideal nutrient environment and optimum plant production. SOLO-TEK is comprised of a minumum of 50% organically-derived plant nutrients and all plant growth stimulants are 100% organic, derived from natural plant resources. SOLO-TEK is the only product of its kind that possesses a very high nutrient concentration, along with organic chelating agents. This one-part solution will provide everything the plant needs during various stages of growth. And all growers from professional to novice, will find it very easy to use. SOLO-TEK also contains a variety of Amino Acids, Vitamins, Enzymes and Carbohydrates, all derived from natural plant sources.

Datasheet

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number GT10104366
Product Name Solo Tek Bloom, 4L
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 300 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Descalers - 7596589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Red Filler -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
Redox Buffer 271mV - 238228 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details