Hydrofarm, Inc. Sea Mag 15 gal. HNS425

Description
Sea Mag 1-3-4 Humboldt Nutrients Sea Mag was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea Mag may be utilized for any type of vegetable, flower or herb. Sea Mag is loaded with vital elements which help control cell division, cell growth, cell differentiation and various internal processes. Sea Mag can be used to supplement magnesium and to increase plant growth. Sea Mag supercharges your plant, supplies crucial elements that plants require and prevents and corrects potential nutrient deficiencies. Sea Mag has been formulated by the Humboldt Nutrients chemists to have the correct nutrient ratios that plants require at specific times during their growing and flowering cycles. Using Sea Mag in addition to our complete nutrient feeding schedules provides excellent flower production, heavy yields and high quality fruits. DIRECTIONS: Soil Application: Apply 1-5 mL per gallon of water or fertilizer solution. Hydroponics Application: Apply 2 mL per gallon of nutrient solution along with your base nutrients and other additives. Foliar Application: Apply 5-10 mL per gallon of finished spray solution. Agitate thoroughly and do not spray in direct sunlight or H.I.D. light to avoid leaf burn. Apply every 1-2 weeks. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Ascophyllum Nodosum Seaweed, Phosphoric Acid and Magnesium Sulfate. ALSO CONTAINS NON-PLANT FOOD INGREDIENTS: 1% Humic Acid (derived From Leonardite.)
Description
Sea Mag 1-3-4 Humboldt Nutrients Sea Mag was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea Mag may be utilized for any type of vegetable, flower or herb. Sea Mag is loaded with vital elements which help control cell division, cell growth, cell differentiation and various internal processes. Sea Mag can be used to supplement magnesium and to increase plant growth. Sea Mag supercharges your plant, supplies crucial elements that plants require and prevents and corrects potential nutrient deficiencies. Sea Mag has been formulated by the Humboldt Nutrients chemists to have the correct nutrient ratios that plants require at specific times during their growing and flowering cycles. Using Sea Mag in addition to our complete nutrient feeding schedules provides excellent flower production, heavy yields and high quality fruits. DIRECTIONS: Soil Application: Apply 1-5 mL per gallon of water or fertilizer solution. Hydroponics Application: Apply 2 mL per gallon of nutrient solution along with your base nutrients and other additives. Foliar Application: Apply 5-10 mL per gallon of finished spray solution. Agitate thoroughly and do not spray in direct sunlight or H.I.D. light to avoid leaf burn. Apply every 1-2 weeks. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Ascophyllum Nodosum Seaweed, Phosphoric Acid and Magnesium Sulfate. ALSO CONTAINS NON-PLANT FOOD INGREDIENTS: 1% Humic Acid (derived From Leonardite.)

Suppliers

Company
Product
Description
Supplier Links
Sea Mag 15 gal. - HNS425 - Hydrofarm, Inc.
Petaluma, CA, USA
Sea Mag 15 gal.
HNS425
Sea Mag 15 gal. HNS425
Sea Mag 1-3-4 Humboldt Nutrients Sea Mag was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea Mag may be utilized for any type of vegetable, flower or herb. Sea Mag is loaded with vital elements which help control cell division, cell growth, cell differentiation and various internal processes. Sea Mag can be used to supplement magnesium and to increase plant growth. Sea Mag supercharges your plant, supplies crucial elements that plants require and prevents and corrects potential nutrient deficiencies. Sea Mag has been formulated by the Humboldt Nutrients chemists to have the correct nutrient ratios that plants require at specific times during their growing and flowering cycles. Using Sea Mag in addition to our complete nutrient feeding schedules provides excellent flower production, heavy yields and high quality fruits. DIRECTIONS: Soil Application: Apply 1-5 mL per gallon of water or fertilizer solution. Hydroponics Application: Apply 2 mL per gallon of nutrient solution along with your base nutrients and other additives. Foliar Application: Apply 5-10 mL per gallon of finished spray solution. Agitate thoroughly and do not spray in direct sunlight or H.I.D. light to avoid leaf burn. Apply every 1-2 weeks. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Ascophyllum Nodosum Seaweed, Phosphoric Acid and Magnesium Sulfate. ALSO CONTAINS NON-PLANT FOOD INGREDIENTS: 1% Humic Acid (derived From Leonardite.)

Sea Mag 1-3-4

Humboldt Nutrients Sea Mag was designed in Humboldt County to be a powerful additive for hydroponics and all growing mediums. Sea Mag may be utilized for any type of vegetable, flower or herb.

Sea Mag is loaded with vital elements which help control cell division, cell growth, cell differentiation and various internal processes.

Sea Mag can be used to supplement magnesium and to increase plant growth. Sea Mag supercharges your plant, supplies crucial elements that plants require and prevents and corrects potential nutrient deficiencies.

Sea Mag has been formulated by the Humboldt Nutrients chemists to have the correct nutrient ratios that plants require at specific times during their growing and flowering cycles.

Using Sea Mag in addition to our complete nutrient feeding schedules provides excellent flower production, heavy yields and high quality fruits.

DIRECTIONS:
Soil Application: Apply 1-5 mL per gallon of water or fertilizer solution.

Hydroponics Application: Apply 2 mL per gallon of nutrient solution along with your base nutrients and other additives.

Foliar Application: Apply 5-10 mL per gallon of finished spray solution. Agitate thoroughly and do not spray in direct sunlight or H.I.D. light to avoid leaf burn. Apply every 1-2 weeks.
Please avoid storing in direct sunlight and protect from freezing.

DERIVED FROM: Ascophyllum Nodosum Seaweed, Phosphoric Acid and Magnesium Sulfate.

ALSO CONTAINS NON-PLANT FOOD INGREDIENTS:
1% Humic Acid (derived From Leonardite.)

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number HNS425
Product Name Sea Mag 15 gal.
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ Fluoropolymer Resins - FE-4300 - AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Liquids
View Details
Phthalate Ester Base Stock - Esterex™ P61 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Descalers - 8946941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details