| Monroe Engineering | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 72776 |
| Product Name | Knob / Handle |
| Knob Type | Two Arms / Lobes (T-bar Knob) |
| Colors / Finishes Available | Black, Red, Gray, Yellow, Orange, Blue |
| Knob Material | Metal; Plastic |
| Material Description | Thermoplastic Polyamide, Steel Insert |
| Diameter / Width | 2.05 inches (52 mm) |