| Monroe Engineering | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 72728 |
| Product Name | Knob / Handle |
| Knob Type | Four Arms / Lobes |
| Colors / Finishes Available | Black, Red, Gray, Yellow, Blue, Orange |
| Knob Material | Metal; Plastic |
| Material Description | Steel & Thermoplastic Polyamide |
| Diameter / Width | 1.57 inches (40 mm) |