Monroe Engineering Knob / Handle 62442

Description
PA6 Thermoplastic material is anthracite grey in color. Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted flutes for a firm gripping surface. Removable center cap is available in other colors. Please call sales for a complete listing. Studs available in steel or stainless steel. Steel versions feature yellow chromate plating.
Description
PA6 Thermoplastic material is anthracite grey in color. Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted flutes for a firm gripping surface. Removable center cap is available in other colors. Please call sales for a complete listing. Studs available in steel or stainless steel. Steel versions feature yellow chromate plating.

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 62442 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
62442
Knob / Handle 62442
PA6 Thermoplastic material is anthracite grey in color. Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted flutes for a firm gripping surface. Removable center cap is available in other colors. Please call sales for a complete listing. Studs available in steel or stainless steel. Steel versions feature yellow chromate plating.
    • PA6 Thermoplastic material is anthracite grey in color.
    • Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted flutes for a firm gripping surface.
    • Removable center cap is available in other colors. Please call sales for a complete listing.
    • Studs available in steel or stainless steel. Steel versions feature yellow chromate plating.
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Knobs (industrial)
Product Number 62442
Product Name Knob / Handle
Knob Type Ball
Colors / Finishes Available Black, Red, Yellow, Gray
Features Knurled
Knob Material Metal; Plastic
Material Description Technopolymer, Steel Insert
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Palm Grips - 40340 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Satin Nickel - MP-06-100-60 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Nickel Plated
Knob Material Metal
View Details
2 suppliers