| Monroe Engineering | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 72653 |
| Product Name | Knob / Handle |
| Knob Type | Fluted |
| Colors / Finishes Available | Black |
| Knob Material | Metal; Plastic |
| Material Description | Steel & Technopolymer |
| Diameter / Width | 0.5512 inches (14 mm) |