High-quality stainless steel crank handle with a beautiful polished finish. Handle is balanced for smooth operation, and so that no rotation can occur due to handle weight. The reamed center hole is cross-drilled in one wall for easy installation by pinning. Order body and handle separately. Choice of four handle types:
Rounded-design Solid Handle
Rounded-design Revolving Handle
Square-design Solid Handle
Square-design Revolving Handle
High-quality stainless steel crank handle with a beautiful polished finish. Handle is balanced for smooth operation, and so that no rotation can occur due to handle weight. The reamed center hole is cross-drilled in one wall for easy installation by pinning. Order body and handle separately. Choice of four handle types:
| Rounded-design Solid Handle |
| Rounded-design Revolving Handle |
| Square-design Solid Handle |
| Square-design Revolving Handle |