Contour360º Datasheets for Milling Cutters
Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more
| Product Name | Notes |
|---|---|
| 2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. | |
| 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. | |
| Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast... | |
| Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel... |
| << Prev |