Contour360º Standard Length - Square End 5 Flute NCM4523

Description
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Square End 5 Flute - NCM4523 - Contour360º
Cornish, ME, USA
Standard Length - Square End 5 Flute
NCM4523
Standard Length - Square End 5 Flute NCM4523
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron
• Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4523
Product Name Standard Length - Square End 5 Flute
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.630 inch (16.0 mm)
OAL 3.03 inch (77 mm)
View Details
Powerslot® II Series Slotting Cutter - PS2A-12750 - Greenleaf Corporation
Specs
Cutter Type Face Mill; Slotting Cutter
Geometry Square
Cutting Ends Single
View Details
Carbide End Mills - 2 and 4 Flute Double-End Ball Nose Stub - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Ballnose
Cutting Ends Double
View Details
End Mill for Aluminum 416 A-64 - A-64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum
View Details