Contour360º Standard Length - Corner Radius Weldon NCM4116W

Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Corner Radius Weldon - NCM4116W - Contour360º
Cornish, ME, USA
Standard Length - Corner Radius Weldon
NCM4116W
Standard Length - Corner Radius Weldon NCM4116W
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4116W
Product Name Standard Length - Corner Radius Weldon
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 1857557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.157 to 0.787 inch (4.0 to 20.0 mm)
Shank 0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12022TICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Liberty Cutter Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Solid Carbide End Mill 490L-1/2 - 490L-1/2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details