4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
| Contour360º | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | NCR4032 |
| Product Name | Roughing End Mill |
| Cutter Type | Roughing; Endmill |
| Geometry | Square |
| Cutting Ends | Single |
| Cutting Application | General Purpose |
| Units | Fractional |