Contour360º Standard Length - Corner Radius 4 Flute NCM4136

Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Corner Radius 4 Flute - NCM4136 - Contour360º
Cornish, ME, USA
Standard Length - Corner Radius 4 Flute
NCM4136
Standard Length - Corner Radius 4 Flute NCM4136
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4136
Product Name Standard Length - Corner Radius 4 Flute
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 1368073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 to 0.787 inch (8.0 to 20.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Specs
Cutter Type T-slot
Geometry Ballnose
Units Fractional
View Details
Face Milling Tools - CoroMill Century - Sandvik Coromant Co.
Specs
Cutter Type Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Tapered Mill Cutter -  - DME Company
Specs
Cutter Type Endmill; Tapered
Geometry Taper Mill
Cutting Application General Purpose
View Details