Contour360º Standard Length - Square End 4 Flute NCM4024

Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Square End 4 Flute - NCM4024 - Contour360º
Cornish, ME, USA
Standard Length - Square End 4 Flute
NCM4024
Standard Length - Square End 4 Flute NCM4024
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4024
Product Name Standard Length - Square End 4 Flute
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
OAL 2.24 inch (57 mm)
View Details
High Shear Series Face Mill - WSTHP-50002(5) - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Performance Carbide End Mills - 3-Flute Extra Reach Stub Square End - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Square
Cutting Ends Single
View Details
High Speed End Mill 400B G-8 - G-8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details