Contour360º Standard Length - Corner Radius - Metric NCM4430W

Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Corner Radius - Metric - NCM4430W - Contour360º
Cornish, ME, USA
Standard Length - Corner Radius - Metric
NCM4430W
Standard Length - Corner Radius - Metric NCM4430W
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4430W
Product Name Standard Length - Corner Radius - Metric
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Powerslot® II Series Slotting Cutter - PS2A-06750 - Greenleaf Corporation
Specs
Cutter Type Face Mill; Slotting Cutter
Geometry Square
Cutting Ends Single
View Details
HSS Decimal End Mills - 2-Flute Single-End Stub - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Single
View Details
Solid Carbide End Mill 492XL-3/4 - 492XL-3/4 - Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details