Contour360º Extra Length End Mills 4 Flute NC74018T

Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet
Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Length End Mills 4 Flute - NC74018T - Contour360º
Cornish, ME, USA
Extra Length End Mills 4 Flute
NC74018T
Extra Length End Mills 4 Flute NC74018T
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NC74018T
Product Name Extra Length End Mills 4 Flute
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.138 inch (3.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Standard Length End Mill 4 Flute - NC44020T - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
End Mill -  - DME Company
DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Bronze/Brass; Steel
View Details
High Helix Back Draft Cutters - LRHH-32-9.5-S - Precision Components
Specs
OAL 12.00 inch (305 mm)
Edges Inserts
View Details