Contour360º Standard Length - Corner Radius Weldon NCM4124W

Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Corner Radius Weldon - NCM4124W - Contour360º
Cornish, ME, USA
Standard Length - Corner Radius Weldon
NCM4124W
Standard Length - Corner Radius Weldon NCM4124W
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4124W
Product Name Standard Length - Corner Radius Weldon
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 1.50 inch (38 mm)
View Details
R1 Series - BE8031580R1 - SwiftCARB
Specs
Cutter Type Endmill
Geometry Radius
Cutting Ends Single
View Details
Patriot X Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Straight & Groove Forming Bits, Top Bearing (Round Nose & Vee Grooving) - 2 Flute - 733014-1A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Top Bearing (Round Nose & Vee Grooving) - 2 Flute
View Details