Contour360º Standard Length - Square End Weldon Flat NCM4024W

Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Square End Weldon Flat - NCM4024W - Contour360º
Cornish, ME, USA
Standard Length - Square End Weldon Flat
NCM4024W
Standard Length - Square End Weldon Flat NCM4024W
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4024W
Product Name Standard Length - Square End Weldon Flat
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 7450856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.004 inch (0.1 mm)
Shank 0.125 inch (3.2 mm)
View Details
HushCut® Series End Mill - EM90L-100R-100WL - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Performance Carbide End Mills - 3 and 4 Flute Long Shank - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Square (optional feature); Ballnose (optional feature)
Cutting Ends Single
View Details
Cobalt Roughing End Mill 470-#002 - 470-#002 - Universal Cutting Tools, Inc.
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Units Fractional
View Details