Contour360º Standard Length - Square End Weldon Flat NCM4529W

Description
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Square End Weldon Flat - NCM4529W - Contour360º
Cornish, ME, USA
Standard Length - Square End Weldon Flat
NCM4529W
Standard Length - Square End Weldon Flat NCM4529W
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron
• Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4529W
Product Name Standard Length - Square End Weldon Flat
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.197 inch (5.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
HushCut® Series End Mill - EM90L-125R-75W - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Performance Carbide End Mills - 2 and 4 Flute Square End and Ball Nose - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Square (optional feature); Ballnose (optional feature)
Cutting Ends Single
View Details
Solid Carbide End Mill 492B-3/8 - 492B-3/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details