Contour360º Standard Length - Square End 5 Flute NCM4538

Description
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Square End 5 Flute - NCM4538 - Contour360º
Cornish, ME, USA
Standard Length - Square End 5 Flute
NCM4538
Standard Length - Square End 5 Flute NCM4538
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron
• Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4538
Product Name Standard Length - Square End 5 Flute
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.551 inch (14.0 mm)
OAL 2.87 inch (73 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12006TICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Patriot XX Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Solid Carbide End Mill 490LB-3/4 - 490LB-3/4 - Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details