Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
| Contour360º | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | NCM6024 |
| Product Name | Standard Length - Ball Nose 4 Flute |
| Cutter Type | Roughing (optional feature); Finishing (optional feature); Endmill |
| Geometry | Ballnose |
| Cutting Ends | Single |
| Cutting Application | Stainless; Steel; Titanium; Inconel, Cast Iron |
| Units | Fractional |