Contour360º Standard Length - Square End Weldon Flat NCM4526W

Description
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Square End Weldon Flat - NCM4526W - Contour360º
Cornish, ME, USA
Standard Length - Square End Weldon Flat
NCM4526W
Standard Length - Square End Weldon Flat NCM4526W
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron
• Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4526W
Product Name Standard Length - Square End Weldon Flat
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 382002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.030 inch (0.8 mm)
Shank 0.125 inch (3.2 mm)
View Details
Excelerator™ Series End Mill - WSTP-70.56-RH - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Performance Carbide End Mills - 3-Flute Decimal Extra Long Reach - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Square (optional feature); Ballnose (optional feature)
Cutting Ends Single
View Details
High Speed End Mill 443B JB-12 - JB-12 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Double
Units Fractional
View Details