Contour360º Standard Length - Corner Radius 5 Flute NCM4596

Description
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet
Description
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length - Corner Radius 5 Flute - NCM4596 - Contour360º
Cornish, ME, USA
Standard Length - Corner Radius 5 Flute
NCM4596
Standard Length - Corner Radius 5 Flute NCM4596
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys.

Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron
• Carbon steels • High temp alloys.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NCM4596
Product Name Standard Length - Corner Radius 5 Flute
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
Cutting Application Stainless; Steel; Titanium; Inconel, Cast Iron
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 1.97 inch (50 mm)
View Details
Standard Length End Mill 4 Flute - NC44032 - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
Finishing/Polishing Equipment - Carbide Cutter - DME Company
Specs
Cutter Type Carbide Cutter
Geometry Ballnose (optional feature); Chamfer (optional feature)
Cutting Application General Purpose
View Details
High Helix Back Draft Cutters - LRHH-31-9.5-T - Precision Components
Specs
OAL 12.00 inch (305 mm)
Edges Inserts
View Details