Contour360º Datasheets for End Mills

End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more

Page: 1 2 3
Product Name Notes
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast...
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel...

<< Prev