Nanmac Corporation Datasheets for Resistive Temperature Devices (RTD) Elements
Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron.
Resistive Temperature Devices (RTD) Elements: Learn more
| Product Name | Notes |
|---|---|
| Flow-Thru temperature sensors use either the Nanmac Right-Angle Ribbon Thermocouple or a Pt100 ohm RTD. The Right-Angle Ribbon Thermocouple utilizes a special ribbon element which eliminates conduction errors, typically caused... | |
| Our Flow-Thru Thermocouples and RTDs use either a right- angle ribbon thermocouple sensor or a Pt100 Ohm RTD. Utilizing a special ribbon element which eliminates conduction errors due to shallow... | |
| NOTES: Conventional thermocouple with stainless steel sheaths and grounded junctions Available in thermocouple calibration types: E, J, K, N & T Also available with R100 ohm RTD Ternperature range to... | |
| Our Flow-Thru Thermocouples and RTDs use either a right-angle ribbon thermocouple sensor or a R100 Ohm RTD. Utilizing a special ribbon element which eliminates conduction errors due to shallow immersion... |